-
Supplier: RS Components, Ltd.
Description: Panel Mount LED Holder 5 mm Black Poly
- Features: Other Base Type
-
Supplier: SCHURTER Inc
Description: Description Panel Mounting Illumination with 5 mm LED available with or without series resistor Housing chrome plated or black dull Solder terminals
- LED Hardware: LED Mount
- LED Type: T-1 3/4 (5mm)
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators T-1 LED Lamp Holder Chrome
- Lamp Type: LED Lamps
-
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8309 Color: Black For Panel Thickness: .062 [1.57] Material: Nylon Size: T-1 LED Designed for use with T-1 LED’s in .060 (1.52) - .070 (1.78) thick panels. The holder snaps into the front panel with easy, light-finger pressure. The LED
- LED Hardware: LED Mount
- Features: Other
- Mount Style: PCB
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8310 Color: Black For Panel Thickness: .031 [.81] Material: Nylon Size: T-1 3/4 LED Designed for use with T-1 3/4 LED’s in .060 (1.52) - .070 (1.78) thick panels. The holder snaps into the front panel with easy, light-finger pressure. The
- LED Hardware: LED Mount
- Features: Other
- Mount Style: PCB
-
Supplier: Radwell International
Description: FUSE HOLDER, W/ LED INDICATION, W/O TRIP INDICATION, ENCLOSED, PRESSURE CONNECTOR, FINGERSAFE TERMINAL, DIN RAIL/SCREW PANEL MOUNTING, 1-3 POLE, 30 AMP, 600 VOLT, 18-8 AWG. FREE 2 YEAR RADWELL WARRANTY
- Normal Operating Current: 30 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Mounting Hardware 3mm LED Panel Holder
-
Supplier: Ushio America, Inc.
Description: pound! This kit includes a professional-grade dimmer with a battery plate built in (specify V-Lock or A/B Gold Mount) and DMX controls. It also includes a 1-stop Diffuser, an X-Bend Holder for mounting to stands or booms, a Ball Head Stand Mount, and a 16ft extension cable.
- Light Fixture Voltage: 12 to 30 volts
- Light Fixture Wattage: 50 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators LAMP HOLDER SCREW
- Lamp Type: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel Mount Indicator Lamps LAMP HOLDER T4,6
- Lamp Type: LED Lamps
-
Supplier: RS Components, Ltd.
Description: VCC CNXC series solderless panel mount LED holders offer simple, fast assembly with reliability and ruggedness. The CNXC series receptacles do not require tools for assembly and provide quick and easy threaded connections into a wide selection of panel lenses. The
-
Supplier: Gefran
Description: for wiring). Accessories available: fuses, fuse holders, support for panel mounting, thermostats and fans.
- Input (Pick-up) Voltage Range: 400 to 600 volts
- Input Current Range: 25 to 55 amps
- Maximum Current: 55 amps
- Operating Temperature: 104 F
-
Supplier: ELMA Electronic Inc.
Description: card cage, AC or DC input power supply, custom I/O patch panel. Features Ruggedized MicroTCA COTS System Platform 19” rackmount, horizontal mount Meets MIL-STD-810F, 167, 461D, and 901D Shock isolated card cage and device mounting Rugged chassis shells from thick aluminum sheets,
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 40 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 60 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 120 to 240 volts
- Charging Current: 50 amps
- Output Voltage: 24 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Xoxide
Description: for four graphic cards. Hot-swappable 2.5/3.5" SATA HDD docking on top panel. Two USB3.0 super-speed ports on top panel with dust-proof cover. Both side screw-less ODD holders. Dual PSU possible on the top and bottom. 360/420mm water cooling radiator possible. Fully external
-
Supplier: Xoxide
Description: for four graphic cards. Hot-swappable 2.5/3.5" SATA HDD docking on top panel. Two USB3.0 super-speed ports on top panel with dust-proof cover. Both side screw-less ODD holders. Dual PSU possible on the top and bottom. 360/420mm water cooling radiator possible. Fully external
-
Supplier: Shaw Moisture Meters
Description: The Model Superdew 3 is a single channel inline hygrometer designed to measure dewpoint in process gases and compressed air. The panel mounted enclosure provides panel protection to IP54. The combination of the highly accurate, repeatable SHAW moisture sensor and advanced digital
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 140 F
- Form Factor: Analyzer, Meter / Indicator
- Variables Measured: Dew Point
-
Supplier: Bodine Electric Company
Description: for motor connection. Back EMF feedback maintains better than 2% speed regulation. Fuse holder for line on front panel. Toggle switch on enclosure indicates AC power on. Factory installed AC line cable. Application Information Rated for continuous operation in 40°C ambient with no
- Rated Power: 326.43884910892723 to 466.34121301275314 watts
- Continuous Output Current: 3.7 amps
- Peak Output Current: 7.1 amps
-
Supplier: Xoxide
Description: installation. Four 3.5" HDD in three 5.25" bay adapter. Preinstalled 170mm top orange fan with white LED. Preinstalled 120mm front and rear orange fans with white LED. Two RPM speed control knobs for six fans. Back window for easy CPU cooler back plate. Back holes and clips for cable
-
Supplier: Xoxide
Description: installation. Four 3.5" HDD in three 5.25" bay adapter. Preinstalled 170mm top orange fan with white LED. Preinstalled 120mm front and rear orange fans with white LED. Two RPM speed control knobs for six fans. Back window for easy CPU cooler back plate. Back holes and clips for cable
-
Supplier: Bodine Electric Company
Description: enclosure for quick motor connection. Fuse holder for line on front panel. Toggle switch on enclosure to turn AC power on/off. Lamp on enclosure indicates AC power on. Factory installed AC line cord. Unfiltered drive draws lower AC line current than comparable SCR filtered controls.
- Rated Power: 149.22918816408102 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 90 volts
- Continuous Output Current: 2.1 amps
-
Supplier: Aalborg Instruments
Description: pulsing rhythm. The unique tubing holder subassembly is adjustable to increase pressure, or to decrease pressure for extended tubing life. Each pump comprises a front panel with controls, a pump head, a safety cover, a motor, a rigid case with four rubber feet, and a handle. The handle
- Maximum Discharge Pressure: 11.2 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: ACCES I/O Products, Inc.
Description: LAN: RJ45 10/100 Mbit Ethernet LED: Green board power indicator Top Mounted Board Connectors and Devices Power: Molex 12-pin micro-fit (6 inch ATX cable adaptor included) PC/104-Plus I/O Expansion: Standard PC/104 ISA bus stack up connector Standard PCI-104 PCI bus stack up connector Flat
- Other Products: CPU Module
- Technology: PC/104
-
Supplier: ACCES I/O Products, Inc.
Description: Features Intel Core Duo 1.66GHz fanless computer Small size - only 5" W x 6.25" D x 3" H (127mm x 159mm x 76mm) 2.5" laptop drive mount Accepts two PC/104, PCI-104 or PC/104-Plus I/O boards Flush side opening for Compact Flash card Rugged, black anodized aluminum enclosure Rear I/O
Find Suppliers by Category Top
Featured Products Top
-
7L Series LED panel lights for electrical enclosures The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
The 7L Series comprises a LED lights for electrical panels with magnetic mounting. They are the perfect solution for lighting machinery and electrical panels of all types. They are extremely practical and functional and easily positioned anywhere within the electrical panel thanks to the direct (read more)
Browse Lighting Fixtures Datasheets for Finder S.p.A. con unico socio -
Altech digital panel meters deliver precise voltage, current, and process signal measurement with modular LED displays and DIN panel mounting for clear system monitoring (read more)
Browse Digital Panel Meters Datasheets for Altech Corp. -
letters appear only during illumination. At other times, they disappear: the lighting is invisible – no LEDs can be seen because they are mounted below the surface of the panel. Ingress protection is maintained in accordance with the enclosure’s designated IP rating. OKW enables the (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
replacement fuse. Engineering Benefits Vicfuse Class CC fuse holders and fuse blocks give design engineers, OEM manufacturers, and panel builders a UL Recognized, space-efficient option for mounting (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
/without knurls and/or a finger recess in the cover. Both versions offer optional LED illumination. Flush-fitting knobs can be specified with a ring that lights up between the recess and the knob cover. The surface-mount version sits on a 3 mm high ring that can be illuminated. Two (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc. -
Contacts Options, Front Panel Mounted LED Output Indicator, Temperature monitor, handles, chassis slides, Digital Voltage and Current Meters and more. Linear operation minimizes output noise so these power supplies are ideal for use in test equipment, analog systems, controls, medical (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, and test and measurement equipment. If the input currents are unbalanced, the DRM40 front panel mounted LED is off. When the input voltages are adjusted and the load current is shared equally, the LED is illuminated. In addition, the DRM40 has two isolated DC Good PhotoMOS relays to (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
-rated protection Supports CP 40 (Rittal) and CS-480 B.Flex (Bernstein) mount standards Supports the wide series of operational panel configuration Optional Front-facing USB ensures easy maintenance (read more)
Browse Human Machine Interfaces Datasheets for Advantech
More Information Top
-
The LANL P14 temperature control electronics for the waveshaping filter
The LED’s with their rubber inserts on the LED leads will come free from the panel mounted LED holders .
-
Bill Of Materials - Quality Components & Systems (Razor) DCJ14602-01
LED Holder , Panel Mount , Injection Molded Plastic .
-
PDF - Quality Components & Systems (Razor) DCJ14602-01
LED Holder , Panel Mount , Injection Molded Plastic .
-
Altech Corp. - 2ALP4LB-110 - Switches - Pushbutton - Allied Electronics
Panel mounting bracket, LED and bulb holder included .
-
Altech Corp. - 2ALP5LB-024 - Switches - Pushbutton - Allied Electronics
Panel mounting bracket, LED and bulb holder included .
-
Journal of Aircraft > Coupled flow, thermal, and structural analysis of aerodynamically heated panels
In the proposed ex- periment, test panels are mounted in a panel holder with a sharp leading edge.
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
All of these LEDs are small panel mount modules that integrate an LED with a holder and the necessary current limiting resistor.
Indicates content that may require registration and/or purchase.