-
Supplier: Custom Processing Services, Inc.
Description: Blending, Coating, and Batching Custom Processing Services offers several blending options for its toll processing customers. 100 L double stainless steel double ribbon blender 600 L stainless steel double ribbon blender 2850 L carbon steel double ribbon
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel
- Chemicals Processed: Acetylenes, Alcohols, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers and Intermediates, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers, Reagents,
- Services Offered: Blending / Mixing, Compounding, Process Optimization, Research and Development, Trial Facility Leasing, Warehousing / Distribution
- Waste, Scrap or Environmental Source: Brownfield / Plant Sites, Landfills, Mines / Mining Waste, Slag / By-products, Used Products / Goods
-
Supplier: ARDE Barinco, Inc.
Description: no waste and no agglomerates. The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials.
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating System: Batch Operation
- Mounting: Benchtop
- Features: Homogenizer, Other Applications / Industry, Powders or Granules
-
Supplier: ARDE Barinco, Inc.
Description: changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply angled teeth on the edges of the impeller blades shear the materials and force them through a tortuous patch. The Dicon grinding action repeatedly accelerates
- Feed Rate: 15,000 to 90,000 GPH
- Motor Power: 20 to 100 HP
- Pressure Range: 150 psi
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
-
-
Supplier: Quadro Engineering Corp.
Description: No Description Provided
- Motor Power: 3 HP
- Mixer Location: Bottom Entry, Side Entry, Top Entry
- Applications / Industry: Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing, Sanitary Processing
- Operating Environment: Industrial, Laboratory
Find Suppliers by Category Top
Featured Products Top
-
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The D6006 Dispershear can disperse a wide range of powders such as batter mix, xanthan gum, guar gum, Hydroxypropylemethyl cellulose and pregelatinized starches into liquids continuously in one pass. By combining the D6006 Dispershear with a Loss in (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
The Dispershear evenly incorporates fine powders that can be difficult to disperse with conventional systems. And its one-pass operation won't harm long-chain molecules or other shear-sensitive materials. The key is the variable-speed auger running along the bottom of the solids holding (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Mk VIII Rollo-Mixer® The Continental Mk VIII Rollo-Mixer® is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
repeatable process, minor and micro ingredients are thoroughly distributed throughout the batch more gently than in the more common V-shaped geometry without damaging fragile or sensitive components. Rated for vacuum up to 29.5"Hg, the jacketed 75-cubic foot Double Cone Blender (read more)
Browse Powder and Solids Blenders Datasheets for Charles Ross & Son Company -
Magnesium Oxide Powders. Mk VII Rollo-Mixer® Drum Blender The Mk VII is a drum blender designed for gentle/uniform mixing and blending applications with pellets, granules and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
Mixer without imparting any heat or friction into the powdered formula and makes cleanup between batches much easier. Cleanout is very important and this industrial mixer for pigment powders allows full internal access from the front and rear, as well as clean-in-place features for water flush and (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
High flow homogenizer mixer disperses powders and emulsifies immiscible liquids The Model C-5-3 Reversible Homogenizer is a high shear rotor/stator mixer with a rotor/stator gap of 0.020 inches that pumps 1750 gallons per minute. The unique Reversible (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
, piping compounds and plastic powder premixes. Rollo-Mixers are involved in many plastic applications from specialty plastics used in the electronic industry to homogenizing plastic pellets for the automotive industry. Plastic powder blends with liquid and dry additives are uniformly mixed in the (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp.
More Information Top
-
States > Louisiana > State > Regulations > Title 33 - Environmental Quality > Part III - Air > [LAC 33:III.Chapter 5] 5 - Permit Procedures
… materials charged are in paste form;34. mixers, blenders , roll mills, or calendars … … which no materials in powder form are added and … … 37. maintenance dredging of pulp and paper mill surface impoundments and … … routine pulp and paper process control instrument calibration and …
-
Handbook on Radiation Probing, Gauging, Imaging and Analysis
… Polyethylene pigment, 615 Polymers, 453, 474, 484, 555, 615, 623 chip blender , 632 Porcelain, 556 Pores … … 528, 560 moisture, 579 Powder coalescence, 457 metallurgy, 639 … … 456 Printed circuits, 637 Process columns damage, 454 foaming … … 533 Protein, 538, 551 Pulp and paper , 492 .
-
Handbook on Radiation Probing, Gauging, Imaging and Analysis
… Polyethylene pigment, 615 Polymers, 453, 474, 484, 555, 615, 623 chip blender , 632 Porcelain, 556 Pores … … 528, 560 moisture, 579 Powder coalescence, 457 metallurgy, 639 … … 456 Printed circuits, 637 Process columns damage, 454 foaming … … 533 Protein, 538, 551 Pulp and paper , 492 .
-
Handbook of Industrial Mixing: Science and Practice Complete Document
… High solidity impeller 1340 High viscosity mixer 1254, 1267, 1255, 1308 High efficiency impeller 357, 365, 579, 1030, 1339 High intensity powder blender 953, 963 High-shear … … 1342 glass-lined 1030 pulp and paper 1234 High-shear powder b lender 953, 963 … … 1030, 1300, 1339 IKA Rotor-Stator 484, 486, 492, 493, 494, 503 Image processing , PIV 239 Impeller …
-
wn_g.pl (finlayson-gwc2014.zip)
… 107168241,'(cookies containing rolled oats)'). g(107168332,'(cookies containing chocolate chips)'). g(107168454,'(thin folded wafer containing a maxim on a slip of paper )'). g(107168589,' … … yeast rather than baking powder )'). g(107169359,' … … made from grape juice)'). g(107173809,'(a preserve made of the pulp and rind of … … g(107180475,'(soft semiliquid food; "a mess of porridge")'). g(107180586,'(food chopped into small bits; "a mince of mushrooms")'). g(107180708,'(food prepared by cooking and straining or processed in a blender )'). g(107180842,' …
-
NOX reduction over paper-structured fiber composites impregnated with Pt/Al2 O3 catalyst for exhaust gas purification
Commercial Pt/Al2O3 catalyst powder , pellets (with 1 wt% Pt content) and a ceramic honeycomb-structured catalyst (400 … … Co., Ltd.) were washed with water and cut to average length 0.5 mm with a blender . Pulp fibers as a temporary supporting matrix in the papermaking pro- cess were obtained by refining commercial bleached hard- wood kraft pulp ([90% Eucalyptus … … Freeness of 300 mL with a Technical Association of the Pulp and Paper Industry stan- dard beater.
-
noun.food (finlayson-gwc2014.zip)
… containing rolled oats) } { chocolate_chip_cookie, Toll_House_cookie, cookie,@ (cookies containing chocolate chips) } { fortune_cookie, cookie,@ noun.location:China,;r (thin folded wafer containing a maxim on a slip of paper ) } { gingerbread_man, cookie,@ (gingerbread … … yeast rather than baking powder ) } { Berlin_doughnut, bismark, jelly_doughnut, raised_doughnut … … jelly made from grape juice) } { marmalade, preserve,@ (a preserve made of the pulp and rind of … … semiliquid food; "a mess of porridge") } { [ mince, verb.contact:mince,+ ] nutriment,@ (food chopped into small bits; "a mince of mushrooms") } { [ puree, verb.contact:puree,+ ] nutriment,@ (food prepared by cooking and straining or processed in a blender ) } { raw_meat, meat1,@ (uncooked …
-
States > Arkansas > State > Regulations > Arkansas Pollution Control and Ecology Commission > [ARREGS deq/19] 019 - Regulations of the Arkansas Plan of Impleme...
Mixers, blenders , roll mills, or calendars for rubber or plastic for which no materials in powder form are added and in which no hazardous air pollutants, organic solvents, diluents, or thinners are used or emitted. Maintenance dredging of pulp and paper mill surface impoundments and ditches containing cellulosic and cellulosic derived biosolids and inorganic materials such as lime, ash, or sand. Water heaters used strictly for domestic (non- process ) purposes.
-
States > Arkansas > State > Proposed Regulations > 2006 Documents > February 15, 2006 > [2006 AR Proposed ar-20060215-0021-0002051] Regulation No. 19 - Air Pol...
Mixers, blenders , roll mills, or calendars for rubber or plastic for which no materials in powder form are added and in which no organic solvents, diluents, or thinners are used. Maintenance dredging of pulp and paper mill surface impoundments and ditches containing cellulosic and cellulosic derived biosolids and inorganic materials such as lime, ash, or sand. Water heaters used strictly for domestic (non- process ) purposes.
-
States > Arkansas > State > Regulations > Arkansas Pollution Control and Ecology Commission > [ARREGS deq/18] 018 - Air Pollution Control Code
Mixers, blenders , roll mills, or calendars for rubber or plastic for which no materials in powder form are added and in which no hazardous air pollutants, organic solvents, diluents, or thinners are used or emitted. Maintenance dredging of pulp and paper mill surface impoundments and ditches containing cellulosic and cellulosic derived biosolids and inorganic materials such as lime, ash, or sand. Water heaters used strictly for domestic (non- process ) purposes.
Indicates content that may require registration and/or purchase.