Products/Services for Paper Studio Rolling Scrapbook Totes
-
Totes and Bins - (327 companies)Description Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have... -
Industrial Shelving and Racking - (1116 companies)Industrial shelving and racking is used to store items packed in totes, boxes, or cases. Many types of products are available. Examples include cantilever, gravity, flow, pallet, drive-in, reel, pick, multi-tier and horizontal bar shelves and racks... -
Bags and Sacks - (826 companies)Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl... -
Boxes and Crates - (275 companies)PE), polypropylene (PP), and polyvinyl chloride (PVC). Metal boxes and crates are made of aluminum, steel, stainless steel, and intertwined steel wires. Paper boxes and crates are made of various types and grades of cardboard and paperboard. Other...
-
Paper and Paperboard Materials - (563 companies)Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard. Paper and paperboard materials... -
Broadcasting, Studio, and Theatrical Equipment and Supplies - (464 companies)Broadcasting, studio and theatrical supplies are used in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings. Suppliers may serve a variety of industries, or specialize...
-
Rolling Mills - (78 companies)How to Select Rolling Mills. Rolling mills are machines that shape metal by passing it through two rolls. They are used to flatten and reduce metal to a sheet or plate. How Rolling Mills Work. Most rolling mills feature two or more rolls arranged...
-
Broadcasting, Studio, and Theatrical Services - (50 companies)Broadcasting, studio and theatrical services specialize in the planning and production of television shows, radio programs, movies, films, plays, concerts, and other audio or video recordings. Often, these companies provide video production...
-
Pulp and Paper Testing Equipment - (36 companies)Pulp and paper testers include specialized sensors, instruments, COBB testers, and test equipment for evaluating the material properties and processability characteristics of pulp and paper. These properties and characteristics include consistency...
-
Chart Recording Paper and Consumables - (32 companies)Paper recording charts and consumables consist of circular charts, strip charts, markers, fanfolds, sheets, pens, and pen arms used in chart and strip recording instruments. Paper recording charts and consumables consist of: circular charts. strip...
Product News
-
MarShield
The Benefits of Mobile Rolling Barriers MarShield is a leading designer and manufacturer of standard and custom radiation shielding mobile barriers in North America. Our high-quality mobile barriers are made with durable, shatter-resistant lead glass or lead acrylic viewing panels for an "open concept " environment and transparency while simultaneously reducing harmful radiation. Our mobile rolling barriers come in multiple variations with customizable options including the option for solid opaque panels or full-length lead glass... (read more)Browse Radiation Shielding Datasheets for MarShield -
Continental Products Corp.
Mk VII Rollo Mixer® with NBE Power Tote Dumper Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper. Loading & Mixing Plastics Efficiently in the Mk VII Rollo Mixer (R) with NBE Power Tote Dumper - Watch how this 200-cu ft. Mk VII Rollo-Mixer (R) is loaded with plastic pellets, quickly and efficiently, by utilizing a NBE Power Tote Dumper. This dramatically reduces load-in time from hours (pneumatically) to minutes with this set-up. Rotating at only 3 to 4 rpm, the Mk VII Rollo-Mixer (R) delivers... (read more)Browse Industrial Mixers Datasheets for Continental Products Corp. -
Teledyne DALSA
3D Apps Studio software for in-line 3D Inspection Teledyne DALSA is pleased to introduce Z-Trak TM 3D Apps Studio, a suite of software tools developed for in-line 3D machine vision applications. Designed to work with Teledyne DALSA 's Z-Trak family of laser profilers, it simplifies 3D measurement and inspection tasks on production lines. Capable of handling 3D scans of objects with varied surface types, sizes and geometric features, Z-Trak 3D Apps Studio is ideal for factory automation applications across a wide range of industries including... (read more)Browse Machine Vision Software Datasheets for Teledyne DALSA -
NB Corporation of America
Get Rolling with Crossed Roller Bearings! Crossed roller bearings provide more accuracy, rigidity, and weight-bearing capacity for linear motion than other commonly used friction-reducing devices such as ball bearings. And unlike ball bearings, they can support moment loads, radial forces or tilting loads. This lets one crossed roller bearing replace more than one ball bearing, thus saving the space required by ball bearings, lowering the associated material costs. Crossed roller bearings are preferred for high-precision linear-motion... (read more)Browse Crossed Roller Slides Datasheets for NB Corporation of America -
McElroy Manufacturing, Inc.
Streamline your fusion w/McElroy Rolling machines Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Waukesha Bearings
Fluid Film Bearings vs. Rolling Element Bearings Relative Motion. A bearing allows relative motion between two surfaces with minimal friction. In a rolling element bearing, the primary motion is a rolling motion using a ball or roller. There is direct contact between the ball/roller and the inner and outer surfaces (races). In a fluid film bearing, the relative motion between the two surfaces is a sliding motion on a shear of film (the lubricant). There is no contact of the surfaces except during start-up or shutdown. Keep Reading (read more)Browse Thrust Bearings Datasheets for Waukesha Bearings -
Shenzhen QH Industrial Co., Ltd
60A Rolling Through Hole Pogo Pins Designed for applications requiring reliable electrical connection under continuous motion and mechanical stress, these pogo pins combine rolling contact structure with high-cycle durability. Key Parameters. Current Rating: 1A - 60A. Voltage Rating: Up to 12V. Contact Resistance: <= 50 m O. Cycle Life: Up to 1,000,000 cycles. Rolling Contact Advantage. 360 Rolling Contact: Reduces friction and wear compared to standard pogo pins. Stable Conductivity: Maintains reliable electrical connection... (read more)Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Modern Linear Incorporated
Modern Linear's Track for Atelier Rolling Mirrors Rolling mirror designed by atelier KS (http://atelier-ks.com/) using Modern Linear's track on the top and bottom. The bottom track is embedded in a concrete counter top. Linear Motion Parts. Modern Linear products are available as individual components and pre-assembled linear guides. Combinations of guide rollers, track and linear guides can be selected for optimum cost and machine performance. View our Design Considerations to learn more about which product from our selection of linear motion... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
HIWIN Corporation
Smooth Rolling: Cut Torque & Boost Efficiency! Crossed Roller Bearings consist of an outer ring, an inner ring, and a plurality of rollers and spacers. The roller lies between the inner and outer ring with the spacers placed between the rollers to prevent the mutual friction between them thereby decreasing the torque resistance for rotation. There are six types of Hiwin Crossed Roller Bearings comprising of, the split outer ring type (CRBA), the split inner ring type (CRBB), the high rigidity type (CRBC), the split outer ring with mounting... (read more)Browse Roller Bearings Datasheets for HIWIN Corporation -
Vooner FloGard LLC
Vooner - Paper Industry Solutions Dewatering solutions for paper mills. VOONER (R) vacuum pumps, compressors, and paper machine components are supplied to the paper industry as a part of a paper dewatering process system. Download VOONER - PAPER INDUSTRY SOLUTIONS BROCHURE (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'scraggly'),(115540,'scraggy'),(115541,'scram'),(115542,'scramble'),(115543,'scrambled'),(115544,'scrambled eggs'),(115545,'scrambler'),(115546,'scranch'),(115547,'scranton'),(115548,'scrap'),(115549,'scrap iron'),(115550,'scrap metal'),(115551,' scrapbook '),(115552,'scrape'),(115553 … … 'scratch pad'),(115573,'scratch paper '),(115574,'scratch race' … … 'snap line'),(121136,'snap off'),(121137,'snap pea'),(121138,'snap ring'),(121139,'snap roll '),(121140,'snap … … 'student teacher'),(126317,'student union'),(126318,'studentship'),(126319,'studhorse'),(126320,'studied'),(126321,' studio '),(126322,'studio … … 'totality'),(133467,'totalizator'),(133468,'totalize'),(133469,'totalizer'),(133470,'totally'),(133471,'totara'),(133472,' tote '),(133473,'tote …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102584776,3,'tote',n,1,0). s(102584776,4,' tote _bag',n,1 … … 2,0). s(102801023,1,'Dixie_cup',n,1,0). s(102801023,2,' paper _cup',n,1 … … 1,14). s(103542092,1,'recording',n,3,0). s(103542313,1,'recording_ studio ',n,1 … … 1,0). s(103575062,2,'Vioxx',n,1,0). s(103575217,1,' roll ',n,11 … … 3,0). s(103618763,1,'scrambler',n,2,0). s(103618914,1,' scrapbook ',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102970408,3,'tote%1:06:00::'). sk(102970408,4,' tote _bag%1:06:00 … … 00::'). sk(103216710,1,'dixie_cup%1:06:00::'). sk(103216710,2,' paper _cup%1:06:00 … … 00::'). sk(104063868,1,'recording%1:06:01::'). sk(104064107,1,'recording_ studio %1:06:00 … … 00::'). sk(104100994,2,'vioxx%1:06:00::'). sk(104101232,1,' roll %1:06:00 … … 00::'). sk(104150668,1,'scrap%1:06:00::'). sk(104150860,1,' scrapbook %1:06:00 …
-
noun.idx (finlayson-gwc2014.zip)
… 2 @ ~ 2 05653131 02473293 scrap_iron n 0 1 @ 1 09024708 scrapbook n 1 1 … … ~ 1 04442159 sheet_of_glass n 0 3 @ ~ %s 1 02898187 sheet_of_ paper n 0 2 … … 1 1 @ 1 02630716 snap_pea n 0 1 @ 1 07507221 snap_ roll n 1 1 … studhorse n 1 1 @ 1 01694033 studio n 3 2 @ ~ 3 03142937 03143231 02067929 … … @ #p 2 02854399 02047571 totara n 0 2 @ #m 1 06646647 tote n 2 1 …
-
data.noun (edu.mit.mwe2011.zip)
… business" 02393264 06 n 01 carron_oil 0 001 @ 03055972 n 0000 | formerly used to treat burns 02393349 06 n 04 carryall 0 holdall 0 tote 0 tote _bag 0 001 @ … … 0000 | usually with paper casing 02394447 06 n … … n 0000 | a block of wood used to prevent the sliding or rolling of a heavy … … 1 001 @ 03359364 n 0000 | a snack bar in a film studio 02476046 06 n … … speech unintelligible during transmission and restoring it at reception 03285705 06 n 01 scrapbook 0 001 @ …
-
data.noun (finlayson-gwc2014.zip\CICWN-1.0.zip)
… to treat burns 02970408 06 n 04 carryall 0 holdall 0 tote 0 tote _bag 0 002 … … 0 cartouch 0 001 @ 02971691 n 0000 | a cartridge (usually with paper casing) 02971579 06 … … n 0000 | a block of wood used to prevent the sliding or rolling of a heavy … … 1 001 @ 04247736 n 0000 | a snack bar in a film studio 03076708 06 n … … scrap of paper"; "there was not a scrap left" 04150860 06 n 01 scrapbook 0 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… to treat burns 03137740 04 n 04 carryall 1 holdall 3 tote d tote _bag 6 002 … … a cartouch 5 001 @ 03139023 n 0000 | a cartridge (usually with paper casing) 03138911 37 … … n 0000 | a block of wood used to prevent the sliding or rolling of a heavy … … 5 001 @ 04497134 n 0000 | a snack bar in a film studio 03256500 81 n … … scrap of paper"; "there was not a scrap left" 04398158 72 n 01 scrapbook 8 001 @ …
-
Research and Advanced Technology for Digital Libraries
Condor-Maschine bei Izmir abgestürzt: Mutmasslich 16 Tote . The remainder of the paper is structured as follows: section 2 discusses the approach for computing alignments. 4-60 Mbps 1.5 Mbps (VHS, 352x240px) 5-6Mbps (b’cast, 1440x1152px) 7Mbps ( studio , 1920x1080px Scrapbook of motion image At the semantic level all messages are assumed to be committed and, hence, cannot be rolled back.
-
noun.dat (finlayson-gwc2014.zip)
… n 0000 | a flexible container with a single opening; "he stuffed his laundry into a large bag" 02098290 06 n 04 carryall 0 holdall 0 tote 0 tote _bag 0 001 @ … … sack 0 poke 0 paper _bag 0 carrier_bag 0 … … bedroll 0 002 @ 02141660 n 0000 ~ 03084835 n 0000 | bedding rolled up for carrying … … 1 001 @ 03091472 n 0000 | a snack bar in a film studio 02329807 06 n … … speech unintelligible during transmission and restoring it at reception 03033861 06 n 01 scrapbook 0 001 @ …
-
noun.artifact (finlayson-gwc2014.zip)
… designed specifically to carry something; "refrigerated carriers have revolutionized the grocery business") } { carron_oil, ointment,@ (an ointment formerly used to treat burns) } { carryall, holdall, [ tote, verb.contact:tote,+ ] tote _bag, bag,@ (a … … a cartridge (usually with paper casing)) } { car_train, train,@ … … wedge2, block,@ (a block of wood used to prevent the sliding or rolling of a heavy … … usually to military personnel)) } { commissary1, snack_bar,@ (a snack bar in a film studio ) } { commodity, trade_good, good … … jotted it on a scrap of paper"; "there was not a scrap left") } { scrapbook , album,@ (an …
Indicates content that may require registration and/or purchase.