Products/Services for Parabolic Cooling Towers
-
Cooling Towers - (235 companies)How to Select Cooling Towers Image Credit: DME Company, Baltimore Aircoil Company Cooling towers are heat removal devices for industrial processes. They are defined as any open water recirculation device that uses fans or natural draft to draw...TypeDesignSupply Voltage -
Tower Packing - (42 companies)Tower packing and tower fill materials are used in cooling towers to provide a high surface area for steam condensation without restricting air flow. Tower packing is a mass of inert, solid shapes. Within a cylindrical column, it provides a greater... -
Electronic Cooling Fans - (619 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
Parabolic Mirrors - (21 companies)Parabolic mirrors offer excellent correction of spherical aberration. Parabolic mirrors can either be on-axis or off-axis. On-axis parabolic mirrors produces collimated reflected light. Off-axis parabolic mirrors focus reflected light to a focal... -
Communication Tower Erection Services - (71 companies)Communication tower erection services build communication towers, set up satellite dishes and install related communications equipment. Communication tower erection services build communication towers, set up satellite dishes, and install related... -
Light Towers - (109 companies)Light Towers are portable lighting devices that are used to illuminate work areas. These products are commonly towable and provide their own power source. Light towers are portable lighting solutions containing an array of electric lamps affixed...
-
Towers, Masts, and Poles - (275 companies)Towers, masts and poles elevate, support and/or position personnel and equipment such as antennas, lighting, surveillance cameras or sensors, wind turbines, weather instruments, and power lines. Towers, masts, and poles are used to provide elevation...
-
Cooling Tunnels - (35 companies)Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
-
Dampers and Louvers - (302 companies)Dampers and louvers are used to control the flow of air in a process system or enclosed area. Dampers are usually motorized or manually-adjustable for flow control. Louvers are often fixed for a constant flow rate.
-
Refrigerants, Antifreezes, and Cooling Liquids - (211 companies)Primary refrigerants use a thermodynamic or adiabatic process (evaporation-condensation cycles) to remove heat and cool a region. Secondary refrigerants such as antifreeze liquids provide cooling solely through heat transfer. Refrigerants...
Product News
-
Vooner FloGard LLC
COOLING TOWERS WITH GRAVITY STRAINER COOLING TOWERS WITH GRAVITY STRAINER. Warmer ambient temperatures can cause your vacuum pump seal water temperature to rise significantly in recirculating systems producing a loss of pump capacity. These temperatures can reach as high as 125 oF in many applications. Adding a cooling tower can bring the seal water temperature down to 80-90 oF and improve vacuum pump performance by approximately 10-15%. A self-cleaning gravity strainer can be located ahead of the cooling tower to remove debris... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Avantier Inc.
Off-Axis Parabolic Mirrors . This integrated approach ensures tight tolerances and consistent performance across even the most demanding optical systems. Related Content. Reflective Optics. Case Study - Large OAP Mirrors. Optical Coatings. Enhancing Telescope Image Clarity with Parabolic Mirrors. Choosing Between Parabolic and Spherical Mirrors. Optical Design Services. Off-Axis Parabolic Mirrors. OAP Mirrors: Applications Across Industries. Precision Fabrication and Integration of Off-Axis Parabolic Mirrors... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Automationdirect.com
LED Signal Towers AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects. eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration... (read more) -
Clean Air Industries
Amtech Streamer Ambient Towers Amtech Streamer Ambient Towers by Clean Air Industries effectively capture and filter dust, smoke, and fumes from the surrounding air in your industrial workspace. Using eight high-efficiency cartridge filters, the system draws in contaminated air, removes harmful particulates, and returns clean, filtered air back into the facility. This process keeps climate-controlled air inside, minimizing energy loss and helping maintain cost efficiency. Featuring a 10 HP motor with 6000 CFM of airflow. (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Electri-Flex Company
Flexible Electrical Conduit in Cell Towers Electri-Flex Company offers a range of products ideal for telecommunications, including cell towers and security cameras. Flexible metal conduits accept standard liquidtight fittings. Products ideal for the Telecommunications market include: Type LA: UL / CSA listed, offering outstanding protection from wet, oily conditions and high mechanical strength, Jacketed Metallic Liquatite. Type NM: UL / CSA listed, offering excellent protection to wiring from abrasion, sunlight, mild acids, alkaline... (read more)Browse Electrical Conduit Datasheets for Electri-Flex Company -
Clean Air Industries
High-Performance Air Filtration Cleaning Towers Clean Air. Lower Costs. Zero Compromise. Clean Air Industries' Liberty Ambient Air Cleaning Tower - the smart, space-saving solution engineered to eliminate fugitive welding fumes, smoke, and dust, so your team can focus on what they do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Altech Corp.
IF Series LED Tower Lights for Clear Alerts Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable polycarbonate housing. Five-Color LED Module: One 55 mm unit can display white, red, blue, yellow, and green. Single-color 24V models are also available. Audible and Flashing Options: Available with flashing or continuous LED modes... (read more)Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
METCASE
Save Workstation Space With New Tower Enclosures! METCASE has launched TECHNOMET TX, an elegant new range of premium tower enclosures for tabletop electronic instrumentation. With a space-saving footprint to maximise workstation space, these smart new aluminum enclosures are ideal for test and measurement, industrial control, medical/wellness, peripheral devices and interfaces, communications and laboratory equipment. Like METCASE 's other TECHNOMET models, new TX has a modern, cohesive design with no visible fixing screws. Diecast front... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Osborne Industries, Inc.
pDCPD Provides Critical Update in Light Tower Line The light weight, impact resistance and aesthetic qualities of pDCPD made it the perfect choice for a new molded plastic enclosure - a recent collaboration between Osborne Industries, Inc. and Allmand Bros., Inc. The enclosure, manufactured by Osborne, a leader in pDCPD molding using Telene (R) DCPD resins, protects the Night-Lite PRO II, the newest edition of Holdrege, Nebraska-based Allmand 's light tower line. Durability and aesthetics were just two of the factors Allmand engineers had... (read more) -
Vortec
Welders Stay Cool with Vortec Cooling Respiratory equipment uses Vortec 's Cooling Tube. ArcOne manufactures and distributes personal protective equipment for industrial welders including auto-darkening welding helmets, safety glasses & goggles and respiratory protection products. The firm, founded in 1992, has developed a reputation for innovative technology through expert in-house design and engineering. Its technologically advanced products have made this Taunton, MA-based company a leader in providing high-quality products... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec
-
Experimental study on the effects of wind break walls on top of the
natural dry draft cooling towers
Farell also studied the upper elements installed on parabolic cooling towers on side pressure distribution.
-
A ubiquitous knowledgeable data representation model (UKRM) for three-dimensional geographic information systems (3D GIS)
In reality, many man-made features such as a circular plaza, a dome building, a parabolic cooling tower in a power plant etc., are perfectly described with theoretical functions.
-
CR4 - Blog Entry: Polar Ice: CR4 Newsletter Challenge (10/06/09)
Now, if the Earth government was ruled by Larry Niven, we ( meaning all of the unemployed masses, myself included), would be put to work constructing a GIGANTIC Venturi rocket nozzle, like a parabolic cooling tower , only BIG.
-
Multi-objective optimisation of remote community energy systems with consideration of noise disturbance
Simulations of the community are based on a superstructure in which organic Rankine cycle, diesel engine, photovoltaic and other technology options (heat storage, cogeneration engine, cooling tower , parabolic through,...) are included in the form of modules.
-
Galena Electric Power A Situational Analysis
Note the parabolic -shaped cooling tower in which water is sprayed to allow heat to be rejected to the ambient air.
-
Arctic Energy Technology Development Laboratory
Note the parabolic -shaped cooling tower in which water is sprayed to allow heat to be rejected to the ambient air.
-
A methodology to assess suitability of a site for small scale wet and dry CSP systems
solar resource assessment; system level simulations; concentrated solar power systems; organic Rankine cycle; make-up water; wet tower ; dry cooling ; parabolic trough collectors .
-
ANALYSIS OF THE EVAPORATIVE TOWERS COOLING SYSTEM OF A COAL-FIRED POWER PLANT
For the calculation of heat exchange in the cooling tower in this paper, parabolic de- pendence of the enthalpy of saturated air and temperatures is applied.
-
Modeling and Analysis of CSP Systems (Fact Sheet)
To save precious water resources while promoting clean solar power, NREL continues to investigate the best methods for integrating dry- cooling technologies into parabolic trough and power tower technologies.
-
Water Use in Parabolic Trough Power Plants: Summary Results from WorleyParsons' Analyses
The wet- cooled CSP range includes parabolic trough and power tower technologies.
Indicates content that may require registration and/or purchase.