-
Supplier: Laurel Electronics LLC
Description: cannot only be used to read meters remotely, but also to change setup parameters like setpoints. Conversion to form Modbus RTU to Modbus TCP is transparent so that an Ethernet application can use the Modbus RTU protocol. Laurel's LNET Ethernet board can be
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Softing Inc. Industrial Automation
Description: ACCON-NetLink-PRO compact enables simple and fast integration of SIMATIC S7-200/300/400 controllers into Ethernet networks. This enables programming, configuration, and SCADA applications such as STEP7, TIA Portal, WinCC or OPC Servers to access multiple automation devices robustly and
- Network Equipment: Gateway
-
Supplier: Laurel Electronics LLC
Description: Features Suitable for all 1/8 DIN Laureate DPMs, counters, timers & remote displays Connects host meter to a computer via USB 2.0 and to a bus with up to 31 Laureate instruments Includes USB Type-B connector to PC plus RJ11 jack to RS485 bus Selectable baud rates
- Connector: RJ-11
- Serial Protocol: RS485
- Network / Bus: USB
-
-
Supplier: Acromag, Inc.
Description: ±5V via DB25 port connection or ±10V DC Input 18 to 36V DC Power Modbus TCP/IP, 10/100 Base-T(X) These modules interface high-level analog input signals to an Ethernet control network. A high-performance design ensures reliable measurements and dependable operation. The DB25
- Analog Input Channels: 16 #
- Accuracy: 0.1 % FS
- Operating Temperature: -40 to 158 F
- Resolution: 16 bits
-
Supplier: RS Components, Ltd.
Description: The RCM4000 microprocessor core module is a powerful embedded Ethernet control device that has the intelligence and internet connectivity that allows your devices to be remotely monitored and controlled from anywhere in the world. Rabbit® 4000 microprocessor with Integrated
-
Supplier: Laurel Electronics LLC
Description: Meters to a Local Area Network (LAN) Up to 30 Laureate Digital Panel Meters and/or LT Transmitters can be configured for RS485 and daisy-chained to an LT Transmitter using Laurel’s High Speed Ethernet-to-RS485 converter board for seamless LAN integration.
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: ValueTronics International, Inc.
Description: modes Up to 10 units master/slave parallel control Dynamic synchronous control in static and dynamic loads User defined waveform (UDW) CZ mode for turn on capacitive load simulation External loading current simulation Auto frequency sweep up to 50 kHz Real time power supply load
- Load Bank Type: DC, Programmable
-
Supplier: AMETEK Programmable Power
Description: + RS-232C + Ethernet provides precise control Ethernet Control: LXI Class C compliant communication through an integrated web server Direct Relay Control: Control output and sense isolation relays, along with polarity relays. (Ethernet Option Only) Hardware Trigger:
- DC Output Current: 31 to 500 amps
- DC Output Power: 5,000.000000000001 to 30,000 watts
- AC Output Voltage: 60 to 160 volts
- AC Output Current: 31 to 500 amps
-
Supplier: ValueTronics International, Inc.
Description: at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in all applications. Voltage, current and power harmonics up to the 40th FFT analysis, vector diagram display, recorder function
-
Supplier: Microchip Technology, Inc.
Description: and single-wire half-duplex configuration ISO7816 I2C up to 3.4MHz SPI LIN master/slave RS485 SPI inter-byte space One two-channel Inter-IC Sound Interface (I2S) Parallel Capture Controller (PCC) Up to 14-bit parallel capture mode Peripheral Touch Controller (PTC) Up
- Clock Speed: 120 MHz
- Internal RAM Size: 256 KB
- Internal ROM Size: 1,024 KB
- Number of Timers: 12
-
Supplier: ValueTronics International, Inc.
Description: to specify the exact functionality required for their own unique application. Accurately display dynamic events on all phases at exactly the same point in time with simultaneous parallel acquisition of all phases. All inputs are galvanically isolated to avoid short circuits in
-
Supplier: Laurel Electronics LLC
Description: Features Includes dual RJ11 connectors for daisy chaining of meters without a hub Allows up to 247 meters to be addressed using the Modbus RTU protocol Allows up to 31 meters to be addressed using Laurel's Custom ASCII protocol Supports continuous data streaming with
- Connector: RJ-11, RJ-45
- Serial Protocol: RS485
-
Supplier: ValueTronics International, Inc.
Description: Temperature: Operating: 0 ºC to 50 ºC (32 ºF to 122 ºF); Storage: –40 ºC to 60 ºC (–40 ºF to 140ºF) Relative humidity: 0 % to 95 % (non-condensing) Vibration: < 1.5 g. at 10 Hz to 500 Hz (on three main axes) Mechanical shock: < 760 mm on six sides and eight
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: AMETEK Programmable Power
Description: products use switching power supplies, they tend to pull high repetitive peak currents. The SQ30 with a crest factor rating of 4.5 for example, can deliver up to 300 Amps of repetitive peak current (166 V AC range) per phase to handle three-phase loads. Refer to the
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
Find Suppliers by Category Top
Featured Products Top
-
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the IMC-553 empowers 10 Mbps Ethernet communications over existing fieldbus cables, reaching an impressive 1000m. Leveraging existing fieldbus wiring, it streamlines cabling, reduces costs, and extends Industrial Ethernet to novel sensor (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
supports the suite of IEEE 802.1Q time-sensitive networking bridging features required by the IEEE 60802 standard, providing quality of service (QoS) for latency-sensitive streams. The device also includes hardware capability to support parallel redundancy protocol (PRP) or high (read more)
Browse Network Equipment Datasheets for DigiKey -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
CR4 - Thread: Converters from Parallel to Ethernet or USB
Converters from Parallel to Ethernet or USB .
-
CR4 - Thread: Radar
Next in Forum: Converters from Parallel to Ethernet or USB .
-
CR4 - Thread: Punch lists for fiber optic cable installations
Previous in Forum: Converters from Parallel to Ethernet or USB .
-
Instantaneous-locking 8-channel arrayed 10 Gbps burst- mode optical packet receiver and 80 (8λ x 10) Gbps wide-colored optical packet transmitter
Finally, eight-segments are recombined into 10G- Ethernet frame by a parallel - to -serial converter again.
-
A Cross-layer Cognitive Radio Testbed for the Evaluation of Spectrum Sensing Receiver and Interference Analysis
H/W Interface • Ethernet • USB- to -IEEE488.2 Interface Converter • Parallel port .
-
New Products
The plotter has an integrated vector- to -raster converter and supports serial, parallel , and LAN interfaces, including Ethernet .
-
Precision Time Synchronization Using IEEE 1588 for Wireless Sensor Networks
the architecture of the PTP gateway, which consists of an Ethernet PHY, a fast Ethernet MAC(FMAC), a message translator, a parallel - to -serial converter , a Zigbee controller, a Zigbee PHY and a time-stamping unit.
-
Design of coal-mechanical online fault diagnosis based embedded system
… chip of 89C52 to link SJAlOOO constitutes two independent channel of CAN fieldbus, using a 8255 design programmable parallel interface similar to CPLD, 89C52 and S3C2410 achieve high- speed parallel communication, Ethernet controller chip of RTL8019AS, profibus converter chip of SPC3, dual …
-
Introduction to Embedded System Design Using Field Programmable Gate Arrays
… VGA port, a character LCD display, a PS/2 port, a push-button rotary encoder, a SPI analog to digital converter, a SPI digital to analog converter , a 10/100 Ethernet port, a 2-MB … … a 16-MB of parallel NOR flash and a …
-
Hardware-in-the-loop simulation for undersea vehicle applications
The interfaces used are standard Ethernet , the local VGA display operating in text mode, and commercial versions of an analog to digital converter card, a digital to analog converter card, and a parallel digital output card.
Indicates content that may require registration and/or purchase.