Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Banner Engineering Corp.
Description: Patent-pending, easy-to-use sensor is suited to many part assembly, pick-to-light, and error-proofing applications. One-piece self-contained sensor requires no controller. Sensor automatically operates in either diffuse or retroflective mode, depending on the application. Supply voltage is 12
- Operating Distance: 15.74804 to 78.7402 inch
- Operating Temperature: 32 to 122 F
- Features: DC Powered, Photoelectric Sensors
- Optical Technology Type: Diffuse, Polarized Retroreflective
-
Supplier: Accuris
Description: Electrical Installations of Buildings - Part 6: Verification - Initial Verification
-
Supplier: Accuris
Description: Verification of Cranking Motors Verification Part
-
-
Supplier: Accuris
Description: Low voltage electrical installations Part 6: Verification
-
Supplier: Accuris
Description: Low-voltage electrical installations - Part 6: Verification
-
Description: verification. The initial verification takes place upon completion of a new installation or completion of additions or of alterations to existing installations. Provides requirements for periodic verification of an electrical installation to determine, as far as reasonably
-
Description: Every installation shall, during erection and/or on completion before being put into service by the user, be visually inspected and tested to verify, as far as practicable, that the requirements of this standard have been met.
-
Description: IEC 60364-6:2016 provides requirements for initial and periodic verification of an electrical installation. This second edition cancels and replaces the first edition published in 2006 and constitutes a technical revision. The contents of the corrigendum of September 2017 have been included
-
Supplier: CSA Group
Description: IEC 60364-6:2016 provides requirements for initial and periodic verification of an electrical installation. This second edition cancels and replaces the first edition published in 2006 and constitutes a technical revision. The contents of the corrigendum of September 2017 have been included
-
Description: Lays down requirements for the verification, by inspection and testing, of the compliance of the installation with the relevant requirements of other parts of IEC 60364. Criteria for testing are given and tests described. This part is concerned only with new installations; it is
-
Supplier: Banner Engineering Corp.
Description: More cost-effective coverage with the highest reliability Opto-mechanical alignment with bright red emitter beams allows for easy setup Easy installation with no assembly required Can mount directly to racking profile vertically or horizontally Rugged, all-metal compact housing for high durability
- Response Time: 150 milliseconds
- Operating Temperature: 32 to 122 F
-
Supplier: CSA Group
Description: measurement of the critical parts of the machine to ensure that it meets the requirements of this part of ISO 148. Instruments used for the verification and calibration are traceable to national or international standards. b) The indirect method, which is dynamic in nature, uses
-
Supplier: CSA Group
Description: ISO 4545-2:2017 specifies the method of verification and calibration of testing machines for determining Knoop hardness for metallic materials in accordance with ISO 4545‑1. A direct method of verification and calibration is specified for the testing machine, indenter, and the diagonal
-
Description: reference machines. Specifications for the verification of reference machines are found in ISO 148-3. ISO 148-2:2008 describes two methods of verification: a direct method and an indirect method.
-
Description: ISO 6507-2:2005 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1.
-
Supplier: CSA Group
Description: ISO 6507-2:2018 specifies a method of verification and calibration of testing machines and diagonal measuring system for determining Vickers hardness in accordance with ISO 6507‑1. A direct method of verification and calibration is specified for the testing machine, indenter and the
-
Description: ISO 6506-2:2005 specifies a method of verification and calibration of testing machines used for determining Brinell hardness in accordance with ISO 6506-1. ISO 6506-2:2005 specifies a direct method for checking the main functions of machine operation and an indirect method suitable for the
-
Supplier: Ericsson, Inc.
Description: automated verification tools, we can also accelerate the testing process. Our offering includes: Device and audit benchmarking Device and application consulting Conformance testing Mobile network infrastructure in your R&D labs Lab testing Machine-to-machine (M2M) solution verification
-
Description: ISO/IEC TR 14143-3:2003 establishes a framework for verifying the statements of an FSM Method and/or for conducting tests requested by the verification sponsor, relative to the following performance properties: repeatability and reproducibility; accuracy; convertibility; discrimination
-
Supplier: SAE International
Description: This set of criteria is to be utilized by accredited Certification Bodies (CBs) to establish compliance, and grant certification to AS5553, Aerospace Standard; Counterfeit Electronic Parts; Avoidance, Detection, Mitigation, and Disposition.
-
Supplier: SAE International
Description: This standard outlines test methods and practices which can detect embrittlement of steel parts. It is a process control or referee verification test. The risk of embrittlement of steel is minimized by using best practices in the finishing/coating process. One such practice is
-
Supplier: Cognex Corporation
Description: Barcode verification is the process of grading the quality of barcodes. Barcode verifiers capture images and generate reports to demonstrate compliance to parameters within industry standardization guidelines. The DataMan 8072 series barcode verifier is packed with powerful lighting options,
- Symbologies: Data Matrix (Data Code), Other Symbology, QR Code
- Features: Ruggedized
-
Supplier: Vaisala
Description: later analytical work. An accurate, fast verification analysis will help you get the rest of your wind measurement campaign started more quickly and provide additional confidence in your wind resource assessment. As part of wind measurement campaigns, a remote sensing system is often
-
Supplier: Siemens EDA
Description: Early Integration and Test Mentor's qualifiable AeroQ network verification tool assists in the design, analysis, verification, and implementation of multi-protocol avionic networks. AeroQ supports DO-178C certification (compliant with the DO-330 standard). It provides automatic
-
Supplier: ASME Standards and Certification
Description: is cross cutting and serves an audience of engineers and scientists. We encourage authors of papers that describe discipline specific models and experiments to consider formulating their papers in two parts, the discipline specific part to be published in their home journals and the
-
Supplier: ASME
Description: is cross cutting and serves an audience of engineers and scientists. We encourage authors of papers that describe discipline specific models and experiments to consider formulating their papers in two parts, the discipline specific part to be published in their home journals and the
-
Description: imaging. In those cases, software correctness is of paramount importance as there's little room for error. Software verification is one of the tools available to attain such goals. Verification is a well known and widely studied subfield of computer science and computational science
-
Supplier: PTC/Creo
Description: conducted is an essential, but potentially expensive proposition. Creo Elements/Pro Computer-Aided Verification delivers a straightforward, economical answer. It allows digital inspections of machined parts and assemblies for quality assurance purposes and supports both CMM machines
-
Supplier: Cognex Corporation
Description: The DataMan 475VS series offers robust grading algorithms, diagnostic tools, and reporting options for offline barcode verification. The adjustable stand and built-in software focusing feature provide users with an easy, fast, and accurate way to present labels and parts. Easily focus
- Maximum Depth of Scan Field: 0.00787402 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, Other Symbology, QR Code, UPC
-
Supplier: TruPosition
Description: are observed, simply reset zero on the measurement instrument. Shipped with CE125-95 NIST traceable certification documents. Note: The CE125-95 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 95.0 mm part / surface offsets.
- Gage / Instrument Type: Gage Block / Master
- Features: NIST Traceability, Other
-
Supplier: TruPosition
Description: are observed, simply reset zero on the measurement instrument. Shipped with CE125-65 NIST traceable certification documents. Note: The CE125-65 Verification Master checks 3rd Axis Probes with 1.25” dia shafts and 65.0 mm part / surface offsets.
- Gage / Instrument Type: Gage Block / Master
- Features: NIST Traceability, Other
-
Supplier: TruPosition
Description: are observed, simply reset zero on the measurement instrument. Shipped with CE100-80 NIST traceable certification documents. Note: The CE100-80 Verification Master checks 3rd Axis Probes with 1.00” dia shafts and 80.0 mm part / surface offsets.
- Gage / Instrument Type: Gage Block / Master
- Features: NIST Traceability, Other
-
Supplier: Cognex Corporation
Description: Cognex barcode verification technology ensures the readability and compliance of 1D and 2D barcodes to industry standardization guidelines. Today most companies spot check codes one at a time using an offline, operator-based verifier which can be slow and cumbersome. The DataMan 475V series
- Maximum Depth of Scan Field: 0.05905515 to 0.1181103 inch
- Symbologies: Codabar, Code 128, Code 39, Data Matrix (Data Code), EAN, QR Code, UPC
-
Supplier: SAE International
Description: This document is intended for use during audits to the requirements of AS5553C. It may be used by all contracting organizations that procure EEE parts, whether such parts are procured directly or integrated into electronic assemblies or equipment as guidance for evaluating compliance
-
Description: interoperable biometrics-based identity document is required, but the main focus is on the use of biometrics on a Seafarers' Identity Document (SID). This part of ISO/IEC 24713 notes that ILO Convention No. 185 already provides the overarching policy guidance on biometric verification
Find Suppliers by Category Top
Featured Products Top
-
methodology and best practice. The IEC, through IECQ, the IEC Quality Assessment System is providing an independent verification service. This service, which covers net zero (based on ISO 14067), circular economy and hazardous substances use, is available to most industry sectors and for many products and devices which cater to homes, offices, manufacturing, communication and more. (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
agreed methodology and best practice. The IEC, through IECQ, the IEC Quality Assessment System is providing an independent verification service. This service, which covers net zero (based on ISO 14067), circular economy and hazardous substances use, is available to most industry sectors and for many products and devices which cater to homes, offices, manufacturing, communication and more. (read more)
Browse Datasheets for IEC - International Electrotechnical Commission -
inserts clips to a verified depth. Built to do away with tedious hand placement, the VIM-600 clip insertion system is suitable for use in cobot, cartesian, and 6-axis robot integrations. A wide variety of standard engineered designs are available to automatically feed and install an (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Myron L ORP Calibration & Verification Solutions are specifically formulated for PT3 and PTBT3 calibration (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
work with you to design a custom immersion test program if your application or specification demands something specialized. - - - - - Benefits to You Verified sealing performance: You receive quantitative data showing water (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
AGC Inc., a world-leading manufacturer of glass, chemicals and other high-tech materials, announces that it has completed a third-party verification based on UL 2809 in May 2026 for the fluorine raw materials used in AFLAS® FFKM. The third (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
horizontally, vertically, or multiple angles at high insertion rates. Punch position sensors provide PLC feedback for home, staging OK, and insertion depth verification ensuring cycle consistency. Visumatic tooling (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
feedback for home, staging OK, and insertion depth verification ensuring cycle consistency. Visumatic tooling tips are custom engineered to interface with towers and component surface details allowing maximum assembly efficiency and accuracy (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
For engineering buyers and specifiers sourcing dry-type transformers for North American projects, a supplier's certificate image alone is not sufficient evidence of valid UL & cUL compliance. Certification records must be verified through UL's official Product iQ database to confirm the (read more)
Browse Three Phase Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
an A-pillar wiring harness guide. There were two sizes, an M6 x 20mm and an M8 x 20mm pin, each with a discrete location requirement. Operators were strained ergonomically handling and pushing the pins through the material. Part quality became an issue due to incorrect pin sizes (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Benefits of Digital Verification and FlareCare
Panametrics' Senior System Engineer, Yufeng Huang, explains the benefits of digitally verifying flare meters.
-
Bode Box Verification Test
The Bode Box test is performed to verify that the injection transformer is working correctly using a Venable Frequency Response Analyzer FRA. It is basically a transfer function measurement that verifies that the 10:1 step down ratio and frequency bandwidth of the transformer is correct. Any
-
Verification of Glue Placement
The UVX luminescence sensor verifies the placement of glue on various packaging materials in a high-speed process to improve quality and throughput while maintaining packaging integrity.
-
An Explanation of Fail Verification
Fail Verification is a system used to confirm that an electrical safety tester is functioning properly and will detect failures in the Device Under Test (DUT). There may be more familiarity with the "external verification box," which has been available on the market for many years. While
-
Hardware Verification with C++: A Practitioner's Handbook
Hardware Verification with C++: A Practitioner's Handbook. Authored by two verification engineers, this handbook goes beyond hype and theoretical discussions to offer a four-part tour of how to perform object-oriented techniques.
-
Verifying Temperatures on an Appliance Testing Wall
The datataker provided a solution for an appliance testing wall demanding a high analog input count to verify temperatures of stoves, dishwashers and more.
-
Cryptographic Security Architecture: Design and Verification
Cryptographic Security Architecture: Design and Verification. Presenting a design for a portable, flexible high-security cryptographic architecture, this text unveils an alternative means of building a trustworthy system based on concepts from established software engineering principles
-
CASE STUDY: Nuclear Warhead Verification
Making trusted measurements on nuclear warheads to confirm their authenticity without revealing design information remains one of the major challenges for nuclear verification.
More Information Top
-
Bodies and their parts
Several accounts of mental representations of bodies were addressed in body part verification tasks.
-
PLTL Partitioned Model Checking for Reactive Systems under Fairness
Assumptions
Section 5 studies the extension of the partitioned verification principles to fair transition systems.
-
Federal Register > Tuesday, April 9, 2002 > [67 FR 17027] National Stolen Passenger Motor Vehicle Information System Regulations
This proposed rule takes into account the necessity of a parts verification process that ensures that any covered major part with a VIN different from the master VIN is checked against the System based on its unique VIN and not the master …
-
Design and Verification of Microprocessor Systems for High-Assurance Applications
2004) A summary of intrinsic partitioning verifica- tion .
-
Semiconductor Modeling
Non-statistical models lack the flexibility to allow a complete model-to- part verification .
-
Federal Register > Wednesday, January 16, 2013 > [78 FR 3646] Current Good Manufacturing Practice and Hazard Analysis and Risk-Based Preventive Controls for Hu...
Proposed § 117.150(d) would implement section 418(f)(4) of the FD&C Act, which requires in relevant part verification by "appropriate means" that the preventive controls "are effectively and significantly minimizing or preventing the occurrence of identified hazards." .
-
FME 2001: Formal Methods for Increasing Software Productivity
The PISH approach for partitioning verification comprises two main phases: splitting and joining.
-
Formal Methods and Software Engineering
Greve, D., Richards, R., Wilding, M.: A Summary of Intrinsic Partitioning Verification .
Indicates content that may require registration and/or purchase.