-
Supplier: ToneCooling Technology Co., Ltd
Description: brazing process guarantees zero leakage. Liquid cooling solution for compact server case. 1. Thermosiphon Technology: • Passive Heat Exchange: Utilizes natural convection to circulate coolant without the need for a mechanical pump • Dual-Phase Cooling: Employs a two-phase
- Device: Liquid Cooler/Cold Plate
-
Supplier: Global American, Inc.
Description: Audio. The BluStar FS-8150 provides a high reliability rugged case not only for great protection from EMI, cold and heat, but also serves as an integrated passive cooling design for quiet and fanless operation for applications such as Digital Signage.
- RAM: 16 GB
- Processor: Intel®
- Operating System: Microsoft®
-
Supplier: Global American, Inc.
Description: 1x GbE LAN, 1x mSATA, 1x eSATA/USB. The BluStar FS-8131 provides a highly reliable rugged case not only for great protection from EMI, cold and heat, but also integrated with a passive cooling design for quiet fanless operation in any application such as Transportation,
- RAM: 2 GB
- Processor: Intel®
- Operating System: Microsoft®
-
-
Supplier: Global American, Inc.
Description: with a passive cooling design for quiet fanless operations that is well suited to a wide range of industrial applications such as Digital Signage, Gaming, Transportation, Surveillance, and Thin Servers.
- RAM: 16 GB
- Processor: Intel®
- Operating System: Microsoft®
Find Suppliers by Category Top
Featured Products Top
-
Heatsink top cover case exclusively for use with the Raspberry Pi 4 Model B. Equipped with highly efficient heatsink top cover. Constructed using diecast aluminium for strength and rigidity. (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
sensor to deliver incredible resolution and frame rate - 23 x 29 cm large active area - Passive cooling - Flexible Gd2O2S (GadOx) or CSI (Cesium Iodide) scintillator options for diverse resolution and sensitivity (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
, and auto-recover protections including >110% overload protection, over voltage protection (OVP), and over temperature protection (OTP). It is convection cooled, designed with IP20 double insulation, housed in a PC-110(+)UL94V-0 flame retardant case with a compact 91×53x60mm form factor and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
operation. For output voltage monitoring, a front panel LED indicator and a DC OK relay contact are available. Remote on/off is possible using a closed relay contact or <4V input. All units are enclosed in a compact, rugged metal case measuring 55mm wide, 129mm high and 138.2mm deep (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
potentiometers or an analog 0-5Vdc voltage. Up to eight units can be connected in parallel for higher power and internal ORing FETs allow redundant operation. The 92% efficient unit can operate at full load in ambient temperatures of up to 50oC, and deliver up to 55% load at 70oC. Cooling is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
and output powers from 300W to 1200W. A further subset of option modules provides an AC Fail signal, standby voltages (up to 12V 2A), global remote on/off and PMBus™ communications. Overall case dimensions for the QM5 are 127 x 63.3 x 270mm (W x H x D). The QM5 will operate in ambient (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
parts operate convection cooled at full load from -40 to +85°C. All voltage combinations are available with terminations for either surface-mount or through-hole placement. Applications include data and tele-communications, test, measurement, process control, broadcast and battery powered equipment (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Effects of different cooling principles on thermal sensation and physiological responses - DTU Orbit
Ten male subjects (age: 20-29) were exposed to six different cases : (1) PC -C-M; passive cooling through mixing ventilation, (2) AC-C-M; active cooling through convection by mixing ventilation, (3) AC-C-D; active cooling through convection by displacement…
-
Effects of different cooling principles on thermal sensation and physiological responses - DTU Orbit
Ten male subjects (age: 20-29) were exposed to six different cases : (1) PC -C-M; passive cooling through mixing ventilation, (2) AC-C-M; active cooling through convection by mixing ventilation, (3) AC-C-D; active cooling through convection by displacement…
-
Help needed (General gaming pc etc.) - Techist - All Things Tech
As you can see, almost all parts are passive and mostly have no fans, the case itself will have 2-3 fans to cool , but everything else is just passive , so my goal is also … noise coming out of this pc .
-
Computer Systems
Practical cooling alternatives include passive techniques that distribute the heat generated by the electronics to the device’s case and active cooling using fans. .... in the amount of heat that can be re- moved successfully—the Microsoft tablet PC , for example, dissipates…
-
The Mathe-practice-book
Such coolers find not only in the PC use. .... With the development ever more efficient LEDs as light sources, the dissemination of a further type of electronic components that a passive cooling is also needed, that is also achieved in many cases through a cooling body with ribs increases.
-
A Novel Approach for Cooling Electronics Using a Combined Heat Pipe and
Thermoelectric Module
For the case of a desktop PC , heat is generated at a rate about 50-100 W at temperatures of 80-90°C[1]. .... Passive cooling systems such as heat pipe cooling systems are still being used because they are easy to construct and are of low cost.
-
MOBILE COLD START-MEASUREMENTS FOR JUDGMENT OF THE INJECTING TIMING
The cold start measurements can be read out thus quickly with the PC . .... The measuring system-hardware manages without fans - cooling takes place passively over the that simultaneously serve cooling ribs integrated in the housing side as transport handles.
-
Assembly in the power electronics for global markets
The superposition of the currents of partial transducers lists then not only for a drastic reduction of the current ripples and therewith the load of the passive components before and behind connecting … frequency of the ripple - in case of n partial transducers .... So, of no negative effects an increase of the effective frequency to cooling effort and efficiency succeeds. .... This also under name like "multi-phase" or "Interleaved Converter" be-kannteKonzeptfand zunächstin extend voltage converters for supply of the processor on PC of motherboards (point-of-load transducer) the dissemination, it enjoys in letzterZeitaberauch in higher Leistungsbereichenimmergrösserer vogue.
-
BIM Design: Realising the Creative Potential of Building Information Modelling
…JAMA) 79 John Sisk & Son 107, 111 Johnson, Steven: Future Perfect: The Case for Progress in … 30, 33 orienting (a three-dimensional rotational technique) 155 Overby, Michael 167, 171, 173 Paramarine™ naval architectural analysis 182 parametric bulk simulation 185, 187, 187 parametric constraints 95 parametric design 70 Paris, France: Phare Tower 75 passive cooling 135, 178 patches 152 … 155 Reiser, Jesse 122, 160, 163, 167, 171, 177 Reiser + Umemoto, RUR Architecture PC Kaohsiung Port Terminal…
-
Techist - All Things Tech - Which case keeps cooler?
The aluminium of a PC case may get warmer then room temp, but that is due to CONVECTION... not CONDUCTION. .... ( PASSIVE COOLING ) that would be conduction.
Indicates content that may require registration and/or purchase.