Products/Services for Pathway Bellows Expansion Joints

  • Flexible Expansion Joints-Image
    Flexible Expansion Joints - (444 companies)
    ...a bellows-style construction. Convolutions permit misalignment, movement or isolation of the components that are joined together. Elastomer/fabric expansion joints are made of elastomeric material or fabric. They provide flexibility. Pipe expansion...
  • Accordion Bellows and Protective Boots-Image
    Accordion Bellows and Protective Boots - (145 companies)
    ...fasteners for easy installation and removal. Applications. There are many applications for accordion bellows and protective boots. For example, some round bellows are designed for use as expansion joints to allow movement due to service load, shock...
  • Metal Bellows-Image
    Metal Bellows - (156 companies)
    ...vacuum application to very high vacuum. Standards. BS EN 14917 - Metal bellows expansion joints for pressure applications. Image Credits: Senior Aerospace Metal Bellows | Technetics Group...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  • Caulk, Grout, and Joint Compounds-Image
    Caulk, Grout, and Joint Compounds - (392 companies)
    Caulk, grout and joint compounds are used to fill joints, level surfaces and seal or repair cracks. Caulk, grout and joint compounds are used to fill joints, level surfaces, and seal or repair cracks. There are two basic types of products: leveling...
  •  
    Swivel Joints - (121 companies)
    Swivel joints are used in fluid and pneumatic systems that require torsional rotation between flow lines. They provide 360-degree rotation in 1, 2 or 3 planes and are usually made of forged materials. Some swivel joints use ball bearing raceways...
  •  
    Ball Joints - (34 companies)
    Ball joints are flexible joints consisting of a ball with a protruding stud that has been captured inside an outer housing. They allow simultaneous limited motion in all directions, including rotation as well as angular. Ball joints are flexible...
  •  
    Pup Joints - (33 companies)
    Pup joints are non-standard lengths of piping used to adjust the height of full length tubing, drill pipe, line pipe, or casing strings. Strings of pipe are assembled with standard length tubular goods that are typically 31 feet in length...
  •  
    Constant Velocity Joints (CV Joints) - (18 companies)
    Constant velocity (CV) joints are mechanical power transmission components that provide rotational power at various angles. They provide the same output velocity in relation to the input velocity, independent of the angle they are operated...
  •  
    Waveguide Rotary Joints - (17 companies)
    Waveguide rotary joints (WRJ) are waveguide components used to transmit microwave energy from stationary lines to rotating lines. They are also known as rotating couplers and RF rotary joints. Waveguide rotary joints are made of two waveguide...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Precision Polymer Engineering Ltd.