Products/Services for Pawl Ratchet Catalog

  • Ratchets and Pawls-Image
    Ratchets and Pawls - (31 companies)
    Ratchets and pawls are mechanical gearing used to transmit intermittent rotary motion. They permit a shaft to rotate in one direction, but not in the opposite one. Ratchets and pawls are mechanical assemblies that are used to transmit intermittent...
    English Units
    Metric Units
    Ratchet Material
  • Gears-Image
    Gears - (696 companies)
    Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    ...failure. Ratchet Jacks. Ratchet jacks use the ratchet and pawl mechanism that cause a rotary gear to move up or down a linear track. The ratchet pawls keep the gear from slipping back down under load and causing the jack to fail. The old traditional...
  • Latches-Image
    Latches - (267 companies)
    Latches are mechanical components that hold a door, drawer, or cabinet closed. Typically, latches do not lock; however, some latches provide locking features.
  • Torque Limiters and Slip Clutches-Image
    Torque Limiters and Slip Clutches - (183 companies)
    ...engagement. Roller detent systems use rollers, held in place by springs, which wedge between inner and outer races to engage clutch. Pawl detent clutch slip mechanisms are those in which, upon overload, a pawl overcomes spring or air pressure...
  •  
    Universal Joints - (158 companies)
    The gears included in this family are: Bevel. Herringbone. Worm. Helical. Hypoid. Miter. Spur and strait tooth. Gear stocks and blanks. Belts and belt pulleys. Sprockets. Ratchets and pawls. All of these gears are available in both English and metric...
  •  
    Tie Down Straps - (153 companies)
    Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
  •  
    Push-in Rivets - (30 companies)
    Push-in rivets are cylindrical, headed, usually plastic fasteners that are pushed or pressed into place to secure two or more items together.
  •  
    Wrenches - (482 companies)
    ...and ratcheting soft grip handle wrenches. High-polish chrome wrenches are easier to clean than matte-finish wrenches. Manufacturers may offer storage trays or pouches for easy storage and organization. Typically, some companies provide a lifetime warranty...
  •  
    Pneumatic Clutches - (102 companies)
    ...or overrunning devices. Ball detent pneumatic clutches feature a slip mechanism in which, upon overload, seated balls are dislodged and overcome springs or air pressure engagement. Similarly, pawl clutches overcome spring or air pressure engagement and rotate...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • The Machines of Leonardo da Vinci and Franz Reuleaux
    329 III.11b Ratchet and Pawl Mechanism: Reuleaux–Voigt Catalog , Model N-17 (Cornell Collection of Kinematic Mechanisms). .
  • D805 Metric Master Catalog: Spur Gears, Anti-backlash Gears and Many More - SDP/SI
    Gear Blanks, Ratchets and Pawls . Stock Drive Products/Sterling Instrument is proud to introduce the new D805 Metric Catalog , a completely easy-to …
  • Analytical bulletin of the Committee of Coordination of the Telecommunications of the French Union
    Ber-nier & Cie, 26 bis, street Planchat Paris 20 e (without date), 62 p., nombr, fig. --Catalogue … of jacks; fuse holders; adjustable capacitors " have air; galettc of switching el, lockings ; relay 61ectro-magn61iques …
  • Roloff / Matek machine elements
    … 89 adhesive operation 92 clamping body free wheel 450 clamping force 236, 239 clamping length 196 clamping roller free wheel 449 clamping compound 400 -, calculation 400 -, shapes 400 pawl free wheel 449 Klöpperboden … … construction principle 15 construction catalog 11 construction characteristic value … … vessel) 172 ball screw drive 513 ball valve 631 ball sleeve 511 ball ratchet 447 ball welding …
  • Roloff / Matek machine elements
    … 89 adhesive operation 92 clamping body free wheel 450 clamping force 236, 239 clamping length 196 clamping roller free wheel 449 clamping compound 400 -, calculation 400 -, shapes 400 pawl free wheel 449 Klöpperboden … … construction principle 15 construction catalog 11 construction characteristic value … … vessel) 172 ball sleeve 511 ball screw drives 511 ball valve 635 ball ratchet 447 ball welding …
  • Grainger.com
    Catalog Page # 1104 • Pawl and RatchetPawl and Ratchet .
  • https://www.sdp-si.com/ss/pdf/78001168.pdf
    Catalog Number 60° Ratchets & Pawls .
  • Machine Design Databook, Second Edition > PREFACE
    … self-aligning, angular-contact and thrust, ball and roller bearings from different manufacturers catalogues like FAG, SKF … In Chapter 24, formulas and data for the design of crankshafts, curved beams, connecting and coupling rods, piston and piston rings, friction gearing, pawl and ratchet mechanisms, Geneva mechanisms, universal joints, speed reduction gears, variable speed drives, mechanics of vehicles, and unsymmetrical …
  • CR4 - Thread: Latching Relays.... revisited.
    It's accomplished with internal IC microcontrol, (like the Magnecraft 711) or it's done with a heart shaped cam (like tycos' version) or it's done with ratchets and pawls (like omrons' version). I've still seen these multi poled boat anchors in surplus catalogs .
  • Grainger.com
    Catalog Page # 1319 • Cable Puller, 2-5/8 ft., Breaking Strength 5000 lb., Length 26 In., Width 2.375 In., Forged Hook Type, Silver, Heavy Duty Double Ratchet and Pawl , Non-Slip Rubber Grip Handle, Includes Drop Forged Hooks, Heavy Duty Ratchet and Pawl .