Products/Services for Pc100 Bxcel Ht1543 Mother Boards
-
Computer Motherboards - (295 companies)Computer motherboards are printed circuit boards (PCBs) that house basic computer circuitry and vital components. They are devices into which other computer boards or cards are plugged. Computer motherboards manage all...Processor / CPU TypeProcessor SocketChipset Type -
Cement Boards - (16 companies)Cement boards are combinations of cement, glass, aggregate, and fiber reinforcements that are formed into sheets and used as tile backing boards, and to build wall or floors. Cement boards are combinations of cement, glass, aggregate, and fiber...
-
Relay Boards - (75 companies)Relay boards are computer boards with an array of relays and switches. They have input and output terminals and are designed to control the voltage supply. Relay boards provide independently programmable, real-time control for each of several... -
Multibus Boards - (4 companies)Multibus boards are backplane crate systems that are designed to hold modules They are similar to computer automated measurement and control (CAMC) and network interface module (NIM) systems. Multibus boards are backplane crate systems... -
DSP Boards - (97 companies)Digital signal processor (DSP) computer boards are central to the implementation of high-performance industrial systems. They collect and process digital data from many sources, and distribute the results to other elements of the system. DSP boards... -
Carrier Cards and Carrier Boards - (71 companies)Carrier cards and carrier boards are slotted so that other modules can be plugged into them. Carrier boards may be "slaves " (non-intelligent) or "intelligent. " Carrier cards and carrier boards have slots for other modules. Intelligent carrier...
-
Counter and Timer Boards - (65 companies)Counter and timer boards are computer cards that perform digital counting and/or timing functions. Counter and timer boards are programmable computer cards that perform digital counting and/or timing functions. Applications. Typically, they plug...
-
Data Acquisition Computer Boards - (158 companies)Data acquisition computer boards are self-contained printed circuit boards that typically plug into the backplane, motherboard, or otherwise interface directly with the computer bus. Data acquisition computer boards, also known as DAQ cards...
-
Electronic Development Boards - (774 companies)Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules. They are used to evaluate programs for embedded devices such as controllers, point-of-sale (POS) terminals...
-
GPIB Controllers and GPIB Interface Boards - (128 companies)GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks. GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks...
Product News
-
DigiKey
NXP FRDM Development Boards MCX FRDM Development Boards are low-cost and scalable boards for rapid prototyping using NXP 's MCUXpresso Developer Experience. (read more)Browse Electronic Development Boards Datasheets for DigiKey -
AGC Chemicals Americas, Inc.
Fluoropolymer Coatings on Circuit Boards the power of our devices, the electronics that operate them are vulnerable to temperature changes, dust, moisture, and chemicals. This vulnerability is why manufacturers rely on fluoroproducts. Here 's a quick look at how these advanced fluoroproducts ensure optimal performance. Fluoropolymer Coatings on Circuit Boards. As cellular network technology advances, printed circuit boards face higher performance and quality demands. AGC 's Fluon+ TM EA-2000 functionalized perfluoro resin coats... (read more)Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
Dymax
Protect Your Printed Circuit Boards Shadowed areas and complex geometries can impact performance in electronics manufacturing applications. Explore how Dymax conformal coatings help protect criticical PCBs and assemblies. ?? Download the infographic: Dymax Conformal Coatings (read more)Browse Conformal Coatings Datasheets for Dymax -
PennEngineering®
Fasteners for Mounting to Printed Circuit Boards FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS. Captive Screws, Broaching - PFK. Captive Screws, Surface Mount - SMTPR, PSHP. Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW. Nuts, Broaching - KF2, KFS2. Nuts And Spacers/Standoffs, Surface Mount - SMTSO. microPEM® Nuts/Standoffs, Surface Mount - SMTSO. Standoffs, Broaching - KFE, KFSE. Standoffs, SNAPTOP® - KSSB. Standoffs, Flare Mount - KFB3. Studs, Broaching - KFH. Nuts, R'ANGLE® - SMTRA (read more)Browse Captive Fasteners Datasheets for PennEngineering® -
Finder S.p.A. con unico socio
Miniature relay for printed circuit boards Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting. Pin length 5.3 mm for plug-in relays. DC coil (650 mW or 500 mW). Variant with cadmium-free contacts. 8 mm, 6 kV (1.2/50 us) insulation between coil and contacts. Compliance with glow wire test according to EN 60335-1. For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
PennEngineering®
PEM® SMTSK™ Standoffs for Printed Circuit Boards New PEM (R) SMTSK TM unthreaded standoffs from PennEngineering (R) permanently surface mount on printed circuit boards to enable quick attachment and removal of stacked components without requiring screws or tools. Their unique barrel design allows for a stacked board or panel to be slipped easily into place and then detached by simply sliding the component sideways and lifting it off. These standoffs will effectively serve to attach and space components either horizontally or vertically using... (read more)Browse Posts, Spacers, and Standoffs Datasheets for PennEngineering® -
BlockMaster Electronics, Inc.
We've got 100+ Amps on PC Boards! BlockMaster Electronic 's High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
Keystone Electronics Corp.
New Surface Mount Threaded Standoffs for PC Boards Keystone Electronics has introduced a new product line to its diverse selection of standoffs and spacers. These new threaded standoffs are specifically designed and packaged to be used on PC Boards in the same manner as other surface mount components. As a surface mount product, these standoffs can be added to the board using the same SMT equipment used to populate the board, reducing scrap and handling time while minimizing damage to a PCB that may occur while using traditional mounting... (read more)Browse Posts, Spacers, and Standoffs Datasheets for Keystone Electronics Corp. -
Finder S.p.A. con unico socio
Miniature PCB/plug-in for printed circuit boards Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting. Pin length 5.3 mm for plug-in relays. DC coil (650 mW or 500 mW). Variant with cadmium-free contacts. 8 mm, 6 kV (1.2/50 us) insulation between coil and contacts. Compliance with glow wire test according to EN 60335-1. For use with 95 Series sockets with push-in, screw or spring terminals for mounting on 35 mm rail (EN... (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
General Plastics Manufacturing Co.
TOOLING BOARDS LEADS TO BETTER BOWLS AT LOWER COST GENERAL PLASTICS ' TOOLING BOARDS AND MACHINING SERVICES HELP POOL FEATURE MANUFACTURER MAKE A BIG SPLASH. VERSATILITY, DURABILITY AND MACHINABILITY OF FR-4515 TOOLING BOARDS LEADS TO LIGHTER, STRONGER, BETTER BOWLS AT LOWER COST. The Application: Pebble Technology International (R) (PTI), known as The World 's Most Trusted Pool Finishes TM, has been the originator and leading provider of pebble aggregate surfaces for swimming pools for about 30 years, attracting customers who want to mimic... (read more)