Products & Services

See also: Categories | Featured Products | More Information
  • Description: INJECTION MOLDING SERVICES · Machine capacity range 90 to 800 tonnes · Injection Molding · Insert Molding · Overmolding · Rubber and Elastomer Molding Services · Plastic Injection Mold Design and Tooling · Die Casting Mold Design and Tooling · Rapid

    • Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
    • Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
    • Features: East Asia / Pacific Only
    • Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding

  • Supplier: Boyd

    Description: performance or help meet cost saving objectives. Solutions Rubber injection molding, plastic injection molding, compression and transfer molding Vacuum molding & forming Metal insert over-molding combining metal connectors, bolts and attachments with

  • Supplier: AEM-LLC

    Description: AEM employs various plastic molding techniques to suit your project, including injection molding and blow molding, with full tooling capability. We provide molding using Japanese or Swiss steel tools with lifetime maintenance and replacement. Our 26 molding

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Hot Stamping Services, Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Packaging / Shipping, Tool / Mold Making, Two-shot Injection Molding
    • Molding Type: Blow Molding, Thermoforming (Vacuum or Pressure), Thermoplastic Injection Molding, Vacuum Forming
    • Features: Bonding, East Asia / Pacific Only, Graphics, North America, Southern US Only, United States Only
    • Industry: Consumer, Electrical / Electronics, Medical, Telecommunications

  • Description: The categories of plastic parts are very diverse and can meet the needs of various occasions. We are equipped with various injection molding machines ranging from 50-680T, which can provide Plastic Molding service, parts weighing around 0-6000g, The materials include PC,

    • Industry: Agricultural / Forestry, Appliances, Automotive, Consumer, Electrical / Electronics, General Industrial, Transportation Services, Utilities
    • Supplier Capability: Assembly Services, Machining, Packaging / Shipping, Tool / Mold Making
    • Molding Type: Compression Molding, Thermoplastic Injection Molding, Thermoset Injection Molding
    • Features: East Asia / Pacific Only, Europe Only, North America, Other

  • Description: is ultimately selected. Plastic Injection Molding Services Our expertise and assistance continues throughout the plastic injection molding process. From mold design to final part production and testing for ASTM and other standards, PTI experts are there to guide you. Our

    • Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Tool / Mold Making
    • Features: North America, Northeast US Only, United States Only
    • Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding

  • Description: INJECTION MOLDING SERVICES · Machine capacity range 90 to 800 tonnes · Injection Molding · Insert Molding · Overmolding · Rubber and Elastomer Molding Services · Plastic Injection Mold Design and Tooling · Die Casting Mold Design and Tooling · Rapid

    • Additional Services: Casting and Molding (Rapid Tooling), Design Assistance
    • Features: East Asia / Pacific Only

  • Description: INJECTION MOLDING SERVICES · Machine capacity range 90 to 800 tonnes · Injection Molding · Insert Molding · Overmolding · Rubber and Elastomer Molding Services · Plastic Injection Mold Design and Tooling · Die Casting Mold Design and Tooling · Rapid

    • Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care
    • Additional Services: Design / Development
    • Features: East Asia / Pacific Only
    • Capabilities: Machining, Mold Making, Molding, Plastic Fabrication, Tool and Die Manufacturing

  • Description: industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA, SMMA, DURABIO™, PA6, PA6.6, EPDM rubber. (DURABIO™ is high clarity bio-sourced

    • Industry: Automotive, Electric Power, Electronics, Medical / Food (FDA)
    • Features: Elastomer / Rubber, Flame Retardant (e.g. UL 94 Rated), Thermoplastic / TPE
    • Type: Extrusion Grade Resin, Molding Resin

  • Description: Andes 3 Series 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications Features: Prints receipts, tags, or labels Lightweight and Rugged Injection molded ABS/PC blend with elastomer over-molds for extra protection High impact resistance and high temperature strength

    • Printing Width: 72 mm
    • Printing Rate: 85 mm/sec
    • Maximum Media Width: 76.19995885202222 mm
    • Features: Bar Codes, Commercial / Office, Graphics, Other, Receipt / POS / Kiosk, Stand Alone

  • Description: operations. With the proper design and compound selection, plastic parts can provide much more than high tensile strength and corrosion resistance. Because plastic injection molding allows for undercuts, threads, and ports, product designers can create complex shapes to finish-level

    • Materials: ABS, CPVC, Delrin®, Hypalon® (CSM), Kevlar®, Nylon / Polyamide, PEEK, PTFE (e.g. Teflon®), PVC, PVDF, Polycarbonate (PC), Polyethylene (PE), Polyoxymethylene (POM, Acetal), Polyphenylene Sulfide (PPS), Polypropylene (PP), Polyurethane / Urethane, Vinyl
    • Capabilities: Assembly, Laminating, Welding
    • Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
    • Services: Design, Model, Prototype, R&D, Test / Inspect


More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire