Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sonnet Software, Inc.
Description: Sonnet's suites of high-frequency electromagnetic (EM) Software are aimed at today's demanding design challenges involving predominantly planar (3D planar) circuits and antennas. Predominantly planar circuits include microstrip, stripline, coplanar waveguide, PCB (single
-
Supplier: Telit IoT Solutions, Inc.
Description: The SE868-AS is a GPS Smart antenna module featuring an embedded antenna with an optimized RF path and standard SMT mounting. The SE868-AS features an 11 x 11 mm QFN package based on a low-power consumption MT3337 GPS chipset and an embedded 9x9mm antenna on top of the module.
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 25 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: AWR Corporation
Description: AWR's AXIEM electromagnetic (EM) software is an industry first to deliver EM analysis as a true upfront design technology. Its speed, capacity and accuracy benefit designers most by helping to diagnose issues early, thereby significantly shortening the design process. The AXIEM
- Licensing: Perpetual
- Use: Professional
- Source Code: Proprietary
- Deployment: Standalone
-
-
Supplier: Microchip Technology, Inc.
Description: fully-certified module package ATWINC15x0-MR210PB1961 (PCB antenna) ATWINC15x0-MR210UB1961 (u.FL antenna) Drivers and sample application softwares available in: Advanced Software Framework (ASF) MPLAB Harmony MPLAB MLA
- Operating Temperature: -40 to 85 C
- Pin Count: 40
- Memory Category: Flash
- Features: Other
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SE868-A is the representative of a new multiconstellation GNSS module family with embedded highperforming SMT antenna. The SE868-A is packaged in a 11 x 11 mm “cavity like” PCB solution with embedded Flash mem ory and integrated LNA on one side with an SMT antenna on
- Bias / Operating Current: 10 mA
- Maximum Modulation Current: 30 mA
- TJ: -40 to 85 C
- Pin Count: 32 #
-
Supplier: Infineon Technologies AG
Description: this product also designed with BGSA149MN10 | Antenna tuners BGSA14M2N10 | Antenna tuners BGSA147ML10 | Antenna tuners BGSA149M2N10 | Antenna tuners BGS12P2L6 | RF Switches BGS14WMA9 | RF Switches BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS14M8U9 | RF Switches BGSX22G5A10
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Data Device Corporation (DDC)
Description: Variety of Brushless DC Motors and Loads Hall, Resolver, or Encoder Interface Allows Common Design for Position Control to be Used Across Multiple Application Platforms Fully Programmable Device to Meet Current and Future System Requirements, Eliminates Need for Costly
- Maximum Output Voltage: 600 to 1,200 volts
- Continuous Output Current: 75 amps
- Communication: CANbus, RS232, RS422, RS485, TTL
- Setup: Computer Interface
-
Supplier: Telit IoT Solutions, Inc.
Description: The Jupiter SC872-A is a multi-constellation smart GNSS module with embedded 20 x 20 mm antenna. The SC872-A is packaged in a 21 x 22 mm double side PCB with a GNSS antenna on one side and all the remaining components on the opposite side. The SC872-A is provided with embedded
- Bias / Operating Current: 27 mA
- Maximum Modulation Current: 32 mA
- TJ: -20 to 60 C
- Pin Count: 4 #
-
Supplier: VOXMICRO
Description: up to -40 to +90 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND External, Omni < 5db WEAD External, PCB Dipole < 5db WACI Internal, SMT
-
Supplier: VOXMICRO
Description: Up to -40 to +90 Celsius Operating System Windows, Linux, macOS, Android Pre-approved Antenna Series WAPH Internal, PCB Dipole < 2.5db WAFH Internal, FPC Dipole < 3db WAMF Internal, F-Type PIFA < 3db WAND External, Omni < 5db WEAD External, PCB Dipole < 5db WACI Internal, SMT
-
Supplier: Qorvo
Description: scheduler, and an extensive set of peripherals. The GP570's integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB antennas requiring no shielding and a minimum number of external components.
- Technology: Bluetooth
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: BGS12P2L6 | RF Switches BGSX22G5A10 | Antenna cross switches BGS12WN6 | RF Switches BGS14M8U9 | RF Switches BGSA149MN10 | Antenna tuners BGSA149M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGS14WMA9 | RF Switches BGSA147ML10 | Antenna tuners
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Radicom Research, Inc.
Description: designed to support interfaces, such as DART, SPI, I2C, PWM and GPIOs. The RB8762 series is available in surface mount (SMD) or through-hole (DIP) hardware designs. Models: RB8762x-a-(G/-): SMD module with antenna onboard. RB8762x-c-(G/-): SMD module with connector for external
- Operating Temperature: 0 to 70 C
- Network / Bus: Bluetooth®
- Agency Approvals: CE Conformity Marks, FCC, RoHS
- Features: Indicators
-
Supplier: VOXMICRO
Description: our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of AIRETOS® E94 Class The AIRETOS® E94 Class highly integrated
-
Supplier: Qorvo
Description: additional robustness in a crowded wireless 2.4 GHz environment. The integrated Power Amplifier (PA) delivers transmit power up to +20 dBm for extended range. The QPG7015M development kits include complete software applications and hardware designs; enabling quick development of
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: VOXMICRO
Description: any stage of the development, customers can work with our design team to receive a comprehensive analysis of their applications. Software Engineering We provide the optimal support from custom designs to innovative system-level codebases and development kits. The power of
-
Supplier: Piezo-Metrics
Description: conserve batteries. Miniature in size, the wireless temperature PCB transmits on license-free 2.4Ghz, avoiding local radio interference to ensure data integrity and security. Data is provided in real time at variable speeds with a direct line of sight range of up to 800 meters. Integral
-
Supplier: Piezo-Metrics
Description: range of up to 600 or 800 meters which can be extended with the use of high gain antenna’s and repeaters. View our range of antennas here. The OEM wireless potentiometer sensor transmits to a range of receivers including handheld indicators, digital displays, analogue and serial
-
Supplier: Microchip Technology, Inc.
Description: development of WFI32E01 module is supported in Microchip MPLAB and Microchip Harmony v3. WFI32E01PC module has the a PCB antenna and Trust&GO hardware secure element, which is pre-provisioned to popular cloud platforms. Microchip provides total 4 module variants under the same product
- Pin Count: 54
- Serial Interface: I²C, SPI, UART
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: Framework (ASF) and in MPLAB(r) Harmony v3. Microchip's complimentary and confidential Wireless Check online design review service is available for customers who have selected our products for their application design-in*. *The online design review service is subject to
- Operating Temperature: -40 to 85 C
- Pin Count: 28
- Memory Category: Flash
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: design-in*. *The online design review service is subject to Microchip's Program Terms and Conditions and requires a myMicrochip account. Click here for our Firmware Release Summary Available in a fully-certified modules with u.FL connector or PCB antenna. For product
- Pin Count: 48
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: PowerFilm, Inc.
Description: PowerFilm’s BLE Reference Designs provide examples of ultra-low-power BLE solutions, energy harvesting PMICs, and how PV cells can be mounted to a PCB via conductive epoxy or FPC connectors. Each of the three designs features a complete energy harvesting power management
- Category: Development Suite / Kit
-
Supplier: Qorvo
Description: security engine, event scheduler, and an extensive set of peripherals including analog signal monitors and comparators. The QPG6095 integrated RF baluns and filters reduce the product's RF design complexity enabling very low cost single layer applications using simple PCB
- Technology: Bluetooth, ZigBee®
- Features: Other, RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: lighting, Bluetooth® Mesh, or any Bluetooth® connected IoT application. This Evaluation Kit (CYBT-243053-EVAL) includes an Infineon in-house AIROC™ Bluetooth® Module hosting the AIROC™ CYW20820 that is globally certified and has PCB antenna integrated, rapidly reducing time-to-market.
- Category: Development Board
- Features: Other
- Ports: USB
Find Suppliers by Category Top
Featured Products Top
-
Designing multi-radio IoT on one PCB is hard—here’s a proven way to do it Packing cellular, GNSS, Wi-Fi 6 and Bluetooth LE into a compact device creates coupling, mismatching and efficiency loss if the RF is not planned correctly. This design guide shows a (read more)
Browse Chip Antennas Datasheets for Ignion -
design guide walks you through the complete antenna integration of the ST87M01 NB-IoT + GNSS module, including PCB layout rules, matching networks, and validated OTA results so you can replicate the performance in your own device. (read more)
Browse Antennas Datasheets for Ignion -
.FL connector—ideal for interior attachment. Low-profile PCB antenna designed for tiny devices. Stable performance with a (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
embedded communication modules. This antenna, which covers the frequency range of 698-2700 MHz, provides dependable 4G LTE connectivity while allowing for a stylish and small device casing. Its built-in flexible PCB design, complete with 1.13 mm coax cable and a U.FL connector, makes it perfect for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
, simplifies maintenance, and extends the useful life of the equipment. Designed for maximum versatility, the RTK Smart Antenna is compatible with any surveying or positioning application that supports its output and connectivity interfaces. Users can work with their preferred software without (read more)
Browse Antennas Datasheets for ArduSimple -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
modules. The antenna has a 1.13 mm coaxial cable (10 cm long) and a U.FL connector for simple integration with tiny RF modules and PCBs. The omnidirectional radiation pattern provides consistent signal coverage, and the tiny 51 × 9 mm PCB design allows (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Oxion™ is our antenna integration platform that provides instant antenna performance estimation, PCB layout automatic validation, design templates and EDA library downloads and 24/7 support and design guidelines, for FREE under the Oxion™ Explore Plan. (read more)
Browse Antennas Datasheets for Ignion -
for different bands use a common PCB layout, simplifying both design and manufacturing for faster time-to -market. (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD
Conduct Research Top
-
Overview of XFdtd's Circuit Element Optimizer
XFdtd 3D Electromagnetic Simulation Software analyzes antenna and matching circuit structures using the full wave Finite-Difference Time-Domain (FDTD) simulation method. XF's Circuit Element Optimizer utilizes full wave analysis to select the component values for a given printed circuit board (PCB
More Information Top
-
XEMICS Introduces FCC Compliant XM1202
With a core competency of wireless product development, L.S. Research offers a broad range of engineering services including RF design, antenna design , software design, PCB layout, prototyping, product verification, and EMC testing.
-
A Novel High-Reliable Platform for Wireless Sensor Networks with Serpentine-Antenna Design
Moreover, in the ZigBee wireless antenna design, we applyformulae in the literature and simulation software to analyze the characteristics of Serpentine- antenna and then design the PCB Serpentine-antenna with better performance.
-
A log‐periodic toothed trapezoidal antenna for RF energy harvesting
For the design of the antenna geometry, electronic design automation software for the creation of professional sche- matics and PCBs was used [13].
-
Ansoft Ships HFSS v11.1 Software For 3-D Full-Wave EM Field Simulation
Pittsburgh -- Ansoft's HFSS software is widely used for designing RF/microwave components, on-chip passives, PCB interconnects, antennas , and IC packages.
-
Design and test of a miniature 2.45 GHz antenna for implantable medical devices
In this paper, with the aid of simulation using Ansoft HFSS software , a 10 mm-diameter microstrip antenna is designed and fabricated on small loss tangent substrate F4KB335 through low cost PCB process.
-
Start pdf
Sonnet’s software is aimed at today’s de- manding design challenges involving predominant- ly 3D planar circuits and antennas (including mi- crostrip, stripline, coplanar waveguide), PCB (single and multiple layers) and RF packages in- corporating any number of layers of metal traces embedded …
-
2008 IEEE MTT-S IMS exhibition guide
Sonnet’s software is aimed at today’s de- manding design challenges involving predominant- ly 3D planar circuits and antennas (including mi- crostrip, stripline, coplanar waveguide), PCB (single and multiple layers) and RF packages in- corporating any number of layers of metal traces embedded …
-
RF / Software / Simulation / Microwave
Electromagnetic Professional (EMPro) is Keysight EEsof EDA's electromagnetic (EM) simulation software design platform for analyzing the 3D EM effects of components such as high-speed and RF IC packages, bondwires, antennas , on-chip and off-chip embedded passives and PCB interconnects.
-
3D / Simulation Software
Electromagnetic Professional (EMPro) is Keysight EEsof EDA's electromagnetic (EM) simulation software design platform for analyzing the 3D EM effects of components such as high-speed and RF IC packages, bondwires, antennas , on-chip and off-chip embedded passives and PCB interconnects.
-
RF / Simulation Software
Electromagnetic Professional (EMPro) is Keysight EEsof EDA's electromagnetic (EM) simulation software design platform for analyzing the 3D EM effects of components such as high-speed and RF IC packages, bondwires, antennas , on-chip and off-chip embedded passives and PCB interconnects.
Indicates content that may require registration and/or purchase.