Products/Services for PCB Dry Film Laminators

  • Laminators and Laminating Machines-Image
    Laminators and Laminating Machines - (266 companies)
    ...and even printed circuit boards (PCBs). A dry film laminator applies a thin film of dry photoresist film to the PCB or may apply dry film to brass or steel for metal etching applications. Other film laminating devices are also available. Applications...
  • Adhesive Tapes-Image
    Adhesive Tapes - (933 companies)
    ...of multilayer printed circuit boards (PCB). Transfer tape, a highly versatile product that consists of a thin adhesive film without a carrier, can be transferred to most dry surfaces from a peel-away release liner. Transfer tape and double coated tapes...
  • Solid and Dry Film Lubricants-Image
    Solid and Dry Film Lubricants - (192 companies)
    Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors. Extra pressure (EP) additives include...
  • Process Dryers-Image
    Process Dryers - (597 companies)
    ...heat a product through direct contact with heated air, gas or a combusted gas product. Indirect dryers conductively heat a product through contact with a heated wall. Process dryer types include: Air bars, which produce dispersed drying air...
  • Laminating Services-Image
    Laminating Services - (257 companies)
    Laminating services bond two or more layers of material into a laminated composite sheet or web. They use standard thermal laminating films, low-temperature thermal laminating films, heat-assisted laminating films, pressure-sensitive films...
  •  
    Laminating Adhesives and Composite Resins - (169 companies)
    Laminating adhesives and composite resins are cured using heat and/or heat and pressure. Laminating adhesives and composite resins are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions...
  •  
    Printed Circuit Substrate Materials (PCB / PWB) - (178 companies)
    Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit...
  •  
    RF and Microwave Laminates - (38 companies)
    RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications. RF and microwave...
  •  
    Cable and Electrical Tapes - (251 companies)
    ...and electrical tape manufacturers can use whatever permutation of carrier and adhesive they desire for the marketplace they serve. Carrier Options. PVC (polyvinyl chloride). PVC-backed electric tapes can be applied as a tape, film, or laminate. It has...
  •  
    Film Capacitors - (284 companies)
    Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials. Film Capacitor Basics. Film capacitors are passive components that use an extremely thin plastic film as a dielectric insulator...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Savage Engineering, Inc.
XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
PCE Instruments / PCE Americas Inc.
ESPEC North America Inc | Qualmark Products and Services