-
Supplier: LMI Components, Inc.
Description: EDGE CARD TERMINAL BLOCK CONNECTOR PCB & PANEL MOUNT
- Number of Contacts: 25
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 14 to 22 AWG
- Voltage Rating: 300 volts
-
Supplier: Newark, An Avnet Company
Description: CARD EDGE CONN, DUAL SIDE, 56 POS, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:56 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CARD EDGE CONN, DUAL SIDE, 280 POS, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:280 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight; Contact Material:Copper Alloy RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CARD EDGE CONN, DUAL SIDE, 16 POS, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:16 Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight; Contact Termination Type:Through Hole RoHS Compliant:
-
Supplier: Utmel Electronic Limited
Description: MEC6 R/A PCB micro edge card socket,100P
- Operating Temperature: -55 to 125 C
- Contacts Pitch: 0.635 mm
- Product Type: IC Socket, PCB Pins
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CARD EDGE CONN, DUAL SIDE, 4P+140S, PCB; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:4 (Power), 140 (Signal) Contacts; Connector Mounting:PCB Mount; Connector Body Orientation:Straight RoHS Compliant: Yes
-
Supplier: Smiths Interconnect, a Molex company
Description: designed for high mating cycle life, providing reliable connection over the life of the reusable device. Features & Benefits Edge Card Technology Double-ended edge card contact design Mates to pc board on the disposable connector side US Patent # 8727795 B2 High Mating
- Connector Type: Circular / Cylindrical Connector, PC Card Connector
-
Supplier: Lingto Electronic Limited
Description: PCB EDGE TERM R/A 18AWG
- Features: Card Edge Connector
-
Supplier: Powell Electronics, Inc.
Description: PCI-E, Straddle, 36P, 30u ,PCB
- Features: Card Edge Connector
-
Supplier: New Yorker Electronics Co., Inc.
Description: PCB CRIMP TERM PHBZ TIN 18-22AWG
- Features: Board Mount Connector, Card Edge Connector
-
Supplier: Richardson RFPD
Description: 2mm Hard Metric PCB Mount Connectors (Z-PACK 2mm HM)
- Current Rating: 1.5 amps
- Contact Pitch: 2 mm
- Number of Contacts: 175 #
- Features: Board Mount Connector, Card Edge Connector, Male / Plug
-
Supplier: TE Connectivity
Description: (AMP) : 25 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish :
- Voltage Rating: 250 volts
- Current Rating: 25 amps
- Operating Temperature: -55 to 105 C
- Mounting Style: PCB Mounted
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Connectors for FFC and FPC This extremely small 0.5 mm pitch connector with a height of only 2 mm above the PCB surface allows interconnection in extremely small spaces and is an example of JST's leading edge technology.
- Voltage Rating: 200 volts
- Contact Pitch: 0.5 mm
- Features: Card Edge Connector
-
Supplier: Win Source Electronics
Description: Shielding: Unshielded Orientation: Straight Contact Plating: Gold Contact Resistance: 20 mΩ Insulation: Non-Insulated Height: 2.3 mm Contact Gender: Female Plating: Tin Categories: Card Edge Connectors - Edgeboard Connectors Alternative Parts (Cross-Reference): 350628-5; 516-290-590;
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Features: Card Edge Connector
-
Supplier: Allied Electronics, Inc.
Description: Card Edge Connector, 30 Contacts, Double Read Out Terminal Style PCB mounting Terminal type solder eyelet.
-
Supplier: Allied Electronics, Inc.
Description: Card Edge Connector, 10 Contacts, Double Read Out Terminal Style PCB mounting Terminal type solder eyelet.
-
Supplier: RS Components, Ltd.
Description: Connector PCB 1.0x1.6mm card edge 20way
- Contact Pitch: 1 mm
- Number of Contacts: 20 #
- Features: Card Edge Connector, Female / Jack
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks CARD EDGE 22 POS AU
- Features: Other
- Mounting Options: PCB Terminal Block
- Approvals: VDE Component Mark
-
Supplier: Amphenol Communications Solutions
Description: HPCE MEZZANINE PCB, 10132153-160024ALF-HPCE MEZZANINE 16HP24S, Amphenol is one of the leading manufacturers of hpce mezzanine pcb. Contact us today for more details of hpce mezzanine pcb , part number 10132153-160024ALF.
- Connector Type: PC Card Connector
-
Supplier: TE Connectivity
Description: Rating (Max) (AMP) : .2 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Accepts Card Thickness : .76 MM [.03 INCH ] Profile Height from PCB : 1.55 MM , 4.05 MM [.159 INCH ,
- Current Rating: 0.2 amps
- Number of Contacts: 8 #
- Connector Type: PC Card Connector
-
Supplier: Rego Electronics Inc.
Description: Product Series - CFexpress card host connectors Features & Benefits - Available for right angle top mount Save PCB space Well-designed card locking mechanism - work under industrial shock and vibration conditions High quality, high reliability Target Market - Digital Still
- Features: Card Edge Connector, Female / Jack
- Geometry: Right Angle
-
Supplier: Amphenol Communications Solutions
Description: Mini Cool Edge 0.60mm, Mini Cool Edge 0.60mm 84 signal pins, Surface Mount, Straddle mount, 1.93mm PCB, -0.30mm offset, Amphenol is one of the leading manufacturers of Card Edge connectors. Contact us today for more details of Mini Cool Edge Connectors, part
- Number of Contacts: 84 #
- Connector Type: PC Card Connector
-
Supplier: FX PCB Co., Ltd.
Description: These PCB assemblies have a clean row of PCB pads along the edge that is both long and thin. Because the conductive pads utilized for connection in the rectangular row of PCB pads resemble fingers, we refer to them as “gold fingers.” PCB gold fingers are thicker in
-
Supplier: TE Connectivity
Description: Signal Product Type Features Compatible Card : SIM/SAM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Push Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 -
- Current Rating: 0.5 amps
- Number of Contacts: 6 #
- Connector Type: PC Card Connector
-
Supplier: TE Connectivity
Description: Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Card Edge Slot PCB Mount Alignment : Without PCB Mount Retention : Without
- Current Rating: 3.6 amps
- Operating Temperature: -65 to 105 C
- Number of Contacts: 100
- Contacts Pitch: 1.27 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CONNECTOR, CARD EDGE, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Card Edge Connector
-
Supplier: Utmel Electronic Limited
Description: RF Connectors / Coaxial Connectors SMA ST PCB-JCK STD EMT
- Voltage Rating: 500 volts
- Frequency Range: 18 GHz
- Number of Contacts: 1 #
- Features: Board Mount Connector, Card Edge Connector, Coaxial Connector, SMA
-
Supplier: Utmel Electronic Limited
Description: CONN MAGJACK 2PORT 10GBASE-T PCB
- Features: Board Mount Connector, Card Edge Connector, Female / Jack, Other
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment
- Number of Contacts: 20
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment
- Number of Contacts: 34
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 450 volts
- Current Rating: 15 to 16 amps
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment
- Number of Contacts: 6
- Conductor Size (North American): 30 to 14 AWG
- Voltage Rating: 300 to 750 volts
- Current Rating: 15 to 16 amps
-
Supplier: Utmel Electronic Limited
Description: CONN DIN PLUG 96POS PCB RA GOLD
- Voltage Rating: 250 volts
- Current Rating: 1.5 amps
- Number of Contacts: 64 #
- Connector Type: DIN Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks PCB14pl PluginCard Edge 6.35mm 25A
- Number of Contacts: 14
- Contacts Pitch: 6.35 mm
- Conductor Size (North American): 30 to 12 AWG
- Voltage Rating: 300 volts
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze (Contact), Series R600 Edge Connectors For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board
-
Supplier: Allied Electronics, Inc.
Description: Phosphor Bronze (Contact), Series R600 Edge Connectors For use with RETMA (EIA) based VectorPak™ subracks, the R600 series wire-wrap and solder tail edge card connectors for 0.062" thick PCB's are designed for low insertion force, minimum wear on PlugBord™ circuit board
Find Suppliers by Category Top
Featured Products Top
-
Heilind is a leading distributor. Highlights: Card Edge connectors available in 350,000+ standard styles with options for custom variations Gold on contact mating area or gold over nickel contact plating PCB thru-hole, wirewrap, solder eyelet (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Voltage Regulator Module (VRM) and
Enterprise Voltage Regulator-Down
(EVRD) 11.1
PCB Edge Card Contacts .
-
Voltage Regulator Module (VRM)
and Enterprise Voltage
Regulator-Down (EVRD) 10.0
1.57mm +/- 0.20 (.062" +/-.008) PCB Edge Card Contacts 5.08mm (0.20") .
-
MOLEX LFH™ and EBBI™ Connectors
A built-in polarizing key prevents mismating to the PCB card edge .
-
PDF - HP ProLiant DL380 G7 Server
Power Edge Card PCB .
-
Bill of Materials - Audi MIB High System
Visual Computing Module PCB Card Edge - Right Angle, Gold Plated Contacts .
-
PDF - 8V0035021 - MIB Processing Unit
Visual Computing Module PCB Card Edge - Right Angle, Gold Plated Contacts YAMAICHI ELECTRONICS CO LTD .
-
PDF - 8V0857273H6PS - Motorized Display Unit
Visual Computing Module PCB Card Edge - Right Angle, Gold Plated Contacts YAMAICHI ELECTRONICS CO LTD .
-
A Second-Order ΣΔ ADC Using Sputtered IGZO TFTs
The connection between glass and PCB will be done using a commercial connector (connector PCB card edge ), where an edge of the glass has to be abraded to insert it in the connector (Fig. 5.9).
-
MicroTCA connectors for industrial applications
As an alternative to the card edge and gold pads on the AdvancedMC card, HARTING has also developed a plug connector with manufacturing tolerances much lower than those of the PCB card edge .
-
Bill of Materials - Archos 9 Tablet PC
Mini PCIe Card Edge PCB .
Indicates content that may require registration and/or purchase.