-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5027 Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Locating pin maintains position during reflow operations Ideal for precise placement on a PCB 800 pcs / 7" reel
- Features: Other
- Type / Mounting: Surface Mount, Through-Hole
- Packaging Method: Tape Reel
-
Supplier: TE Connectivity
Description: Shape & Form : Dual Beam Contact Type : Pin PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 6.35 MICM [149.9997 - 249.9995 MICIN ] Dimensions
- Voltage Rating: 30 volts
- Current Rating: 11.5 amps
- Insulation Resistance: 2 Mohms
- Dielectric Withstanding Voltage: 0.5 kilovolts
-
Supplier: Essentra Components
Description: These spacers have an extra long top mounting fixing. This long nose automatically locates and aligns connector pins with socket. The top board is also easily removable
- Material: Nylon (Polyamide), Plastic / Polymer
- Type & Shape: PCB Support (No Hole / Solid Post)
- Features: Specialty / Other
-
-
Supplier: Allied Electronics, Inc.
Description: electrical rotation and 300° nominal effective mechanical rotation and are not sealed for washing. The housing, bushing and shaft are made from black molded thermoplastic. The flatted shaft is 3⁄4" long. The wiper is a contact spring. Stocked units unitize three in-line solder pc-pins. The
-
Supplier: Allied Electronics, Inc.
Description: units utilize three in-line PC pins on 0.100" grid standard. The locating pin is at 9 o'clock. Shaft Length: 7⁄8". Hardware included. These units are 0.50 watt @ 70°C. Multiple sections (up to 3 sections), other tapers, shaft and bushing diameters and lengths, switches,
-
Supplier: Sensata Technologies
Description: Open Top Compression Surface Mount Spring and probe contact Pointed probe contacts DUT pad Pointed probe maintains continuous contact to PCB Spring loaded floating locater plate Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high performance
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locator plate Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded inserts available Available with high
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: Sensata Technologies
Description: Clamshell design, compression surface mount Spring and probe contact Pointed probe maintains continuous contact to PCB Spring loaded pressure pad and locater plate Pointed top interface to DUT pad Multi-site options are available Any pitch or pitch combination .4mm and greater Threaded
- Contact Resistance: 349.99999999999994 milliohms
- Operating Temperature: 125 C
- Contact Plating: Gold Plating
- Product Type: IC Socket
-
Supplier: FKN Systek, Inc.
Description: Standard die set consists of an upper and lower knife for cutting a single tab at a time. The tab is located on the lower knife by placing the routed section of the panel on a set of locating pins and holding the PCB or letting it rest on the support table. Exact cutting
-
Supplier: RS Components, Ltd.
Description: A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail Locator,5 mm
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Allied Electronics, Inc.
Description: Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red
-
Supplier: Allied Electronics, Inc.
Description: Features Designed to Accommodate DIN 41494 Locating Pin Provides Stability During Soldering Multiple CBIs Form Horizontal LED Arrays on 3.96 mm (0.156") Center-Lines High Contrast, UL 94 V-0 Rated, Black Housing Oxygen Index: 31.5% Polymer Content: PBT, 0.227 g Available with Red
-
Supplier: TE Connectivity
Description: Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latch PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Kinked Operation/Application Circuit Application : Power
- Voltage Rating: 250 volts
- Current Rating: 4 amps
- Operating Temperature: -30 to 105 C
- Features: Other
-
Supplier: TE Connectivity
Description: PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Application Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Contact Pitch: 2.006598916436585 mm
- Number of Contacts: 24 #
-
Supplier: TE Connectivity
Description: Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : Without PCB Mount Alignment Type : Locating Posts PCB
- Voltage Rating: 30 volts
- Current Rating: 0.75 amps
- Contact Pitch: 1.9049989713005555 mm
- Number of Contacts: 96 #
-
Supplier: CTI Electronics Corporation
Description: The F80X0 Series are OEM industrial computer mouse pointers. These NEMA 4 industrial mouse pointers have a separate joystick control knob wired to the interface PCB and switch assembly, allowing the designer to locate the switches in any position relative to the handle. As with all of our
- Number of Buttons: 3
- Applications: General Purpose, Industrial / Factory Automation, Medical
- Interface: Internal
- Device Type: Joystick
-
Supplier: ValueTronics International, Inc.
Description: spectrum analyzer in combination with the biconical and log periodic antennas, is capable of performing far field radiated emissions scans from 30 MHz - 3 GHz. Once the problem frequencies are located with the far field scan, the near field probe set can be used to identify the trace or pin
- Frequency Range: 3,000,000 kHz
-
Supplier: Douglas Electrical Components
Description: bulkhead feedthrough to feature a connector plug or receptacle on one end of the bulkhead connector and the other side featured as: Receptacle or plug Wire, cable, or fiber Printed circuit board (PCB) or flex circuit Pins or solder pins Our website is a limited representation of
- Connector Type: Military Connector
Find Suppliers by Category Top
More Information Top
-
The PXI modular instrumentation architecture
Indicates PCB device and pin locations , as well as all connections to a given node.
-
The pxi modular instrumentation architecture
Indicates PCB device and pin locations , as well as all connections to a given node.
-
CR4 - Thread: Brazing of Gold-Plated Copper
You might be interested in: Braze and Brazing Alloys, PCB Pins and Receptacles, Locating and Fixturing Pins .
-
CR4 - Thread: Solder Bridging
You might be interested in: PCB Pins and Receptacles, Locating and Fixturing Pins, Hitch Pins and Linch Pins .
-
CR4 - Thread: Male Mini-DIN Soldering Issue
You might be interested in: PCB Pins and Receptacles, Locating and Fixturing Pins, Hitch Pins and Linch Pins .
-
The design of a miniature antenna for Wi-Fi enabled memory card
As shown in Fig. 3, when inserted into a camera, a large portion of the memory card is enclosed by a metal card holder which is grounded to the camera PCB through multiple grounding pins located at the corners of the card…
-
Design method of a modular electronic printed circuit board testing system
It would require a fixture to place the pins in the correct position and very tight tolerances between the pin , PCB , and location of the holes in the PCB.
-
UV Photodissociation Action Spectroscopy of Haloanilinium Ions in a Linear Quadrupole Ion Trap Mass Spectrometer
…detect the precise MS stage that corresponds to the desired time to irradiate the ions, a BNC socket mounted on the chassis of the mass spectrometer is wired to the trigger output pin located on the digital PCB of the mass spectrometer.
-
Design and development of an automated pinning machine for the surface mount electronics industry
Scanning incoming PCB barcodes to determine the correct pin type, and pin locations used for that PCB ; .
-
Polymer waveguide-coupled 14-Gb/s × 12-channel parallel-optical modules mounted on optical PCB through Sn-Ag-Cu-solder reflow
To meet this requirement, guide holes of POM and stud- pins of optical PCB were located at the proper positions accurately.
Indicates content that may require registration and/or purchase.