-
Supplier: TE Connectivity
Description: CONNECTOR,RA,PCB MOUNT,POWER AND SIGNAL
- Connector Type: USB Connector
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4973 EVAL STD PCB board is a current sensor evaluation board suitable for evaluating three phase systems, with currents up to ~221A* The board is equipped with three TLE4973-RE35D5-S0010 Hall current sensors mounted on an inner-PCB current sensing structure. The board can
- Category: Development Board
- Features: Other
-
Supplier: Anderson Power Products
Description: mounting pads. Housings made from chemical resistant (CR) resin withstand industrial solvents better than standard housings. Large Wire Range Accommodates up to #6 (10mm²) Wire Reducing bushings allow as small as #16 (1.5 mm²) wire to be used Wire, PCB, and Busbar Contacts Allows one
- Connector Type: Wire-to-Board Connector
-
-
Supplier: Anderson Power Products
Description: mounting pads. Housings made from chemical resistant (CR) resin withstand industrial solvents better than standard housings. Large Wire Range Accommodates up to #6 (10mm²) Wire Reducing bushings allow as small as #16 (1.5 mm²) wire to be used Wire, PCB, and Busbar Contacts Allows one
- Connector Type: Wire-to-Board Connector
-
Supplier: Anderson Power Products
Description: mounting pads. Housings made from chemical resistant (CR) resin withstand industrial solvents better than standard housings. Large Wire Range Accommodates up to #6 (10mm²) Wire Reducing bushings allow as small as #16 (1.5 mm²) wire to be used Wire, PCB, and Busbar Contacts Allows one
- Geometry: Right Angle
- Connector Type: Wire-to-Board Connector
-
Supplier: Anderson Power Products
Description: mounting pads. Housings made from chemical resistant (CR) resin withstand industrial solvents better than standard housings. Large Wire Range Accommodates up to #6 (10mm²) Wire Reducing bushings allow as small as #16 (1.5 mm²) wire to be used Wire, PCB, and Busbar Contacts Allows one
- Geometry: Right Angle
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
Designed to carry up to 150A at 500V DC, these new receptacle connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. They offer wire terminations ranging from 6 AWG to 2 AWG and can transfer power from a cable harness to PCB or other power application (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
The Amphe-PD Mini 5.7mm is designed to carry up to 120A at 500V DC. These connectors are available in busbar mount, right angle and vertical SMT compatible PCB mount. The Gen2 5.7mm Amphe-PD can carry a maximum current of 150A at 500V DC. They come in black and red with a plastic housing (read more)
Browse Wire Terminals Datasheets for Amphenol Communications Solutions
More Information Top
-
High phase number induction motor drives for battery applications
Switching devices with PCB mountings can be employed which circumvents costly busbar inverter designs.
-
ZCP2000HT0905
The components that make up the assembly are: 1) DC Filter Capacitor 2) Low Inductance Busbar Connection 3) IGBT Devices 4) Gate Drive PCB 's Each IGBT module has its own gate drive PCB directly mounted to the terminals, and is assembled …
-
Advanced packaging of a 600 Amp power plant
The main chassis is sized to accommodate direct busbar connections to the power shelf while simultaneously providing … A bottom pan stiffens the chassis, provides mounting for the alarm interface, battery temperature compensation PCB , and becomes an integral part of the DC/DC converter chassis.
-
Advanced 25 amp access node power system
The relay mounts in a PC mount socket on the Distribution board for serviceability. A single small busbar strap that moves between two positions on the PCB selectsthe load or battery disconnect function.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34679/67617792-MIT.pdf?sequence=2
the use of large circuit board areas and/or mounted heatsinks to meet thermal re- quirements. Similarly, conventional PCB technology is not ideal for forming busbars or the windings of magnetic components.
-
Effect of Gaseous Hydrocarbon-Silicon and Load Current on Contact Resistance of Electromagnetic Relays
On the relay the contact holding terminal and common terminals, which act as load current paths, are soldered to the busbars and the coil terminals are soldered to the PCB . Accordingly, the load current terminals and coil terminals differ in height on the surface- mounted relay.
-
Contact Life and Switching Behavior of Compact PCB Power Relays
The busbars were attached to an aluminum heat spreader using an adhesive that has alumina fillers mixed … A diode chip was mounted on the PCB to be used as a surge killer during relay coil switching.
-
Factors Influencing Contact Life and Failure Mode in Compact PCB Power Relays
Load terminals from a surface mount device (SMD) type relay were soldered to copper busbars . Coil terminals were soldered to PCBs that were attached to the busbars with an adhesive sheet.
-
Load Durability Performance of Small-size Power SMD Relays
The busbars were attached to an aluminum heat spreader using adhesive that has alumina fillers for high … A diode chip was mounted on the PCB as a surge killer during relay coil switching.
-
Design of a 28 V-to-300 V/12 kW Multicell Interleaved Flyback Converter Using Intercell Transformers
All semiconductors and ICTs are mounted on this plate. All electrical connections are made using a PCB except for the primary windings and the 28 V busbar .
Indicates content that may require registration and/or purchase.