Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Measurement Computing
Description: 24-channel, PCI Express (PCIe) bus compatible digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Number of ports: 24
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
Supplier: Connect Tech Inc.
Description: No Description Provided
- Number of ports: 1
- Adapter / Interface: Adapter Module / Bus Interface
- Features: Other
- Technology: PCI Express 2.0
-
Supplier: Measurement Computing
Description: 96-channel, high-drive, 64 mA PCI Express (PCIe) digital I/O board. KEY HIGHLIGHTS The PCIe-DIO Series digital boards are compatible with the PCI Express bus. Features include 24 or 96 DIO, selectable logic, high current output, and 82C55 mode 0 emulation. These devices
- Number of ports: 96
- Adapter / Interface: Adapter Module / Bus Interface
- Form Factor: ExpressCard
- Features: Other
-
-
Supplier: Sealevel Systems, Inc.
Description: installation and operation easy using Microsoft Windows operating systems. The 7202ec is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket.
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Broadcom Inc.
Description: The PCI Express (PCIe) 3.0 LPe16002B Gen 5 Fibre Channel (16GFC) Host Bus Adapter (HBA) provides outstanding input/output operations per second (IOPS) performance—20% more than other Gen 5 HBAs, plus lightning fast response times and 4x better IOPS performance per watt making it
- Number of Terminating Connections: 1
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Broadcom Inc.
Description: Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel Emulex LightPulse LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Moxa Inc.
Description: RS-232 serial ports supports a super fast 921.6 Kbps baudrate. The CP-102E provides full modem control signals to ensure compatibility with a wide range of serial peripherals, and the PCI Express "x1" classification allows the board to be installed in any PCI Express
- Number of ports: 2
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Standard Type: Networking Module, Serial Communication Module
-
Supplier: Broadcom Inc.
Description: Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the quad-channel Emulex LPe12004 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise,
- Number of Terminating Connections: 4
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Sealevel Systems, Inc.
Description: The 7204ec low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port features an ultra high-speed UART, flexible clock prescalar, and large 256-byte Tx/Rx FIFOs allowing the adapter to support the widest range
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: SIE Computing Solutions, Inc.
Description: Facilitates migration to a PCI Express (PCIe) system while maintaining existing software and PCI card investments Provides nine high-speed PCI and one PCI Express expansion slots from a single PCIe slot Available in 4U rack-mount and bench-top expansion
- Number of ports: 10
- PCI Data Bus: 32-bit, 64-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6940 features the Intel® CoreTM 2 Duo processor and two DDR III SODIMM system memory (up to 4 GB). This model deploys one PCI-Expressï¹x16﹞, one PCI-Expressï¹x1﹞, one Mini Card, and one Express Card for expansion flexibility. In addition, it is equipped
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: Acromag, Inc.
Description: 8-lane PCI Express interface Holds one XMC module Acromag’s APCe8675 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8675 is a PCIe bus adapter board that allows a PC (PCIe bus
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
- Bus / Form Factor: PCI - Full Size
-
Supplier: Sealevel Systems, Inc.
Description: The 5103e is a low profile PCI Express synchronous serial interface that provides one RS-232 port. All common modem control signals are implemented for compatibility with a wide range of peripherals. A digital phase lock loop (DPLL) is included and the board supports data rates
- Data Rate: 128 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB25
-
Serial Interfaces - Low Profile PCI Express 2-Port RS-232, RS-422, RS-485 Serial Interface -- 7205ecSupplier: Sealevel Systems, Inc.
Description: Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The 7205ec is RoHS compliant and meets the requirements of RoHS (2011/65/EU) directive.
- Data Rate: 1,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Broadcom Inc.
Description: Unparalleled manageability, reliability, performance and ease of deployment Streamlined installation and management, unrivaled scalability and industry-leading virtualization support make the dual-channel LPe12002 Fibre Channel Host Bus Adapter (HBA) an ideal solution for enterprise,
- Number of Terminating Connections: 2
- Product Form Factor: Board-level Unit
- Bus Protocols: PCI Express
-
Supplier: Acromag, Inc.
Description: 4-lane PCI Express interface Holds one PMC module Acromag’s APCe8670 carrier card interfaces a PMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8670 is a PCIe bus adapter board that allows a PC (PCIe bus master)
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 48
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: PCI digital I/O cards. The card features a x1 lane PCI Express connector which can be used in any available x1, x2, x4, x8, x12, or x16 PCI Express expansion slot. Each 50-pin header has three 8-bit I/O ports designated A, B and C. Port C can be further divided
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: L-com, Inc.
Description: The PT-ENW-9801 is a PCI Express 10Gbps Ethernet Adapter designed to meet high-performance system application requirements. With the innovative PCI Express Bus Architecture, the PT-ENW-9801 provides superior performance over 32/64bit PCI architecture network
- Form Factor: Board
-
Supplier: Advantech
Description: Dual Ports 10GbE Fiber Bypass Ethernet PCI Express Server Adapter with Intel X710-BM2. Ideal for high-speed network connectivity. Intel® X710 Controller 2 ports LC (SR) fiber connector with fiber bypass module PCIe Gen.3 x8 host interface Supports LAN Bypass Low profile
- Server Type: Network Server
-
Supplier: Lingto Electronic Limited
Description: IC ETHERNET ADAPTER PCI EXPRESS
- TJ: 0 to 55 C
- Device Type: CardBus Controller, Sensor Interface
- Features: Other
- Technology: PCI, PCI Express
-
Supplier: Advantech
Description: Dual Port Copper 10GbE Ethernet PCI Express Server Adapter with Intel® X550. Ideal for high-speed network connectivity. Intel® X550 Controller 1 or 2 10GbE Base-T (RJ45) ports PCIe Gen.3 x4 host interface Advantech small form factor that is smaller than low profile form
- Operating Temperature: 0 to 55 C
- Server Type: Network Server
-
Supplier: Advantech
Description: Quad Port Copper 10GBase-T Ethernet PCI Express Server Adapter with Intel® XL710-BM1. Ideal for enterprise network infrastructure. Intel® XL710 Controller 4 10GbE Base-T (RJ45) ports PCIe Gen.3 x8 host interface Low profile (half length) form factors Supports SR-IOV based
- Operating Temperature: 0 to 55 C
- Server Type: Network Server
-
Supplier: Advantech
Description: Quad Port Copper Gigabit Ethernet PCI Express Server Adapter with Intel® I350 (Advantech Form Factor). Ideal for multi-port network deployments. Intel® I350 Controller 4 1GbE copper (RJ45) ports PCIe Gen.2 x4 host interface Advantech small form factor that is smaller than
- Operating Temperature: 0 to 55 C
- Server Type: Network Server
-
Supplier: Quarktwin Technology Ltd.
Description: Ethernet Adapter PCI Express Interface
- TJ: 0 to 55 C
- Device Type: CardBus Controller
- Features: Other, RoHS Compliant
- Technology: PCI, PCI Express
-
Supplier: ACCES I/O Products, Inc.
Description: large common mode voltages and noise are imposed. Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) Optically isolated, asynchronous serial communications Two independent ports each supports RS-422 or RS-485 communications Type
- Number of ports: 2
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
- Technology: PCI
-
Description: IC ETHERNET ADAPTER PCI EXPRESS
- TJ: 0 to 55 C
- Device Type: CardBus Controller, Sensor Interface
- Technology: Ethernet
- Features: Other
-
Supplier: Magma
Description: companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where
- Number of ports: 6
- Adapter / Interface: Adapter Module / Bus Interface
- Features: Other
- Standard Type: PCIe Bridge, PCIe Extender
-
Supplier: Connect Tech Inc.
Description: No Description Provided
- Number of ports: 2
- Adapter / Interface: Adapter Module / Bus Interface
- Standard Type: Asynchronous Serial Module
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The 12 Gbps Adaptec SmartHBA 2100-8i Host Bus Adapter has 8 internal SAS/SATA ports in a x8 PCIe Gen 3 low-profile, MD2 form factor and uniquely combines the capabilities of a full-featured host bus adapter (HBA) with those of a basic RAID adapter using hardware RAID. Built on
- Features: Other
- Bus Protocols: PCI Express
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 200762-BCM5720A0KFBG Protocol: Ethernet Function: Adapter Interface: PCI Express Standards: IEEE 802.3, 10/100/1000 Base-T/TX PHY Family Name: BCM Categories: Integrated Circuits Supplier Device Package: 169-FBGA
- TJ: 0 to 55 C
- Device Type: Sensor Interface
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Master Slot x 1 PCI-Express [x4] Slot x 1 ( Can Be Used For [x1])
- Features: Bus Interface / Adapter Module
-
Supplier: Magma
Description: companies have invested a substantial amount of capital on solutions built around conventional PCI and PCI-X hardware. The Magma PCIe to PCI-X expansion system provides a "migration path" to PCI Express while protecting your PCI hardware investment. Where
- Number of ports: 6
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
Find Suppliers by Category Top
Featured Products Top
-
ROLEC’s profiPLUS designer suspension arms now offer new VESA adapters for displays with standard VESA 75x75 and VESA 100x100 fixing points. This will allow a much wider range of monitors to be fitted to the profiPLUS system. Elegant but robust profiPLUS is ideal for a wide range (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
taraSMART range now features: four couplings and two adapters (VESA and Siemens); five joints, two elbows and a base; eight support profiles in lengths of 250, 500, 750 and 1,000 mm (four round and four rectangular cross section). The round profiles are ideal for mounting enclosures from Siemens (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
speeds up installation. Integrated cable protection safeguards the wiring inside. The profiPLUS 70 range includes an adapter for connecting it to profiPLUS 50, making it possible to mount display panels from leading manufacturers including Siemens, B&R and Beckhoff. Versatile tara (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
reduced installation depths to save space. The profiPLUS 50 also offers specialised adapters for display panels including Siemens, B&R, CRE Rösler and Beckhoff. A VESA adaptor is also available. All system components are manufactured from cast aluminum (light gray, RAL 7035) while the (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
aluminum joints and couplings. The standard colour is light gray (RAL 7035) with plastic covers in anthracite gray (RAL 7016). ROLEC multiPANEL can be fitted directly to profiPLUS 50 or to profiPLUS 70 with an optional 1.96" to 2.75" adapter. Customization options include custom colors, CNC machining, printing, engraving, laser engraving, RFI/EMI shielding, membrane keypads and assembly. (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Smart Computing Article - Basic Troubleshooting- Graphics Cards
February 2007 Vol.11 Issue 1 Page(s) 82-84 in print issue Add To My Personal Library Your graphics card, or graphics adapter, is the component of your PC responsible for processing everything you see on the computer s display, including your operating system s GUI (graphical user interface
More Information Top
-
New products
Sealevel Systems an- nounces the 7204e, a new PCI Express serial inter- face adapter that provides two serial ports individu- ally configurable for RS-422 or RS-485 communications.
-
SIMATIC PCS 7 Process Control System
B) Subject to export regulations: AL: N, ECCN: EAR99H Server and desktop adapter with PCI Express interface for estab- lishment of a redundant terminal bus, consisting of 2 Intel PCIe network cards for connection to Industrial Ethernet (10/100/1000 Mbit/s), with RJ45 connection .
-
Sealevel Introduces PCI Express Digital I/O Interface
Sealevel Systems has introduced the DIO-32.PCIe, the companyâs first PCI Express digital I/O interface adapter .
-
Affordable multisensor digital video architecture for 360° situational awareness displays
One or more PCI express interconnect adapters that interface to the PCI express switch.
-
Intel® PRO/1000 PT
Desktop Adapter
• Intel® PRO/1000 Desktop Adapters for PCI Express and PCI interfaces .
-
Intel® 10 Gigabit AF DA Dual Port Server Adapter
• Intel® PRO/1000 Desktop Adapters for PCI Express and PCI interfaces .
-
Chelsio N310E Server Adapter - network adapter | Softchoice
Chelsio's N320E Server Adapter is a dual-port 10 Gigabit Ethernet adapter with PCI Express host bus interface for servers and storage systems.
-
Recent Advances in Parallel Virtual Machine and Message Passing Interface
Each node has 4GB memory and equipped with PCI - Express interface and InfiniBand DDR network adapters (Mellanox InfiniHost III Ex HCA).
-
Control systems on low cost computers
The next generation commodity-type PC will probably use PCI Express for chip level interfaces and graphics adapters while storage and other high-speed peripherals will use the Infiniband technology.
-
Complex Systems and Dependability
• A rugged industrial notebook with extension chassis providing PCI and/or PCI Express slots; • Adapters of onboard interface channels (e.g. MIL STD-1553B, ARINC 429, Fibre Channel).
Indicates content that may require registration and/or purchase.