-
Supplier: Measurement Computing
Description: PCI-based 16-channel, 16-bit, 1 MS/s analog input board. KEY HIGHLIGHTS The PCI-2500 Series of PCI data acquisition (DAQ) boards provide high speed analog functions along with synchronous analog, digital, and counter/timer functions. Each device supports quadrature
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: PCI data acquisition board, 200 kHz with 16SE/8DE inputs, 24 DIO, 4 CTR, 2 analog outputs. KEY HIGHLIGHTS The DaqBoard/1000 Series of PCI data acquisition (DAQ) boards are designed for embedded OEM applications. Each board provides analog input synchronized
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Features: Application Software Included, PCI
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/16 DIFF analog inputs, 16-bit resolution, 500 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines driving solid state relays. KEY HIGHLIGHTS The DT3034 PCI data acquisition
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
-
Supplier: Measurement Computing
Description: PCI data acquisition (DAQ) board with 32 SE/8 DIFF analog inputs, 16-bit resolution, 250 kS/s sample rate, two 16-bit analog outputs, four counter/timers, and 16 digital I/O lines. KEY HIGHLIGHTS The DT3016 PCI data acquisition (DAQ) board provides
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQBOARD-2000 Series sets the price/performance benchmark for high-speed, multi-function plug-and-play data acquisition for PCI bus computers. The hardware design offers all of the features normally found on significantly more expensive boards, including 16-bit, 200 kHz
- Analog Input Channels: 16 #
- Digital I/O Channels: 40 #
- Resolution: 16 bits
- Accuracy: 0.028 % FS
-
Supplier: Elsys AG
Description: cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data acquisition
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: The ADwin-Light-16 Real-Time Data Acquisition System is an intelligent real-time data acquisition and control system with analog and digital inputs and outputs, counters and a microprocessor with local memory. They are ideal, low-priced solutions for fast data
- Analog Input Channels: 8 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 100 kHz
- Resolution: 16 bits
-
Supplier: ULTRAVIEW Corporation
Description: software settable in increments of 20ns. Conversion intervals of 20ns (25Ms/s on two simultaneous channels or 50Ms/s on 1 channel), 40ns, 60ns, ..., up to 20.46 s/sample, are software selectable. Alternatively, sampling may be controlled by an external clock.
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Supplier: Elsys AG
Description: System 19' Rack Case Windows 7 32 or 64 Bit installed RAID 1 or RAID 0 harddisk array Remote control over Gbit ethernet Up to 64-channels SE, 32-channels differential in one device PCI or PCIe variants available Data Acquisition 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120
- Analog Input Channels: 64 #
- Sampling Frequency: 240,000 kHz
- Resolution: 16 bits
- RAM / On-board Memory: 4,000 MB
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9527 is a high-performance, 2-CH analog input and 2-CH analog output dynamic signal acquisition board. This board is specifically designed for audio testing, acoustic measurement, and vibration analysis applications. The ADLINK PCI-9527 features two 24-bit simultaneous
- Sampling Frequency: 432 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: ADLINK Technology Inc.
Description: The PCIS-8580-13S can expand 13 additional 5V PCI slots to your computer through a cable connection. It promotes superior expandability as it supports I/O, image capture, data acquisition, and motion control cards with full 132 MB/s PCI bandwidth. The
- Bus Protocols: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available) 24 bits of digital I/O Four and eight bit ports independently selectable for I/O All 24 I/O lines buffered by transceivers on the card I/O buffers can be enabled/disabled under program control Pull-ups
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: American Portwell Technology Inc.
Description: Low cost 12-bit 100KHz, A/D multifunction board for use in PCI-Bus computers with 3.3/5V PCI slots. It accepts up to 16 single-ended or eight differential inputs with eight programmable ranges (Unipolar & Bipolar) and 4-20mA current range.
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: American Portwell Technology Inc.
Description: 48-bit parallel digital input/output cards designed for use in PCI-Bus computers. The card is 6.9 inches (175 mm) long and may be installed in any 5-volt PCI slot in IBM and compatible computers.
- Digital I/O Channels: 48 #
- Resolution: 48 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Other, PCI
-
Supplier: OMEGA Engineering, Inc.
Description: The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8
- Analog Input Channels: 8 #
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, PCI
- User Interface: Computer Programmable
-
Supplier: AMETEK Programmable Power
Description: test instruments to be placed close to test articles to maximize signal integrity. SOFTWARE Industry standard drivers and programming interfaces support all major programming environments. Complete turn-key solutions, such as open-source X-Modal III Modal Analysis Software and EXLab
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: OMEGA Engineering, Inc.
Description: The PCI-PDISO16 and PCI-PDISO8 combine isolated AC or DC inputs and electromechanical relays on a single PCI-bus compatible board, for IBM or compatible PC’s. The PCI-PDISO16 provides sixteen 24 V AC or DC inputs and sixteen form C, 3-Amp relays. The PCI-PDISO8
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (PCI-Express available) 24 bits of digital I/O Four and eight bit ports independently selectable for I/O All 24 I/O lines buffered by transceivers on the card I/O buffers can be enabled/disabled under program control Pull-ups
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included, PCI
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: board, software and system level. For more information please visit our System Integration and Custom Hardware Design page. APPLICATIONS Military and Defense Avionics Communications/Networking Automotive Process Control Industrial Control/Automation Data Acquisition
-
Supplier: ACCES I/O Products, Inc.
Description: address or IRQ switches to set RoHS Available. Please contact us for ordering information The PCI-DIO-120, PCI-DIO-96 and PCI-DIO-72 are parallel digital input/output cards designed for use in PCI-Bus computers. The same printed circuit board is used for all three models
- Digital I/O Channels: 72 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
- Data Acquisition: Data Acquisition Computer Board, I/O Module
-
Supplier: American Portwell Technology Inc.
Description: Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: American Portwell Technology Inc.
Description: Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: L-com, Inc.
Description: The PCI-488 interface converts any PCI bus personal computer into an instrumentation control and data acquisition system. Connect up to 14 instruments using standard IEEE-488 cables. The PCI-488 transfers data over the GPIB at rates in excess of 1 million
- Features: GPIB Controller / Interface Board
-
Supplier: Data Device Corporation (DDC)
Description: Automated Test Commercial Aerospace New Product Development System Troubleshooting Portable Testers Flight Line Diagnostics Flight Testing Software Development Data Loading Data Monitoring Bus Debugging & Diagnostics
- Analog Input Channels: 8 #
- Digital I/O Channels: 36 #
- Transmission Rate: 200 kbps
- Inputs / Channels: 8 #
-
Supplier: Advantech
Description: 100 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion Programmable gain for each input channel Software, internal or external pacer
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Features: DC Voltage Input
- Data Acquisition: Input Module
-
Supplier: Moxa Inc.
Description: Over 700 Kbps data throughput for top performance 921.6 Kbps maximum baudrate for super fast data transmission 128-byte FIFO and on-chip H/W, S/W flow control Compatible with 3.3/5V PCI and PCI-X Drivers provided for Windows (Vista, 2003, XP, 2000, 98, ME), WinCE 5.0,
- Number of ports: 8
- PCI Data Bus: 32-bit
- Features: Bus Interface / Adapter Module
- Form Factor: Full-Size PCI
-
Supplier: Advantech
Description: 500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion Programmable gain for each input channel Software, internal or external pacer
- Sampling Frequency: 500 kHz
- Resolution: 12 bits
- Features: DC Voltage Input
- Data Acquisition: Input Module
-
Supplier: ADLINK Technology Inc.
Description: MB/s bandwidth of PCI bus and can record the waveform for a long period of time. The PCI-9820 is ideal for high-speed waveform capturing, such as radar and ultrasound applications, as well as software radio applications, or those signal digitizing applications which need deep
- Sampling Frequency: 65,000 kHz
- Resolution: 14 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Supplier: ADLINK Technology Inc.
Description: onboard acquisition memory up to 512 MB, the PCI-9816/PCI-9826/PCI-9846 are not limited by the data transfer rate of the PCI bus to enable the recording of waveforms for extended periods of time. The PCI-9816/PCI-9826/PCI-9846 are
- Sampling Frequency: 10,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: included. Optional values are available. The PIO-48.PCI digital I/O interface board contain 6 groups of eight-bit I/O ports, configurable as inputs or outputs to suit the automation task. Sealevel’s SeaIO Classic software drivers and utilities make installation and operation easy using
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: utilities make installation and operation of the 8003e easy using Microsoft Windows operating systems. Software for standard PCI boards will also work with PCI Express boards, simplifying your transition to this next-generation PCI bus. Get a jumpstart on your digital I/O
- Operating Temperature: 32 to 158 F
- Outputs: Current Output, Relay Output
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: ValueTronics International, Inc.
Description: The DA-128 SIDE HAND is a data logger from Dewetron. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
energy efficiency compliance in the white goods industry, which include the following considerations: How temperature, humidity and more effect your strategy, and How data acquisition software and instrumentation are integral to your success (read more)
Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The MESUR® software series expands the functionality of Mark-10 force and torque gauges, indicators, testers, and test stands. MESUR® Lite is a basic data acquisition program included free with all Mark-10 products, while MESUR®gauge is a more advanced software (read more)
Browse Force and Load Sensors Datasheets for Mark-10 Corporation -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
ADI's ADES1754, ADES1755, and ADES1756 are flexible data-acquisition systems for managing of high-voltage and low-voltage battery modules. The systems can measure 14 cell voltages and a combination of six temperatures or system voltage measurements with fully redundant (read more)
Browse Data Acquisition Datasheets for DigiKey -
refractometer or EasyPlus refractometers and LabX for benchtop refractometers to manage your data and your workflow in the lab. EasyDirect direct is a simple data acquisition software. The sophisticated (read more)
Browse Engineering Analysis Software Datasheets for METTLER TOLEDO Thermal Analysis -
Solartron is pleased to announce the recent acquisition of Gagesoft inc a leading provider of metrology software for quality control. The existing products Gagemate Pro and GageMate Lite are rebranded as Orbit Gauge Software Pro and Orbit Gauge Software Lite. The (read more)
Browse Data Acquisition Software Datasheets for Ametek Solartron Metrology -
scan data processing software that creates a simple, easy-to-use bridge between the 3D scan acquisition and the CAD or rapid prototyping (3D printing) software. Now available in two versions, both the standard Scan-to-CAD module and the new Scan-to-CAD Pro module come ready with advanced algorithms (read more)
Browse Scanning Software Datasheets for FARO CREAFORM -
interface: Includes a new visualization tool that allows users to validate that their data acquisition is ready for inspection before proceeding, saving time by removing unnecessary steps. Value for money: It offers a cost-effective alternative to expensive and time-consuming CMM (read more)
Browse Scanning Software Datasheets for FARO CREAFORM
More Information Top
-
Harbour Protection Through Data Fusion Technologies
The intermediate system consists of a desktop computer with one or a couple of sonar PCI boards and data acquisition software running on the same computer.
-
Properties of afferent nerve fibres supplying the saphenous vein in the cat.
were simultaneously fed into a computer (IBM compatible) with ADC and counter interface (Burr-Brown PCI 20000, data acquisition software CARDS by S. Tiedemann) and stored on magnetic tape (EMI SE 7000) for further analysis.
-
http://dspace.mit.edu/bitstream/handle/1721.1/79186/844347723-MIT.pdf?sequence=2
voltammetry recordings were carried out by two PCI data acquisition cards and software written .
-
New ultrahigh-speed CCD camera achieves sub-electron read noise using on-chip multiplication gain (EMCCD) technology
A custom PCI data acquisition card and software interface (PVCAMTM ) provides real time access to image data as it is copied from the camera to the computer memory (RAM) via direct memory access (DMA).
-
Journal of Propulsion and Power > Investigation of Metallized and Nonmetallized Hydroxyl Terminated Polybutadiene/Hydrogen Peroxide Hybrid Rockets
Data collection was accomplished using in- house DataCAD data acquisition software and a PCI data acquisition card.
-
Design of a coded aperture Compton telescope imaging system (CACTIS)
RENA-3 system includes main PCB (motherboard), daughter PCB with one or two RENA-3 ASICs installed on it, optical cables, PC computer with PCI I/O card, firmware, data acquisition and PCI driver software .
-
Study on Phase Difference Calculation Method of Dynamic Phase-frequency Characteristics of Electrohydraulic Servo Valve--《Development & Innovation of Machinery...
Zhang Bo (Beijing Institute of Radio Metrology and Measurement Beijing 100854 China);Design of the Multi-channel Data Acquisition Software Based on PCI [A];[C];2009 .
-
Test System Design of Impedance of Actuator--《Journal of Projectiles,Rockets,Missiles and Guidance》2009年03期
Zhang Bo (Beijing Institute of Radio Metrology and Measurement Beijing 100854 China);Design of the Multi-channel Data Acquisition Software Based on PCI [A];[C];2009 .
-
Material Property Recognition by Active Tapping for Fingertip Digitizing
Sensor outputs were acquired at 10 kHz, using computer data acquisition hardware and software ( PCI -6024E and LabVIEW, National Instruments, Austin, TX).
-
Study of Surface Electromyography Signal Based on Wavelet Transform and Radial Basis Function Neural Network
In this paper, the experimental platform as follows: MATLAB6.5 software, LABVIEW8.0 software and data acquisition card PCI -2300.
Indicates content that may require registration and/or purchase.