-
Supplier: ACCES I/O Products, Inc.
Description: form C SPDT outputs and three Form A SPST (normally-open) type. The relays are all de-energized at power-on. Data to the relays is latched. The card is 6.6 inches in length and 4.2 inches seated height. I/O wiring connections for this board are via a male 37-pin D-sub connector.
- Bus Interface: x1
- Features: Optical Isolation
- Number of ports: 8
- Product Type: Other
-
Supplier: Sealevel Systems, Inc.
Description: The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed relays are normally open and close when energized. The board
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Operating Temperature: 32 to 158 F
- Outputs: Current Output?, Relay Output?
-
Supplier: ACCES I/O Products, Inc.
Description: -state relay modules Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) PCI-IDO-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated differential
- Form Factor: Full-Size PCI
- Number of ports: 32
- Product Type: Other
- Technology: PCI
-
-
Supplier: ACCES I/O Products, Inc.
Description: -state relay modules Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) PCI-IDO-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated differential
- Form Factor: Full-Size PCI
- Number of ports: 48
- Product Type: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: -state relay modules Optically isolated channel to channel and channel to ground Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) PCI-IDO-xx Series cards offer a range of 16, 32, or 48 individual, optically isolated differential
- Form Factor: Full-Size PCI
- Number of ports: 16
- Product Type: Other
- Technology: PCI
-
Supplier: Sealevel Systems, Inc.
Description: quality, long-life, dry contact switch closures suitable for low-current applications. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. The inputs on the 8004e are
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: Sealevel Systems, Inc.
Description: quality, long-life, dry contact switch closures suitable for low-current applications. Reed relays are normally open and close when energized. The board is PCI Express X1 compliant and is compatible with any PCI Express slot. The inputs on the 8004He are
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: Advantech
Description: The Advantech PCIE-1765 is a 12-channel relay actuator with contact rating up to 2A@30VDC current for the PCIE bus. Its 12 on-board SPDT relays are ideal for applications such as device ON/OFF control or small power switched. For easy monitoring, each relay is equipped
- Form Factor: ExpressCard
-
Supplier: Advantech
Description: PCIE-1760 relay actuator and isolated digital input card is a PC add-on card for the PCI Express bus. It meets the PCI Express standard Rev. 1.0. It provides 8 opto-isolated digital inputs with isolation protection of 2,500 VDC for collecting digital inputs in
- Form Factor: ExpressCard
-
Supplier: Sealevel Systems, Inc.
Description: that are common to industrial environments. The Reed relays provide high quality, long-life, dry contact switch closures suitable for low-current applications. The relays are normally open and close when energized. The board is PCI Express X1 compliant and is
- Connection to Host: Other
- Data Acquisition Device Type: I/O Module
- Isolation: Isolated Digital Input
- Operating Temperature: 32 to 158 F
-
Supplier: GL Communications, Inc.
Description: OC-3/STM-1 and OC-12/STM-4 Analyzers: Quad OC-3/STM-1 and OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe
- Form Factor: Printed Circuit Board (PCB)
- Network Protocol: ATM, Frame Relay, E1, ISDN, PPP, T1, Other
- Number of Ports: 5
-
Supplier: Acromag, Inc.
Description: configuration: 48 open-drain CMOS outputs. Voltage range: 0 to 5V DC. Output ON current range: 0 to 15mA DC. Output pull-ups: 4.7k O internal pull-ups installed on board. PCI Express Base Specification Conforms to revision 2.1. Lanes: 1 lane in each
- Computer Bus: Other
- Connection to Host: TTL
- Digital I/O Channels: 48 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ValueTronics International, Inc.
Description: available. The DSO81004A has modern industry bus standards such as Fibre Channel, Fully Buffered DIMM, Serial ATA, Serial Attached SCSI, and PCI-Express have performance points in the 4 to 8.5 Gb/s range. The highest signal integrity measurement system available An oscilloscope and
- Bandwidth: 10000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: available. The DSO80804A has modern industry bus standards such as Fibre Channel, Fully Buffered DIMM, Serial ATA, Serial Attached SCSI, and PCI-Express have performance points in the 4 to 8.5 Gb/s range. The highest signal integrity measurement system available An oscilloscope and
- Bandwidth: 8000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: ValueTronics International, Inc.
Description: , and SMA use models The Agilent DSO81204A is a 12 GHz, 4 Channel Digital Oscilloscope which has the highest signal integrity measurement system available. The DSO81204A has modern industry bus standards such as Fibre Channel, Fully Buffered DIMM, Serial ATA, Serial Attached SCSI, and
- Bandwidth: 12000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
redundancy) Up to 64 GB of NAND flash Hardware write protection for non-volatile memory XMC/PrPMC interface x4 PCI Express or Serial RapidIO or 10GbE XAUI fabric Fat Pipe P1.A fabric interconnect x4 PCI Express or Serial RapidIO Fat Pipe P1.B (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
consumption. Featuring Intel® Xeon® D-1500 family processors, four 10 Gigabit Ethernet ports on the data plane, two 10 Gigabit Ethernet ports on the control plane, and a configurable x16 PCI Express Gen3-capable expansion plane interface, the XCalibur4640 delivers enhanced performance (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Rugged Systems High-performance, SWaP-C-optimized, rugged COTS embedded systems utilizing VPX, XMC/PMC, COM Express®, and cPCI modules to provide superior processing and networking performance in extreme (read more)
Browse Single Board Computers (SBC) Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
, including CompactPCI, COM Express, XMC, PrPMC, PMC, VME and AMC standards. X-ES products are used in a variety of commercial and industrial applications, such as: Semiconductor process equipment Aircraft simulators Industrial control Data centers (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
, including CompactPCI, COM Express, XMC, PrPMC, PMC, VME and AMC standards. X-ES products are used in a variety of commercial and industrial applications, such as: Semiconductor process equipment Aircraft simulators Industrial control Data centers (read more)
Browse Carrier Cards and Carrier Boards Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
Communications X-ES provides a wide range of embedded computing products for communication applications. All of our embedded computing products are based on industry standards, including CompactPCI, COM (read more)
Browse Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
1GigE Vision area scan cameras, line scan cameras, and 3D profile sensors. Building on the field-proven technology and performance of Teledyne DALSA’s Xtium2 family of image acquisition boards, the new Xtium2-XGV PX8 is a half-length multi-port 10GigE frame grabber for PCI (read more)
Browse Frame Grabbers Datasheets for Teledyne DALSA -
memory module bay to host a removable PCI Express Solid-State Drive (SSD) flash memory module. The XPand6240 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO (read more)
Browse VME, VPX, and VXI Bus Interfaces and Adapters Datasheets for Extreme Engineering Solutions, Inc. (X-ES) -
available I/O, such as multiple Gigabit Ethernet ports, multiple PCI Express ports, USB, and SATA, as well as ARM’s ultra-low power advantages, allow for an embedded processing solution without compromises. Proven Features Well-Suited for Embedded Applications ARM has long been (read more)
Browse Network Equipment Datasheets for Extreme Engineering Solutions, Inc. (X-ES)
More Information Top
-
Sealevel Introduces PCI Express Digital I/O Interface
The DIO-32.PCIe provides 16 optically isolated inputs and 16 Reed relay outputs, which can be .... Sealevel PCI Express serial boards are designed for computers with X1 PCI Express slots.
-
CR4 - Thread: Graphics Cards
You will need a PCI express slot though. .... You can also duel the card out later on and run two in relay on your board !
-
A capacitive biosensor based on ultrathin Si membranes
The sensor array itself is mounted onto a printed circuit board (PCB) which provides the necessary electrical .... In order to allow for the scanning of the whole array, the PCB edge was designed to be compatible to Peripheral Component Interconnect ( PCI - Express ) plugging directly in a standard connector on a 16x16 switch relay matrix.
-
Manual of the Mess- and automation technique in the production
…EMI Electromagnetic interferences EMO exposure Européenne de la Machine-Outil EMP Electromagnetic of pulses EMR Electro-Magnetic radiation / relay EMSIAN Electronic measuring myth … Messaging system EMUF in board -computer with universal solid … Product code EPCI Extended PCI EPD Electric Power distribution … institution ESI Enhanced Serial interface ESI of Electronical services information ESK noble metal- rapid -contact (- relay) ESL…
-
A 40 MHz trigger-free readout architecture for the LHCb experiment
The current idea is to base the control and monitoring of each TFC master instantiation and the switch fabric on a PCI Express bus between the external control interface and the main FPGA. .... A NEW TFC INTERFACE BOARD . .... to a full crate of Readout Boards (assumed here to be 20) and relays the trigger and…
-
Increasing Bandwidth and Connectivity in Small Form Factor, High-Performance Embedded Applications:The I/O-Centric, High-Speed SUMIT Interconnect Standard (.pd...
They can help designers who want to migrate to low-speed I/O – used for tasks such as low-rate data acquisition or switching relays on and off – to these buses to … since ISA occupies a different location on the board . .... They must be able to handle the high-frequency signals required by PCI Express and USB,and must be available off-the- shelf as a standard product.
-
Lighting&Sound America Volume 10 Issue 11 November 2013
…16 network converter Optocore X6R-TP-16 converter with SANE network Optocore X6R-FX-Intercom Clear- Com interface Audio playback system – Digital Performer 8 on Dual Apple Mac Pro computers with RME HDSPe MADI FX PCI Express cards running 64 Channels … Draco Major K474-UX/CX 1 - Draco Major 474-S8 main switch fiber I/O board 12 - Draco Major .... 2 - GrandMA2 full size 3 - GrandMA2 NPU 1 - ETC Ion ( relay control) 34 - ETC Net3 two-port…
-
JTAG/Boundary Scan Platform with new Transceivers for highly complex Boards
âThe increasing implementation of Boundary Scan in complex boards forces our customers to demand a flexible scalability .... SFX-TAP7 is already the 20th SCANFLEX TAP Transceiver and can be freely combined with all SCANFLEX controllers on PCI , PCI Express , PXI, PXI Express USB, LAN, FireWire or LXI basis, with distances of more than five meters. .... frequency to 80MHz, programmable delay compensation, read-back of output signals, and a relay controlled power signal.
-
1U Rackmount Computer Offers I/O Expansion
• Dual socket server board suits core-intensive applications. .... • Sealevel's Latest PCI Express 16 Reed Relay Output Digital Interface 21st February 2013 .
-
Channel-to-channel isolation | News | The Engineer
The PCI -6624 counter/timer board also offers channel-to-channel isolation and extended voltage ranges, which make it suitable for connecting directly to high-voltage industrial devices at different ground potentials. .... pulse-train/pulse-width module signal generation applications in systems with digital sensors, valves, solenoids, heaters and relays . .... technology, which includes automatic code generation for creating applications in NI LabVIEW 7 Express , C, and Microsoft…