-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of
- Number of Axes / Motors: 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Galil
Description: The DMC-18x0 PCI motion controller is a member of the Optima Series, Galil's prior-generation, multi-axis motion controllers. The DMC-18x0 controller accommodates 1- through 8-axis formats and allows control of step or servo motors on any combination of
- Number of Axes: 6 +
- Features: Alarm / Event Monitoring, Multi-program Storage, Other, Self Diagnostics, Teach Mode
- Control Function: Auto-scaling, Canned Cycles, Cutter Compensation, Helical Interpolation, Linear / Circular Interpolation, Polar Coordinate Command, Rigid Tapping
- Configuration: Board
-
Supplier: Galil
Description: The DMC-18x6 motion controller is Galil's highest performance PCI bus motion controller. It belongs to Galil's latest generation motion controller family: the Accelera Series, which accepts encoder inputs up to 22 MHz, provides servo update rates as
- Number of Axes / Motors: 4
- D/A Resolution: 32 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
-
Supplier: Galil
Description: Galil's Econo Series motion controllers deliver precise, multi-axis control in a low-cost package. Prices for the 4-axis Econo controllers are as low as $395 in 1,000 quantities which is less than $100 per axis. Econo controllers don't stint on performance and can handle
- Number of Axes / Motors: 4
- D/A Resolution: 16 bits
- Supply Voltage (DC): -12 to 12 volts
- Operating Temperature: 0 to 70 C
-
Supplier: Prior Scientific, Inc.
Description: The Prior PCI II incorporates a 32 bit BUS that communicates at speeds of 133 MBps. This yields a communication response time of less than 250 nanoseconds - over 100 times faster than standard RS232 communications. The Prior PCI II controller is capable of driving the stage at
- Number of Axes / Motors: 6
- D/A Resolution: 16 bits
- Maximum Output Voltage: 40 volts
- Rated Power: 30.000000000000004 watts
-
Supplier: Utmel Electronic Limited
Description: Motor / Motion / Ignition Controllers & Drivers H-BRIDGE MOTOR DRIVER
- Pd: 200 milliwatts
- TJ: -30 to 85 C
- Pin Count: 24 #
- Supply Voltage: 5 V
-
Supplier: Advantech
Description: 2-port EtherCAT Universal PCI MDevice Card 650MHz dual-core ARM processor 2 x EtherCAT ports for high-performance of Motion and I/O applications Supports common motion SDK for rapid application development Up to 32 axes support for motion control Supports a maximum of 6
- Number of Axes / Motors: 6
-
Supplier: Advantech
Description: 2-axis Stepping and Servo Motor Control Universal PCI Card Independent 2-axis motion control Hand wheel and jog function 2-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Advantech
Description: 4-axis Stepping and Servo Motor Control Universal PCI Card Independent 4-axis motion control Hand wheel and jog function 2/3-axis linear interpolation function 2-axis circular interpolation function Continuous interpolation function Programmable T/S-curve acceleration/deceleration rate
- Motor / System: DC Servomotor
- PC-Based Bus: PCI / PCI-X
-
Supplier: Aerotech, Inc.
Description: Solid-state disk drive for fast startup and robust operation Operating temperature range of 5 to 50°C All Automaton Motion Server products are shipped with a fully tested and verified installation of Aerotech’s A3200 motion controller operating in a 64-bit Windows® operating
- Rated Power: 300 watts
- Supply Voltage (AC): 85 to 230 volts
- Operating Temperature: 5 to 50 C
- Setup: Computer Interface, Web Enabled
-
Supplier: Performance Motion Devices
Description: parameters. Pro-Motion features: Rapidly sets up, tunes, and tests motion control systems Easy-to-use axis wizard setup tool Motion oscilloscope shows tuning and systems parameters in real time Tuning of position loop, current loop, and field-oriented controller
-
Supplier: Aaeon Systems Inc.
Description: AAEON's AEC-6915, a fanless IPC controller equipped with 4-PCI expansion slots, was designed to fulfill these diverse requirements in a diverse market. Whether it is for Machine Automation, Factory Automation, Test & Measurement, or Medical projects, this unit will deliver the goods.
- Operating Temperature: 5 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: PI (Physik Instrumente) L.P.
Description: Key Features 62.5 µs (250 µs) microsecond per axes servo update rate Up to 8 axes of motion control Controls servo motors, step motors, and hydraulics Maximum encoder input rate up to 22 MHz (Accelera) Non-volatile program memory Multitasking of four independent programs Modes of
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: Advantech
Description: programmable acceleration/deceleration rate Support 16 Home modes Support programmable interrupt Latch and Compare max. frequency up to 1kHz PCI-1274-12AE support 12-ch latch and 12-ch Compare function PCI-1274-16AE support 16-ch latch and 16-ch Compare function
-
Supplier: ADLINK Technology Inc.
Description: The PCI-9524 is a robust, multi-purpose module designed for turnkey material test systems (MTS). Equipped with four strain gauge-based transducer input channels, four general purpose analog input channels, and a 3-axis motion controller, the PCI-9524 delivers a complete
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Host Connection: Direct Backplane Interface
-
Supplier: EPSON Robots
Description: No Description Provided
- Number of Axes / Motors: 1 to 6
- Rated Power: 200 watts
- Supply Voltage (AC): 200 to 240 volts
- Operating Temperature: 5 to 40 C
-
Supplier: EPSON Robots
Description: No Description Provided
- Number of Axes / Motors: 1 to 6
- Rated Power: 300 watts
- Supply Voltage (AC): 200 to 240 volts
- Operating Temperature: 5 to 40 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, LMC058, 42 DISCRETE I/O, 4 ANALOG INPUT, 2 PCI SLOTS, CAN/CANOPEN, ETHERNET, LED INDICATORS, 24 VDC SUPPLY. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: ValueTronics International, Inc.
Description: physical and electrical requirements for in-vehicle (automotive) networks based on CAN. Each CAN interface is shipped with NI-CAN device driver software. You can synchronize CAN, DAQ, and motion measurements across a real-time platform using the PXI-846X series modules and LabVIEW Real-Time.
- Features: Controller / Processor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTION CONTROLLER, NEXTMOVE, PCI-2, 20 DIGITAL INPUTS, 12 DIGITAL OUTPUTS, 4 DIFFERENTIAL ANALOG INPUTS, 12-BIT REOLUTION, 4 SINGLE-ENDED ANALOG DRIVE DEMAND OUPUTS, 16-BIT RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: MECCO
Description: For simplified laser management A robust, multi-threaded, and high performance laser marking solution for legacy PCI cards, WinLase Professional simplifies management of pulsed fiber lasers, which require Serial Script Text files for laser control. These files can be generated within the
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Motion, Inc. Win Source Part Number: 811022-SM750GX160001-AC Core Processor: ARC, ARM, MIPS, PPC, X86 Number of Cores/Bus Width: 4 Core Speed: 300MHz Co-Processors/DSP: Multimedia; GPU RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface
- Operating Temperature: 0 to 70 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1261883-SM750GE000000-AC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: LynxExp Core Processor: LynxExpress Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers:
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PCI 2D multimedia mobile display controller Product overview: SM718KE160000-AB from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for
- Pin Count: 320
- Package Type: Other
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2033 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the CX2033 and
-
Supplier: Beckhoff Automation LLC
Description: automation software turns the CX2043 system into a high-performance PLC and motion control system that can be used with or without visualization. Both TwinCAT 2 in 32-bit mode and the latest TwinCAT 3 version in 64-bit mode are supported. Continuing support for TwinCAT 2 by the CX2033 and
Find Suppliers by Category Top
More Information Top
-
Applied Informatics and Communication
The GE-800-PV- PCI motion controller is an 8-axis motion controller which uses Digital Signal Processing and Field-Programmable Gate Array. mainly with high performance computation4 .
-
Challenging computer‐based projects for a Mechatronics course: Teaching and learning through projects employing virtual instrumentation
Hands on practice utilizing the National instruments— NI-ELVIS workstation, DAQ, PCI motion controller hardware .
-
Automatic Manufacturing Systems II
This paper presents a method using the PCI motion controller which provides function of space linear interpolation to implement space arc trajectory planning on three dimensional motion platform.
-
Material Science and Engineering Technology
PMAC2- PCI motion controller card is the one of PMAC2 family in PCI-bus format that is introduced in first.
-
Converting from a PC-based PCI Controller to an Ethernet Controller (.pdf)
Many Systems Engineers find it desirable to switch from a PCI Motion Controller to a stand-alone Ethernet solution.
-
Intelligent Robotics and Applications
The motion controller used in this paper is the AEMC- PCI motion controller , which is also developed by Robotics Institute of Shanghai Jiaotong University.
-
Machine Design and Manufacturing Engineering II
Under Windows XP, this system has developed its unique software for motion control system with powerful DLL provided by GTS - 800- PCI motion controller .
-
SmartMoves™ Spotlights: FocusSurgery, Inc. (.pdf)
A Galil DMC-1822 two- axis PCI motion controller directs the transducer in the probe precisely, allowing the transducer to focus to a point the size of a grain of rice.
-
Converting from a PC-based PCI Controller to an Ethernet Controller (.pdf)
From Galil Motion Control Many Systems Engineers find it desirable to switch from a PCI Motion Controller to a stand-alone Ethernet solution.
-
Techno Robots Automate Creation of Mosaics at Substantial Reduction in Cost (.pdf)
A complete system for $9,200.00 includes a completely assembled 3 axis robot with travel of 1043 x 1043 x 143 mm, PCI motion controller that plugs into a PC, power electronics assembled in enclosure with power supply and Windows-based …
Indicates content that may require registration and/or purchase.