Products/Services for PCI Radar Scan Converters
-
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters, a reference to their use with personal computers (PCs). Product...Input Signal: TypeResolutionVideo Output: Type -
PCI Products - (251 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial... -
Antennas - (1286 companies)...of RF communication, including radio and TV broadcasts, handheld transceivers, cell phones, radar systems, satellite communications, Wi-Fi networks, and remote controls. Radio frequencies transmit audio, video, or data via electromagnetic waves produced... -
Radar Systems and Products - (183 companies)Radar systems and radar products have synchronized transmitters and receivers that send radio waves and detect their reflections from objects, surfaces or sub-surface structures. Radar systems and radar products have synchronized transmitters... -
Scanning Software - (270 companies)Scanning software is used with optical and document scanners or with other imaging equipment to digitize, create, edit and evaluate images. Document scanners are devices that scan two-dimensional (2D) objects and convert them into digital images... -
PCI Express Products - (100 companies)PCI Express products (PCIe products) use a computer protocol and interface format which communicates more quickly than peripheral component interconnect (PCI), a standard which PCIe is designed to replace. PCI Express products (PCIe products) cover...
-
IC PCI Bridges - (53 companies)PCI bridges are semiconductors that expand the number of slots available on PCI devices. An IC PCI bridge is an electronic device or chip that connects a device with a particular PCI protocol to another PCI type, or to another device...
-
Radar Absorbing Materials - (33 companies)Radar absorbing materials and structures are designed to absorb radar waves and convert them to heat. Because these radar waves are not returned, radar absorbing materials (RAM) and radar absorbing structures (RAS) provide a reduced signature...
-
Web Sensing and Scanning Systems - (46 companies)Web sensing systems and web scanning systems employ a variety of sensors that scan across a moving web to detect defects and measure parameters such as product basis weight, thickness and moisture. Web sensing systems and web scanning systems...
-
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also...
Product News
-
Ommatidia LiDAR
Q1 Laser Radar CollectionHigh-Speed, High-Accuracy Data Collection. The Q1 Laser Radar is a breakthrough in 3D laser scanning technology. It combines metrology-grade measurement with advanced vibrometry features, setting a new standard in precision tools. Unlike many lidar laser scanners that use a single channel, the Q1 uses 128 parallel channels. This design captures point cloud data faster and more efficiently. With its enhanced scanning speed, the Q1 is ideal for construction professionals, industrial engineers... (read more)Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
Rego Electronics Inc.
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors M.2, Mini PCI Express and Mini PCI are the specifications for internally mounted computer expansion cards and associated connectors developed by the PCI-SIG. M.2 is the newest interface, intended to replace mSATA. It uses the Mini PCI Express physical layout. The Mini PCI Express is a replacement for the Mini PCI form factor. Rego offers both Mini PCI 124 position connectors and Mini PCI Express 52 position connectors with mated heights from 4.0mm to 9.9mm. M.2 connectors includes 3.2H and 4.2H... (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
SiTime Corporation
PCI Express Timing Solutions in Automotive Introduction - The growing demand for AD (automated driving) and ADAS (advanced driver assistance system) features in modern vehicles is driving an increase in the number and complexity of automotive electronic systems. These systems feature numerous sensors that generate a large amount of data and require increased computing power. Coprocessors are often used since a single SoC may not be sufficient to handle the computing requirements. PCI Express (R) (PCIe) is one of the interfaces commonly... (read more) -
FARO CREAFORM
Scannable the Unscannable Scannable the Unscannable: Capturing 3D Measurements on Massive Mining Equipment. Divija Technologies was founded in 2003 with a simple idea: bring world-class measurement and engineering capabilities to industries across India. Founded by Mr. K. Janakiraman in Chennai, the company steadily built a reputation for reverse engineering, 3D laser scanning, CMM inspection, and surface-quality analysis. Over the years, Divija Technologies grew into a trusted partner for automotive manufacturers... (read more)Browse Dimensional and Profile Scanners Datasheets for FARO CREAFORM -
Endress + Hauser – Sensors & Components
Radar sensors for multiple applications The USR30 radar sensor is the smallest version of our new radar sensors for customer-specific applications. It offers the complete functionality of the radar module UTR30, however, without a housing and without a specified, ready-made electrical connection. The output signal is digital (UART) and could be adapted for the use in the target application. The USR30 is the core piece of our brand-new radar module UTR30. The sensor unites reliability and high-precision level measurement, delivering... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
Radar module for multiple applications With the free-radiating UTR30 radar module, we offer you a real allrounder, which is particularly suitable for monitoring levels in liquids or solids. The continuous, non-contact measurement according to the time-of-flight principle enables precise measurement in tanks and silos up to 15m deep as well as the measurement of water levels. In addition, radar measurement technology is ideally suited to coping with challenges such as movements in the tank, rapid temperature changes or rough weather... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Endress + Hauser – Sensors & Components
The measurement of levels with Radar Sensors precise measurement in silos and tanks up to 15m depth. The USR30 radar sensor and the UTR30 module are therefore the ideal solution for determining fill levels precisely and making reliable decisions on these values. Parameters such as determining the medium and the sensitivity of the sensor, which is also significantly influenced by turbulences, could also be easily adjusted. Our sensors unite reliability and high-precision level measurement, delivering facts where previously only assumptions were... (read more)Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
Rego Electronics Inc.
PCI Express Series - support Gen 5 (32 GT/s) Markets & Applications. - Datacenter. - High-performance computing. - Artificial intelligence. - Test & Measurement. - Automotive. - Servers. - Storages. - Workstations. - Embedded systems. - Industrial computers. - Routers. - Desktop PCs (read more)Browse Edge Connectors Datasheets for Rego Electronics Inc. -
Amphenol Communications Solutions
PCI-SIG, EDSFF, OCP Compliant, High-speed Cables Amphenol Communications Solutions is pleased to announce the release of its high-speed cable solutions with options to meet PCIe (R), EDSFF, OCP specifications, and power shelf requirements. In close collaboration with the PCI-SIG association, the PCIe (R)DirectAttached (R) cable riser solution eliminates PCB trace and vias and supports up to PCIe 5.0 32Gb/s. The EDSFF cable assemblies meet E1 and E3 specifications, OCP cable assemblies meet OCP NIC 3.0 specifications, and the power shelf cable... (read more)Browse Cable Assemblies Datasheets for Amphenol Communications Solutions -
Shenzhen Power Motor Industrial Co., Ltd.
High-Precision Laser Radar Motor Engineers face challenges in laser radar systems and precision sensing devices, such as rotational inaccuracies, noise interference, and limited motor lifespan, which can reduce measurement reliability and system performance. This high-precision laser radar motor delivers a robust and reliable solution: High Rotational Accuracy: Maintains 600 +- 1 rpm for precise sensor operation. Low Noise Operation: Minimizes interference in sensitive laser and radar systems. Long Life: Designed for durable... (read more)Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
-
ADAWS colour upgrade goes fleetwide
PCI hardware and software will be drawn from Primagraphics' METRO product range, and includes the Advantage Plus PCI radar scan converter and the Virgo PCI radar input card.
-
Displays ‐ Data scan
Metro includes four principal modules: the Virgo PCI radar input card; the Advantage PCI radar scan converter card; SoftScan, a software based scan converter; and compression and decompression software for radar distribution.
-
MAASTRICHT NUMBERS GROW
The Belgian company is also introducing a high‐resolution PCI radar scan converter capabilities for the Galaxy II workstation.
-
Curtiss-Wright Controls
Metro PCI scan converter for radar and graphics display Metro offers a commercial off-the-shelf (COTS) solution in either a Windows NT or UNIX environment for the acquisition, distribution, scan-conversion, and display of radar video for PCI-based workstations.
-
VISTA Consoles
The cardcage has 14 slots which can be filled with Barco's processor boards, I/O cards, graphics controllers, frame grabbers, radar scan converters and other PCI /VME boards.
-
Managing the changes
Primagraphics, the UK company that developed the Metro family of hardware and software products, has a new PCI 2k by 2k radar scan converter and display controller on show.
-
Radar scan converter tucks into half-height PCI | News | The Engineer
Radar scan converter tucks into half-height PCI .
-
Radar scan converter card | News | The Engineer
A new radar scan converter combines radar signal acquisition and scan conversion on a single PCI card.
-
DIGITAL VIDEO SHOW
The RSC17X radar scan converter from Metheus Corporation in the US enables a PC or PCi workstation to display raw radar images and graphics.
-
Barco (formerly Folsom) display processing
Radar scan converters and target extractors are also produced using Virtual Machine Environment (VME) and Peripheral Component Interface ( PCI , a 32/64 bit local bus architecture).
Indicates content that may require registration and/or purchase.