-
Supplier: SFCable.com
Description: The PCIe Gigabit Network Adapter TG-3468 is a high performance adapter designed for the high-speed PCI Express Bus Architecture. Designed to support 10/100/1000Mbps network speed Auto-Negotiation, 802.3x flow control and Wake-on-LAN technology. TG-3468 Gigabit PCIe Network Adapter is a
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports
-
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1394483-DELL VRRH1 - DELL 1GB SINGLE PORT PCI-e ETHERNET CARD Manufacturer: Dell
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first PCIe card with M12 x-coded connectors, it features Gigabit Ethernet and PoE+ functionalities. Thanks to Neousys' patent-pending housing design, PCIe-PoE312M's M12 connectors utilizes a CNC-milled aluminum block as its connector housing screw
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet,
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Neousys Technology Inc.
Description: Neousys PCIe-PoE2+ and PCIe-PoE4+ are x4 PCI Express GigE frame grabber cards with PoE capability. PoE, or Power over Ethernet, is a technology to supply electrical power along with data on a standard Ethernet cable. PCIe-PoE2+ offers two PoE ports and
- Operating Temperature: 32 to 140 F
- Acquisition Formats: Non-standard / Other
- Computer Bus Interface: PCI Express
-
Supplier: Advantech
Description: SMPTE-2022-6 Encapsulation PCIe Card SMPTE 2022-6 Video over IP bridge that converts 3G-SDI x3 to 10G Ethernet Forward Error Correction (FEC) supported according to SMPTE 2022-5 Send or Receive raw video through PCIe interface to host computer Single configurable module
-
Supplier: Elsys AG
Description: High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max. Sampling rates available: 2 MS/s, 10 MS/s, 20 MS/s, 40 MS/s, 80 MS/s, 120 MS/s, or 240 MS/s 14-bit and 16-bit
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: DigiKey
Description: 2 PORT ETHERNET CARD
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1423084-INTEL X550T2BLK - Intel X550-T2 10Gigabit Ethernet Card PCI-E LP Manufacturer: Intel
- Network Equipment: Other
-
Supplier: Global American, Inc.
Description: Jetway ADMPEIDLA PCIe Express Mini-Card with 2 x Intel i350 Gigabit LAN
- Operating Temperature: 0 to 60 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Neousys Technology Inc.
Description: Introducing the world's first 10Gbit Ethernet NIC incorporating IEEE 802.3at PoE+ capability, featuring Intel® X550-AT2, Neousys Technology's PCIePoE550X offers cost-effective 10GBAST-T solution for growing 10GbE applications. PCIe-PoE550X features 10GbE NIC incorporating Power over
- Data Rate: 5,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Protocol / Network: Gigabit Ethernet
-
Supplier: Newark, An Avnet Company
Description: NETWORK INTERFACE CARD, 100MBPS, PCIE; Networking Interface:Ethernet, PCIE, 100BASE-FX, SC; Product Range:- RoHS Compliant: Yes
-
Supplier: Acromag, Inc.
Description: Ethernet interface: Four 1-Gigabit Ethernet interfaces. XMC612: Front, four SFP ports. PCI Express: PCIe 4-lane (x4) Gen 2.0 interface operates at a bus speed of 5 Gbps per lane per direction. XMC Compliance Complies with ANSI/VITA 42.0 specification for XMC module mechanicals
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Global American, Inc.
Description: The MEC-LAN-M002 is an ethernet module for embedded PC's that follows the Mini PCI-e standard and is compliant with the PCI Express x 1 classification. This module fits in any host computer that has a full-size Mini PCI-e card slot and works with most manufacturers motherboards. The
- Technology: PCI
-
Supplier: Aaeon Systems Inc.
Description: Applications Features PCI Express Mini Card Interface One Intel® 82574L Gigabit LAN Chip USB x 1
- Form Factor: Mini Card
- Standard Type: Networking Module
-
Supplier: Advantech
Description: iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Real-time Ethernet with hardware based precision time protocol Achieves time synchronization for device or system
-
Supplier: TRENDnet Inc.
Description: Converts a PCIe slot into a 10 G Ethernet Port Supports 802.1Q VLAN Tagging Includes standard and low-profile brackets Windows® and Linux® support
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: off-the-shelf price. Optional features include Power over Ethernet (PoE) ports, isolated DIO with Change-of-State interrupt support, intelligent ignition control, and PCIe/PCI expansion. The Nuvo-3000 is available with a PCIe slot, PCI slot, or an embedded version with room for
- Number of ports: 1
- Bus Interface: x8
-
Supplier: Acromag, Inc.
Description: PCIe Gen 3 x8 interface • Extended temperature Intel’s XL710 quad-port 10-gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Advanced virtualization, intelligent offload and accelerator technologies optimize network performance.
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: TRENDnet Inc.
Description: Converts a PCIe slot into a 10G SFP+ Slot Supports 802.1Q VLAN Tagging Includes standard and low-profile brackets Windows® and Linux® support
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: environment and EJTAG debugger for firmware development Optional Evaluation Kit Adapter Cards (Purchased Separately) ADP_EDGEG4: PCIe Gen 4 1x16 Edge to 4 x 4 OcuLink adapter card (Converts a x16 Edge PCIe interface to an OCuLink PCIe interface or vice-versa)
- Features: Switch
-
Supplier: American Portwell Technology Inc.
Description: PCI-E Dual Copper Gigabit Ethernet Adapter with Bypass Function
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Intel Corporation
Description: in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The
- Number of Ports: 1
- Operating Temperature: 0 to 85 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: TOP-electronics USA
Description: Quectel EC25-V Mini PCIe Multi-mode LTE Module, Cat.4 (Verizon) The EC25-V Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe). The Quectel EC25-V is an LTE category 4 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE
- Technology: Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC21-A Mini PCIe Multi-mode LTE Module, Cat.1 (ATT Network) The EC21-A Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, the EC21
- Technology: Ethernet
-
Supplier: QLogic Corporation
Description: Access (RDMA) over converged Ethernet (RoCE), iSCSI, Fibre Channel over Ethernet (FCoE), and data center bridging (DCB). They also support PCI Express (PCIe) Gen 3, along with embedded virtual bridging and other switching technologies for virtual machine (VM)-to-VM switching.
- Data Rate: 10,000,000 to 25,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Supplier: TOP-electronics USA
Description: Quectel EC21-V Mini PCIe Multi-mode LTE Module, Cat.1 (Verizon) The EC21-V Mini PCIe is in the standard PCI Express® MiniCard form factor (miniPCIe), and is an LTE category 1 module optimized specially for M2M and IoT applications. Adopting the 3GPP Rel. 11 LTE technology, the EC21
- Technology: Ethernet
-
Serial Interfaces - FC9224 | 2.5 Gigabit Ethernet PC interface card, 4-channel, PCI Express ® x4 busSupplier: Beckhoff Automation LLC
Description: The FC9224 enables the use of 2.5 Gigabit infrastructure in existing and new applications. With its industrial grade and long term available components the PCIe® card is ideally suited for automation projects. plug-and-play interface 100/1000/2500 Mbit/s, full duplex The cards
-
Supplier: TRENDnet Inc.
Description: Compatible with low profile form factor computers 100Base SC-type Multi-Mode fiber to PCIe adapter Supports fiber connections for distances of up to 2 km (1.2 miles) Wake-on-LAN, 802.1p, and 802.1Q support Compatible with Windows 10, Windows 8, Windows 7, Windows Server 2008 and Linux
- Data Rate: 100,000 to 200,000 kbps
- Protocol / Network: Fast Ethernet
- Features: Other
-
Supplier: Industrial PC, Inc.
Description: Intel® Celeron® J1900 Quad-Core Bay Trail J1900 processor. PCI Expansion Slot Supports one PCI card up to 168mm in length. Compact Fanless Chassis Wall mountable fanless chassis with a temperature rating of -10°C to 60°C. Wireless Connectivity Dual gigabit Ethernet ports and optional
- Number of ports: 2
- Form Factor: Mini Card
-
Supplier: Intel Corporation
Description: The new Intel® Ethernet Server Adapter I210 builds on Intel’s history of excellence in Ethernet products. Intel continues its market leadership with this newest generation PCIe* GbE network adapter. Based on the Intel® Ethernet Controller I210, this adapter represents the
- Number of Ports: 1
- Protocol / Network: Fast Ethernet
- Features: Other
- Port Type: RJ-45
Find Suppliers by Category Top
Featured Products Top
-
−40°C to +85°C RoHS Compliant:Meets environmental standards Application Areas: PCI Express (PCIe) systems Ethernet line (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
speed I/O can be used, including USB3, USB2, PCIe3.0 x8, QSFP+, SFP+, 1Gb Ethernet x2, and CPRI capability. An additional High Pin Count FMC Daughter Board can be plugged into the carrier board with a further two ADRV9009 Transceivers increasing to a total of eight Tx and Rx streams. A design can (read more)
Browse Electronic Development Boards Datasheets for Richardson RFPD
More Information Top
-
Dynamics and Control of Switched Electronic Systems
For example, only a PCIe Ethernet card and the appropriate driver are required to implement the IEC- 61850 protocol.
-
Drobo!, What do you think of it? Data Storage Robot - MacRumors Forums
Although the PCI Bus may be a bottle neck in which case it would run another $100 for a board with ample PCIe slots and the slightly more expense PCIe gigabit ethernet cards .
-
[Resolved] - Can't read hard drive and RAM memory usage is critically high | Techie7 - Free Technical Help
Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver for Windows Vista .
-
Software Fault Isolation with Api Integrity and Multi-Principal Modules
The other side of the network connection runs stock Linux 2.6.35 SMP on a desktop equipped with an Intel(R) Core(TM) i7-980X 3.33 GHz CPU, 24 GB memory, and a Realtek RTL8111/8168B PCIE Gigabit Ethernet card .
-
DRIVER NEEDED: RealTek 8039AS (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: RealTek RTM660 - 109R1A153Q3 - 2251 (Windows XP Professional) - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: D-Link dl10030b (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Linksys WMP546 v 4.1 (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: Tech-Com tech-com-ssd-T.V.-670plus; (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
-
DRIVER NEEDED: ADMtek an983b (Windows XP Professional) [PCI / ISA] - Free Drivers Download | Request and Support Forums
DRIVER NEEDED: Sony Realtek 8169 PCI, 8168 and 8101E PCIe Ethernet Network Card Driver (Windows XP Professional) [PCI / ISA] .
Indicates content that may require registration and/or purchase.