-
Supplier: DigiKey
Description: Card Extenders PCMCIA
- Bus Protocols: PCMCIA / CardBus
-
Supplier: ACCES I/O Products, Inc.
Description: The PCM485 automatically adjusts it's timing to the baud rate of the data. CARD AND SOCKET SERVICES PCMCIA Card and Socket services must be loaded on the host computer system before using the PCM485 card and is typically supplied by the PCMCIA slot provider (the
- Operating Temperature: 32 to 140 F
- CE / FCC Certified: CE / FCC Certified
- Serial Connector Type: DB-9
- Channels: One Channel
-
Supplier: Vector Electronics & Technology, Inc.
Description: No Description Provided
- Features: Other
-
-
Supplier: Xoxide
Description: beyond what your PC offers. Plus, its ultra-small design also makes it ideal for laptops. Specifications: 3 port high speed USB 2.0 hub LED for each USB port to indicate status USB 2.0 Multi-card reader / writer Supports plug & play, hot swapping and copy between cards Supports
- Features: Card Reader / Writer
-
Supplier: MagicRAM, Inc.
Description: Compliant with PC Card Standard Release 8.0 Supports PC Card Memory Mode/PC Card IO Mode/True IDE Mode PCMCIA/IDE Interface (support up to PIO Mode 6/Multi Word DMA Mode 4/PCMCIA Ultra DMA Mode 5/Ultra DMA Mode 7) SLC, pSLC or MLC NAND Flash SMART disk Health
- Memory Type: CompactFlash®
-
Supplier: ValueTronics International, Inc.
Description: viewing even the smallest temperature differences - ≤ 0.08 °C at 30 ° C (80 mK) Accessories: Heavy duty carrying case 2 rechargeable battery packs Battery charger Ac adapter Video cable 512 MB compact flash card Compact flash card reader and USB cable PCMCIA compact flash
-
Supplier: Aaeon Systems Inc.
Description: peripheral cards for extended features includes PCI, PC/104+ (PCI + ISA), two Mini card interfaces and a PCMCIA Card bus slot expansion interface. It also has two 10/100/1000 Base-TX RJ-45 connectors for Ethernet support and video support for simultaneous VGA and 18-bit
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, Watchdog Timer
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Richardson RFPD
Description: 24-lead SOIC packages. The AD7397ARU is available for ultra-compact applications for example, PCMCIA cards, in a thin 1.1mm height TSSOP-24 package. The AD7396 and AD7397 are members of a complete family of Micropower consumption, single/dual/quad D/A converters (AD7390 … AD7398)
- Resolution: 10 bits
Find Suppliers by Category Top
Featured Products Top
-
the 5069 chassis architecture. With this release, Softing extends its proven portfolio of Allen-Bradley-compatible in-chassis communication modules. The compactLink HW-DN provides control, configuration, and data exchange between 5380 controllers and DeviceNet devices, offering a streamlined upgrade (read more)
Browse Network Cards and Network Controllers Datasheets for Softing Inc. Industrial Automation -
, extender board tail, and other specialized contact options From 2 to 188 contacts in single, bridged, and dual rows with or without card supports Contact spacings of 0.050″, 0.100″, 0.125″, 0.150″, 0.156″ and 0.200″ Styles for many (read more)
Browse PC Card Connectors Datasheets for Heilind Electronics, Inc.
More Information Top
-
Comparing system level power management policies
an Accurite PCMCIA Extender Card between the laptop computer and a PCMCIA-IDE (inte- grated drive electronics) converter and con- nect a standard 2.5” IDE hard disk to the computer through the converter.
-
http://www.mouser.com/catalog/catalogUSD/645/2782.pdf
Four layer PCMCIA extender card with internal VCC and ground .
-
3300-EXTM-LF Twin Industries | Mouser
PCMCIA extender card .
-
Extender
PC ExtenderCard⢠- PCMCIA Extender Card .
-
An Analysis of Energy Efficient Communication in Ad-Hoc Wireless Local Area Network
One of the laptops is also equipped with a PCMCIA extender card to extend the PCMCIA bus to the PC4800B NIC so that Vcc can be isolated facilitating measurements of both Vcc and the current consumed.
-
Power-aware operating systems for interactive systems
An Accurite PCMCIA Extender Card is inserted between either device and the computer.
-
Dynamic power management using on demand paging for networked embedded systems
To isolate the power consump- tion of the 802.11 card alone we use a PCMCIA extender card .
-
http://dspace.mit.edu/bitstream/handle/1721.1/18027/57240439-MIT.pdf?sequence=2
We used two passive probes to measure the voltage drop across a 1.5 Ohm (±1%)resistor in series with the VCC terminal ofthe PCMCIA card extender .
-
TCP performances over wireless link deploying delayed ACK
We would like to thank Phil Allen to help me sort out the PCMCIA card extender issue.
-
3690-38 Vector | Mouser
PCMCIA memory card extender .
Indicates content that may require registration and/or purchase.