Products/Services for PCMCIA Extension Cables

  • AC Power Cords-Image
    AC Power Cords - (501 companies)
    Rated Voltage Rated voltage is an important specification to consider when selecting AC power cords. A cable's rated voltage affects other aspects of its design, such as the type and thickness of its insulation. Most cables...
  • Ethernet Cables-Image
    Ethernet Cables - (398 companies)
    How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
  • Network Cables-Image
    Network Cables - (761 companies)
    How to Select Network Cables. Network cables are used in the transmission of data across networks. Choices include Fibre Channel, FireWire or IEEE 1394, GPIB, serial, parallel, patch, SCSI, Ethernet and USB. Specifications include cable type...
  • Bus Extenders-Image
    Bus Extenders - (45 companies)
    Bus extenders are used to increase cable lengths for distance-limited bus protocols. They are similar to extension cords. The bus extender form factor determines the amount and type of supporting technology that the bus requires. Specifications...
  • Extension Springs-Image
    Extension Springs - (281 companies)
    Helically wound to oppose resistant forces, extension springs have consistent mechanical energy to return to its no-load, compressed position. The ends of the spring are attached to components intended to move apart, with the extension spring...
  •  
    Forklift Extensions - (37 companies)
    Forklift Extensions are devices used to extend the length of a forklifts existing forks. They are typically made of structural steel and slip over a forklifts existing forks. They are available in many sizes, finishes and profiles to meet specific...
  •  
    PCMCIA Modems and PCMCIA Fax Modems - (8 companies)
    PCMCIA modems and PCMCIA fax modems enable computers to transmit data over telephone lines. They include modem-only devices, modem and fax combinations, and fax/modem products with networking capabilities. PCMCIA modems and PCMCIA fax modems enable...
  •  
    PCMCIA Cards and Accessories - (127 companies)
    PCMCIA cards and accessories follow standards developed by the Personal Computer Memory Card International Association (PCMCIA), an international standards body and trade organization. PCMCIA cards, or PC cards as they are commonly known, were...
  •  
    Cable Assemblies - (2601 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  •  
    PCMCIA Card Readers and Writers - (23 companies)
    PCMCIA card readers and PCMCIA card writers allow a user to transfer data from or to a host computer to or from a PCMCIA card. These products derive their names from the Personal Computer Memory Card Association (PCMCIA), the organization...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ISA AUTOMTN SYS INST DICT - Automation, Systems, and Instrumentation Dictionary
    ExCA Exchangeable Card Architecture; extension to the PCMCIA specification added by Intel to ensure PCMCIA card interoperability on host systems using Intel CPUs. Ex cable entry A cable entry that is tested separately from the apparatus enclosure but is evaluated …
  • PCMCIA Interface
    PCMCIA-CAN/LS Series 2 - 1-Port, Low-Speed/Fault-Tolerant PCMCIA -CAN Interface NI-CAN driver software for Windows 2000/NT/XP/Me/9xISO 11898 compliance for standard (11-bit) and extended (29-bit) arbitration IDs125 kb/s maximum transfer ratePhilips SJA1000 CAN controllerSynchronization cable for timing and triggering (optional .
  • Overview of multimedia content protection in consumer electronics devices
    Part A defines a removable and renewable security element that is an extension of the 150-78 1 6 standard.22 Part B defines a removable and renewable security element based on the PCMCIA ("PC Card") form factor. … or NRSS-B device to provide security for applications involving pay and subscription cable or satellite television …
  • FCI's Web-based Design Tools Simplify Product Selection
    I/O connectors that are coupled with FCI's extensive range of backplane and board-to-board connectors and cable assembly products enable complete solutions for equipment designs. … I/O solutions enables full compliance to industry standards including, Ethernet, SFF, Infiniband, USB, PCMCIA (TM) or HDMI …
  • Microfile-a one-inch disk drive technology demonstration
    Integrated planar suspension, arm, actuator, VCM coil, flex cable 50% ('hano-") slider Low velocity air bearing … Loamnload, mechanical latch Estimated non-operational shock resistance: 21200 G 0 Shock sensor 0 PCMCIA Type I1compatible, extendable to Type I .
  • A mobile device application applied to low back disorders
    It allows online records using USB cable or telemetry to a PC with a proprietary application and offline without a computer, using a compact flash memory card (256 MB extendable ). The electromyograph uses an adapter PCMCIA Cardbus D-Link AirPlus to 2.4 GHz.
  • Shopping - Best Prices On The IBM 16/4 Token-Ring CardBus Adapter - Big Bruin
    … CardBus system interface, which enables higher throughput than on older cards with a 16-bit PCMCIA interface. The card is designed for very low power consumption, with no power drawn when the cable is disconnected from the card, extending battery life in the laptop.
  • Miniaercam avionics
    … sent via a Low Voltage Differential Signaling (LVDS) channel to a newly designed LVDS to PCMCIA bridge. All of this change in hctionality was accomplished without changing a trace on any of the existing printed circuit boards or changing a single wire in any of MiniAERCam’s extensive cable harnesses.