Products/Services for PDM Lighting Controls
-
Lighting Controls - (544 companies)Lighting controls are electrically-controlled devices including: ballasts switches and relays dimmers occupancy and motion sensors photo sensors other automatic systems Applications Lighting controls and systems can reduce electric load...ApplicationManual On/OffOccupancy (Motion) Sensor -
Lighting Inverters - (47 companies)Lighting inverters provide alternating current (AC) power for indoor, outdoor and emergency lighting, signage, and associated controls. They are used in conjunction with power supplies and power conditioners, and provide permanent lighting...
-
Lighting Fixtures - (1592 companies)...lighting. Image Credit: Control Company. Enclosure lights are used to provide illumination within enclosures. Image Credit: STEGO, Inc. Flood lights are used to light alocation or object to a luminance that is considerably greater thanitssurroundings... -
Product Data Management Software (PDM) - (101 companies)Product data management software (PDM) is used to manage the entire life cycle of a product, or the development, operation and maintenance of a product. Product data management software usually tracks and controls data pertaining to a particular...
-
Lighting Design Services - (231 companies)Lighting design services are services that aid in the procurement and lighting layout within rooms, factories or entire properties. Proper lighting can change the atmosphere of a space, space perception of a room, and it can highlight particular...
-
Condition Monitoring and Predictive Maintenance (PdM) Software - (116 companies)Condition monitoring and predictive maintenance (PdM) software is used to predict equipment maintenance, and to monitor corrosion, oil condition, bearing wear, overheating and other parameters than can lead to the breakdown of capital equipment...
-
Electroluminescent Lighting - (19 companies)Electroluminescent lighting creates illumination via current through a phospor or semiconductor, or when a strong magentic field is applied. Electroluminescent (EL) lighting are luminaires that use electroluminescence to produce illumination...
-
Solar Lighting - (25 companies)Solar lighting converts solar energy into electrical energy to produce light for off-grid fixtures. A solar lighting system collects solar radiation and converts it into direct current using photovoltaics (PV). This energy then powers a light source...
-
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
-
Control Valves - (1648 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
Product News
-
New Yorker Electronics Co., Inc.
Tricolor LED for Automotive Lighting qualified and operates in temperatures from -40 C to +110 C. It offers strong ESD protection, Class B1 corrosion robustness, and is RoHS-compliant, halogen-free, and Vishay Green. Ideal for automotive lighting, displays, and consumer electronics. FOR MORE INFORMATION: CALL: 1-800-536-1887. EMAIL: sales@newyorkerelectronics.com... (read more) -
Tecmark Corporation
Class A GFCI Protection for Lighting Systems LIGHTING. Lighting fixtures are essential in residential, commercial, industrial & entertainment outlets. After a lighting fixture is installed, it needs to have the proper Class A (GFCI) protection in place to safeguard people around these applications, which North Shore Safety 's LineGard Series can provide. Make sure to know the NEC guidelines in your given industry to ensure you are providing proper GFCI protection for permanent or portable use. CODE: NEC 410.184 (horticulture lighting... (read more) -
Shenzhen Power Motor Industrial Co., Ltd.
Precision Stepper Motors for Lighting & Printers Stage lighting systems and printing equipment require accurate positioning, smooth operation, and reliable motion control in compact mechanical structures. Stepper motors play a critical role in achieving precise movement, repeatability, and stable performance. Power Motor 39 Series stepper motors are designed for applications requiring compact size, precise control, and dependable operation. With 1.8 step angle, multiple torque options, and low-noise performance, these motors provide reliable... (read more)Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ZAGO Manufacturing Company, Inc.
Smart Lighting Runs on ZAGO Sealing Power enclosures, including outdoor commercial lighting, LED lamps, ballards and fixtures. EQUIPMENT APPLICATIONS. Sensors. Intelligent Light Fixtures. Artificial Intelligence LED Lighting for Controlled Agriculture. Electrical Enclosures Outdoor Commercial Lighting. Stadiums, Parking Lots, LED Lamps, Ballasts and Fixtures. Underwater Lighting. FAST FACTS: Did you know ZAGO: High-tech fasteners are reusable, tamperproof and made of corrosion-resistant metals, like stainless steel and steel alloys... (read more) -
Pexco
Crosshead Extrusions in Lighting Applications In the ever-evolving world of lighting, manufacturers are constantly seeking materials and technologies that deliver superior performance, energy efficiency, cost-effectiveness, and design flexibility. One technology that has risen to the top in addressing these demands is resin crosshead extrusion. Though widely used in the wire and cable industry, crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications --from architectural lighting... (read more)Browse Optical Diffusers Datasheets for Pexco -
APM Hexseal Corp.
Sealing Solutions for the Lighting Industry Sealing components are one of the most important elements of commercial lighting systems in both indoor and outdoor environments. Choose APM Hexseal to protect your commercial lighting systems and gain access to a variety of sealing fasteners and hardware that is properly designed, constructed, and tested. Click here to learn more (read more)Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
CHT USA Inc.
Silicones for LED & Lighting Products Watch Video - CHT 's Optically Clear QSil 212 Dispensed Over an LED Channel. Why are silicones used in LED & Lighting applications?. Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications. Automotive vehicle lighting. Signage and displays for sports... (read more) -
ORAFOL Fresnel Optics GmbH
Custom Microlens Arrays for lighting Polymer microlens arrays are a lightweight and efficient way to homogenize or collimate LED light sources. ORAFOL Fresnel Optics offers the optical design, tooling and manufacturing of microlens arrays made of PMMA or PC. High degrees of flexibility regarding the arrangement, size and pitch of individual lenslets up to array dimensions of 370 mm x 370 mm allow for solutions specifically tailored to your LED light source, including bar lights and ring lights. 1 to 100,000 parts per year possible. (read more)Browse Optical Lenses Datasheets for ORAFOL Fresnel Optics GmbH -
AENOR
Lighting requirements for outdoor work places Learning about the lighting requirements for the visual comfort of people working outdoors. The recently published UNE-EN 12464-2:2025 specifies the lighting requirements for outdoor work places, meeting the needs for visual comfort and performance of people with normal or corrected-to-normal vision. Routine visual tasks and avoidance of intrusive light are considered. The standard details the requirements for lighting solutions for most outdoor work places and their associated areas in terms... (read more) -
Cornell Dubilier
HID Lighting Capacitors - Type SF For better performance in HID Lighting and HV Ballasts, Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high temperature environments for high intensity discharge (HID) lighting and other high voltage ballast applications. Each HID catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum... (read more)
-
EFFICIENT CONTROL OF THE SERIES RESONANT
CONVERTER FOR HIGH FREQUENCY OPERATION
Despite the high light -load efficiency of PDM control , there are many drawbacks associated with it when applied to series resonant converters in this fashion.
-
Optical switching board implementing wavelength routing supervision for optical cross-connects in WDM OTN
U S : reference light splitters SCM: switch control module PDM : photo detector module .
-
Journal of Guidance, Control, and Dynamics > Neural Partial Differential Method for Extracting Aerodynamic Derivatives from Flight Data
The present analysis sheds light on the utility of the PDM for the estimation of stability and control derivatives, especially for the case in which the aerodynamics of the aircraft are highly nonlinear, which rules out the use of any presumed structure…
-
Smoking dependence across the levels of cigarette smoking in a multiethnic sample.
Results of a multinomial logistic regression showed that for each unit increase in SDM, after controlling for PDM , the odds of being a native nondaily, converted nondaily or light smoker vs. moderate to heavy smoker increased by 29% to 56% (ps<0…
-
PDM and PFM hybrid control of a series-resonant inverter for corona surface treatment
In the case of PDM and PFM hybrid control a stable discharge is observed, like the more intense light sources.
-
Comparative performances of two high frequency resonant inverters for dielectric barrier discharge lamp
Furthermore, wide and linear light control characteristic that unable to achieve in the royer type inverter was possibleby using a PDM control scheme.
-
A High‐Frequency‐Link Secondary‐Side Phase‐Shifted ZVS‐PWM DC–DC Converter with ZCS Active Rectifier
Thus, the adoption of another power control mode such as pulse density modulation ( PDM ) seems a more effective means of improving efficiency in light -load operation while supporting S-SW operation over a wide range.
-
A new dual mode current phasor-controlled ZVS high-frequency resonant inverter for induction heating
In order to improve the conversion efficiency in the light load region, the pulse-density-modulation ( PDM ) is employed for the CP- controlled HF-R inverter, thus creating PS& PDM dual mode CP-control scheme.
-
Single Reverse Blocking Switch Type Pulse Density Modulation Controlled ZVS Inverter with Boost Transformer for Dielectric Barrier Discharge Lamp Dimmer
In the above, it is considered soft switching PDM high frequency inverter using single power MOSFET has high controllability and can be lighted without flicker in the low luminance control range.
-
Progressive dimming method for mercury-free flat fluorescent lamp
The results show that a progressive dimming can be implemented by pulse density modulation ( PDM ) method or frequency modulation method and the power consumption can be reduced since the light output of FFL can be controlled progressively.
Indicates content that may require registration and/or purchase.