-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.25 to 2.5 inch
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
- Industry: General Industrial
- Features: Specialty / Other
-
Supplier: Nytef Group
Description: improved strength and stiffness, a 30% glass fiber filled grade is available (Unitrex Rg-30). Unfilled Unitrex PEEK stock shapes are light beige in color and are available from Nytef Plastics in a full range of heavy gauge rod, plate and tubular bar sizes.
- Overall Thickness: 0.25 to 2.5 inch
- Overall Width / O.D.: 0.375 to 3.25 inch
- Tensile Strength (Break): 14,000 psi
- Tensile Modulus: 620 ksi
-
Supplier: IDEX Health & Science
Description: made out of a variety of materials such as stainless steel, titanium, PEEK™ and Kel-F®, among others. We leak test each check valve prior to shipment to ensure optimum performance and complete “dock to stock” satisfaction
- Pressure Rating: 15,000 psi
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
-
Supplier: Hy-Lok USA, Inc.
Description: SV Series Pressure rating up to 6,000 psi (413 bar) at 100°F (38°C). Temperature rating from -65°F to 450°F (-54°C to 232°C) with standard PTFE packing, and up to 600°F (315°C) with optional PEEK packing. Compact and rugged body design. Body is made of extruded bar stock
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -65 to 600 F
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
USA, finished to size +0.005" -0 on the diameter. HPAlloys produced several lots of this bar from in stock coil to fill a void in the market caused by several suppliers. Many customers were excited that the size they needed was made available without a long lead time. Making bar (read more)
Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
S-126 0.4" x 1.0", S-126 20-gauge roll formed copper and galvanized conductor bar with end hole for connection. This channel is roll formed in corrosion resistant materials such as Hot Dipped Galvanized, Copper, Stainless, or (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice (read more)
Browse Ingots and Casting Stock Datasheets for MarsMetal -
ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible. Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Roll Formed Custom Shapes Roll-forming unusual, uncommon and custom shapes is a specialty of MP Metal Products. Supports, purlins, seals, battens, conductor bars, heat shields, pool rims, stiffeners, heat & light (read more)
Browse Metal Shapes and Stock Datasheets for MP Metal Products
More Information Top
-
The production and properties of poly(aryletherketone) (PEEK) rods oriented by drawing through a conical die
The authors wish to thank Polypenco Limited for provision of the PEEK bar stock .
-
Assessment of epidural versus intradiscal biocompatibility of PEEK implant debris: an in vivo rabbit model
Commercially available particles (BioEngineering Solu- tions, Oak Park, IL) were produced from implant-grade non-sterilized PEEK bar stock (PEEK-OPTIMA LT1, In- vibio Biomaterial Solutions) using proprietary techniques involving custom cryomilling and cryopulverization in liquid nitrogen, suspended in distilled water and …
-
Radio Frequency Plasma Treatment of PEEK Spinal Implants
The starting material consisted of extruded and annealed PEEK bar stock meeting the basic requirements in ASTM F 2026 Specification for Polyetheretherketone ͑PEEK͒ Polymers for Surgical Implant Applica- tions.
-
CR4 - Thread: Search for supplier for PEEK bars
http://www.oxfordpm.com/ Oxford Performance Materials offers bar stock of PEEK , PEK and PEKK.
-
The OuijAmazon Desktop Metaphor
Few among us can refuse a peek at the mystery that awaits about two inches below the green “In stock but may require an extra 1-2 days to process” info- bar on the Amazon page.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/4251/Austin_Heather.pdf?sequence=1
These consisted of three versions of PEEK (manufactured by Invibio Ltd, Thornton Cleveleys, UK) in Optima (OPT), Carbon Fiber Reinforced (CFR) and Carbon Nano- Fiber reinforced (CNF) versions were cut from bar stock , engraved with numbers and sent to the present author.
-
A pneumatic transfer system for special form {sup 252}Cf
Materials: 1'x 4" x 4" long polyethyleneplastic bar stock 4' x 4' x 1"thick polyethyleneplastic sheet stock,or 4' x 4' x 2''thick polyethyleneplastic sheet stock 1'long x 2" diameter polyetheretherketone ( PEEK ) plastic rod stock 2' long x 1/4" diameter Delrin plastic …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'peak season'),(97166,'peaked'),(97167,'peaked cap'),(97168,'peaky'),(97169,'peal'),(97170,'pealing'),(97171,'pean'),(97172,'peanut'),(97173,'peanut bar '),(97174,'peanut brittle' … … 97371,'peeing'),(97372,' peek '),(97373,'peekaboo'),(97374 … … 'penny pincher'),(97641,'penny stock '),(97642,'penny-pinch' …
-
Flow Chemistry Syntheses of Styrenes, Unsymmetrical Stilbenes and Branched Aldehydes
… reaction mixture was injected into a Uniqsis Flowsyn reactor through a 10 mL PEEK injection loop A. The reaction plug was pumped at 1 mLminÀ1 ( stock solvent MeOH/PhMe 1:9) by using a tube-in-tube gas reactor (l=1.5 m, AF 2400) pressurised with 10 bar ethylene followed by a 20 mL PTFE reaction coil at 1308C …
-
Fracture Toughness of Composite Laminates and Metallic Materials Using a Modified CNSB Specimen
… fiber reinforced thermoplastic (Gr/Tp) composite containing IM6 fibers (E = 270 MPa) in a PEEK (polyether-etherketone) resin … The first stage of fabrication of metal/laminate hybrid short bar test specimens involved adhesively bonding metal adherends (6061-T6 aluminum) to the composite laminates to form hybrid stock panels (HSP) from which test specimens were subsequently extracted by con- ventional machining methods.
Indicates content that may require registration and/or purchase.