Products/Services for Penguin Pocket Calipers
-
Calipers - (270 companies)...grooves, slots, keyways or notches. Compared to the blade edge typically found on standard calipers, the nib is more easily and accurately located on an edge or groove. Small, pocket-sized calipers are usually designed for low precision gaging...Caliper TypeUnitsDisplay -
Door Frames - (43 companies)Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
-
Handheld and Portable Computers - (362 companies)...but also include a stylus or keyboard. Typically, PDAs function as a cellular phone, fax sender, Web browser, and personal organizer. They may also provide handwriting recognition and voice recognition technologies. Pocket PCs, a third type... -
Industrial Thermometers - (407 companies)Industrial thermometers are basic bulb style thermometers designed for use in many industrial applications. Traditional liquid-in-glass design is typically used due to low cost and ease of use. -
Hand and Power Tool Repair Services - (26 companies)Hand and power tool repair services specialize in the repair and maintenance of hand-held air, electric, and manually-powered tools. Hand tool repair services fix manually-operated tools such as calipers, hammers, screwdrivers, and wrenches...
-
Dimensional Gages and Instruments - (1177 companies)...or stylus. Mechanical gages rely upon the physical movement or displacement of a gaging element such as a spindle, slide, or stem to determine a part 's dimensions. Micrometers, calipers, indicators, plug gages, and ring gages are examples of mechanical...
-
Micrometers - (258 companies)Micrometers are instruments for precision dimensional gaging consisting of a ground spindle and anvil mounted in a C-shaped steel frame. Noncontact laser micrometers are also available.
-
Thickness Gages - (382 companies)...inspection techniques. Micrometers are instruments for precise gaging. They consist of a ground spindle and anvil mounted in a steel frame. In addition to traditional micrometers, calipers and laser micrometers are used to gage thickness. Optical...
-
Infrared Thermometers - (155 companies)...a large area to generate a thermogram --a two-dimensional image. Spot infrared thermometers are the most widely used and diverse. Their types include: Handheld infrared thermometers. Stick-type or pocket infrared thermometers. Infrared thermocouples...
-
Altimeters - (21 companies)...usages can be worn on the wrist (such as for sky divers), placed in a pocket, or have a clip that enables it to be attached to hiking gear or clothing. Personal altimeters typically have a digital display. Resources. TGH --All About Altimeters. SkyBrary...
Product News
-
MP Metal Products
Roll Formed Stainless Pocket-Ring O-106. 7" Diameter x 0.75" wide, O-106 roll formed stainless pocket ring. This ring is roll formed in 0.019" stainless steel, such that the finished part is free of foreign material. Notches and tabs are included to assist with mounting and clamping. A range of other diameters is possible with the same tooling. As a coil-based process, economical production quantities begin around 5,000 lineal feet. Custom lengths are available to meet OEM requirements. MP Metal Products. Roll forming metal... (read more)Browse Rolled Rings Datasheets for MP Metal Products -
OKW Enclosures, Inc.
Order Pocket-Size Enclosures With Battery Options OKW 's robust DATEC-POCKET-BOX can now accommodate N, AA, AAA and 9 V cells for a wide range of handheld electronics. These pocket-sized plastic enclosures are ideal for measurement and control, remote controls, pulse generation for ultrasound and infrared, sensors, optoelectronics, mobile data recording and wireless communications. Ergonomic DATEC-POCKET-BOX 's thin profile makes it comfortable to hold, with easily-machinable flat surfaces for adding interfaces. The operating area is recessed... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Harbory Filtration
M5–F8 Pocket Filter Media | Harbory Filtration Harbory Filtration manufactures medium-efficiency pocket filter media from 100% synthetic fibers (polypropylene or polyester) using a non-woven, thermo-bonded process. The media is available in roll or cut-to-size form and is designed for pleating or stitching into pocket filter bags. Its progressive density structure captures larger particles on the upstream side and finer particles deeper within the media, maximizing service life. The media is self-supporting, moisture-resistant... (read more)Browse Filter Media Datasheets for Harbory Filtration -
AgozTech LLC
Pocket Barcode Scanner - AGOZ AG-PK770 AgozTech has added the AGOZ AG-PK770 Pocket Barcode Scanner to its growing lineup of barcode scanning solutions for retail, warehouse, healthcare, logistics, library, and inventory environments. Designed for mobile business workflows, the AG-PK770 gives employees a compact scanning option that can be carried throughout the workday for product labels, shipping labels, inventory tags, QR codes, asset labels, and screen barcodes. Its pocket-size design makes it a practical solution for teams... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
Myron L Company
Bluetooth Enabled Water Quality Pocket Testers Myron L (R) offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 measures Dissolved Oxygen (DO); PTBT6 measures Nitrate. Please visit our website for more information. PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of +-1% of reading and +-0.2%... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Fast Conductivity/TDS/Salinity/Temp Pocket Tester Get reliable, repeatable results with lab-accuracy. Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT1 is affordable, easy to use, rugged, and designed with high performance features including: proprietary cell design;. accuracy of +-1% of READING, +-0.2% at calibration point;. KCl, NaCl and 442 Natural Water TM modes;. automatic temperature compensation;. autoranging capabilities for greater measurement resolution;. easy-to-use 1-button control;. rugged... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Portable, Wireless pH & Temperature Pocket Tester Ensure product quality, reduce waste, and protect the environment. The UltrapenX2 TM PTBT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. Use your Bluetooth (R)-enabled mobile device with the Myron L (R) UltrapenX2 PTBTX2 TM app to measure, store and export water quality data (includes time, date, and location) for pH and Temperature!. The UltrapenX2 PTBT2 is designed with high performance features including proprietary sensor design; accuracy of +-.01 pH;... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Rugged, One-Button ORP & Temperature Pocket Tester Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT3 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT3 is designed with high performance features including: proprietary sensor design; accuracy of +-10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable epoxy encapsulated... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
One-Button, Electrometric pH & Temp. Pocket Tester Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT2 is accurate, affordable, easy to use, and delivers reliable, repeatable results. ULTRAPEN PT2 is designed with high performance features including: proprietary sensor design; accuracy of +-.01 pH; option of 1-, 2-, or 3-point calibration; automatic temperature compensation; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable, epoxy encapsulated electronics; easy-to-use one-button control;... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Myron L Company
Rugged, Affordable, Easy-to-Use DO Pocket Tester Myron L (R) Company Ultrapen TM PT5 Dissolved Oxygen (DO) Temperature Pen is designed to be extremely accurate, fast, and simple to use in diverse water quality applications. Please visit our website for more information. Advanced features include: Real time readings. A proprietary sensor design and highly stable microprocessor-based circuitry that measures DO with an accuracy of up to +- 2%. Temperature compensation algorithm that dynamically corrects for changes in membrane temperature during... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'out-of-body experience'),(94323,'out-of-bounds'),(94324,'out-of-court settlement'),(94325,'out-of-date'),(94326,'out-of-door'),(94327,'out-of-doors'),(94328,'out-of- pocket '),(94329,'out-of … … 94467,'outside'),(94468,'outside caliper '),(94469,'outside clinch' … … bomb'),(97572,'penetrative'),(97573,'penetratively'),(97574,'penetrator'),(97575,'peneus'),(97576,'pengo'),(97577,' penguin '),(97578,'penial' …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… hirundo_rustica_N 0,0,0,0,0 hispanic_american_N 0,0,0,0,0 hispid_ pocket _mouse_N 0,0 … … insect_repellent_N 0,0,0,0,0 insertional_mutagenesis_N 0,0,0,0,0 inside_ caliper _N 0,0 … … jack_william_nicklaus_N 0,0,0,0,0 jackass_bat_N 0,0,0,0,0 jackass_ penguin _N 0,0 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/ABDBCAB6-336A-40E7-AC3...
… pegging pelages pelagic pelican pelisse pellets pelting penance penalty pencils pendant pendent pending penguin penises penning pennies … … plunder plunged plunger plunges plunked plurals plusher plushes pluvial plywood poached poacher poaches pockets podiums poesies poetics … … calamity calamine calcined calcines calcites calcitic calciums calculus caldrons calendar calfskin calibers calicoes calipers callings calliope callused …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… dark-colored_J|20 snakebird_N|2 anhingidae_N|1 tropicbird_N|1 phaethontidae_N|1 penguin_N|11 antarctic_J|4 spheniscidae_N|2 adelie_coast_N|1 border_V|33 antarctic_circle_N|7 jackass_ penguin _N|1 bray_V|2 rock_hopper_N|1 … … gerbil_N|5 gerbillinae_N|1 pied_lemming_N|1 bog_V|18 bog_N|10 chinchilla_N|3 old_world_porcupine_N|1 hystricidae_N|2 beaded_J|2 sumatra_N|10 erethizontidae_N|1 gnaw_V|1 grease_N|16 pocket _mouse_N|4 kangaroo_mouse_N|2 kangaroo_rat_N|4 … … declaration_of_independence_N|17 operand_N|10 wilderness_N|11 crixivan_N|1 indocin_N|1 low-voltage_J|2 air_pump_N|1 remicade_N|2 regional_enteritis_N|1 contrivance_N|2 steam_engine_N|6 writing_ink_N|1 caliper _N|6 creative_thinking_N|1 gem_N|19 …
-
THE FIORDLAND CRESTED PENGUIN EUDYPTES PACHYRHYNCHUS
Egg dimensions were taken with vernier calipers . At Jackson Head nesting Fiordland Crested Penguins occupy the lower slopes on the east-, north- and northwest … The soil is generally dark and rich in humus, with pockets of clay and a few small …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… king_of_the_herring_N 0,0,0,0,0 king_orange_N 0,0,0,0,0 king_ penguin _N 0,0 … … line_of_work_N 1,0,0,0,0 line_officer_N 0,0,0,0,0 line_one's_ pockets _V 0,0 … … micromeria_douglasii_N 0,0,0,0,0 micromeria_juliana_N 0,0,0,0,0 micrometer_ caliper _N 0,0 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(102057330,1,'rock_hopper%1:05:00::'). sk(102057330,2,'crested_ penguin %1:05:00 … … 00::'). sk(102149653,3,'tadarida_brasiliensis%1:05:00::'). sk(102149861,1,' pocketed _bat%1:05:00 … … 00::'). sk(102939763,1,'calico%1:06:00::'). sk(102939866,1,' caliper %1:06:00 …
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(101974600,1,'rock_hopper',n,1,0). s(101974600,2,'crested_ penguin ',n,1 … … 1,0). s(102065369,3,'Tadarida_brasiliensis',n,1,0). s(102065577,1,' pocketed _bat',n,1 … … 1,0). s(102835409,1,'calico',n,1,0). s(102835494,1,' caliper ',n,1 …
-
Seasonal morphological changes in the ovary of the Jungle crow (Corvus macrorhynchos )
The ovum falls into the ovarian pocket and is grasped by the infundibulum (Lofts and Murton 1973). Clutch size varies from one or two eggs in such diverse birds as penguins , vultures, doves, … the diameters of the largest follicles of each ovary were measured using a caliper , and the ovary …
-
index.sense (finlayson-gwc2014.zip)
… breast_of_lamb%1:40:15:: 08110327 1 0 breast_of_veal%1:09:06:: 08108846 1 0 breast_ pocket %1:65:15 … … brighton_avenue%1:32:11:: 18482758 1 0 brighton_crescent%1:93:11:: 18485012 1 0 brighton_ penguins /caulfield_bears%1:26:04 … … 0 caligula%1:92:00:: 12564206 1 0 calino%1:59:10:: 18888295 1 0 caliper %1:32:10 …
Indicates content that may require registration and/or purchase.