Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
-
Supplier: Accuris
Description: Steel Penstocks
-
Supplier: Accuris
Description: WELDED POWER PENSTOCKS AND SURGE TANKS
-
-
Supplier: Accuris
Description: WELDED POWER PENSTOCKS (AND SURGE TANKS)
-
Supplier: Rotork plc
Description: Complete range of multi-turn bevel gearboxes with two shafts for use with dual stem sluice gates and penstocks.
- Gear Ratio: 120 (X : 1)
- Gearing: Bevel / Miter, Spur
-
Supplier: Victaulic Co. of America
Description: Designed for use on water transmission, force mains and penstock lines Sizes from 8 - 120″ | DN200 - DN3000 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 8 to 120 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Rotork plc
Description: Rotork Series IB/AS Combination operators are multi-turn devices intended for the operation of gate, globe, sluice and penstock valves. These gearboxes are suitable for manual and motorised applications.
- Output Torque: 95,982.30088495574 In-lbs
- Mounting Style: Flange(s)
-
Supplier: Victaulic Co. of America
Description: Restrained flexible joint for use on water, wastewater, force main and penstock piping Sizes from 8 - 144″ | DN200 - DN3600 Pressures up to 400 psi | 2758 kPa | 28 bar Satisfies the requirements of AWWA C227
- English Size: 8 to 144 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Coupling
- Features: English
-
Supplier: Rotork plc
Description: penstocks.
- Gearing: Bevel / Miter
-
Supplier: Rotork plc
Description: Rotork HOS/MPR gearboxes are manufactured from high quality materials and life tested ensuring that maximum performance, quality and reliability are consistently maintained. These operators are multi-turn devices intended for the operation of gate, globe, sluice and penstock valves. They can
-
Description: Electrical and control design of water conveyance facilities associated with hydroelectric projects including associated penstocks, valves, and gates are described in this guide. Guidance to plan and prepare designs is included. Installation, peration, or maintenance guideline and
-
Description: Electrical and control design of water conveyance facilities associated with hydroelectric projects including associated penstocks, valves, and gates are described in this guide. Guidance to plan and prepare designs is included. Installation, operation, or maintenance guideline and
-
Description: Electrical and control design of water conveyance facilities associated with hydroelectric projects including associated penstocks, valves, and gates are described in this guide. Guidance to plan and prepare designs is included. Installation, peration, or maintenance guideline and
-
Description: HI-MIL Sher-Tar® EPOXY is a high build, polyamide cured, epoxy coal tar coating, which can be applied at high film thickness in one coat. RECOMMENDED USAGE For use over prepared substrates such as steel and concrete in industrial environments. Penstocks Liner for clarifiers Dam gates Marine
- Wet / Applied Thickness: 0.024 to 0.035 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 120 F
- Substrate: Aluminum, Concrete / Masonry, Steel
-
Supplier: Washington Alloy Co.
Description: with either AC or DC (reverse polarity). Applications USA 8016G is commonly used for welding high tensile steels such as pressure vessels, bridges, penstocks and rails.
-
Description: TARGUARD COAL TAR EPOXY is a high build, polyamide epoxy coal tar coating. Meets the following specifications: Corps of Engineers Formula C-200a SSPC Paint 16-91T Specification RECOMMENDED USAGE For use over prepared substrates such as steel and concrete in industrial environments. Penstocks
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: over prepared substrates such as steel and concrete in industrial environments. Penstocks Liner for clarifi ers Dam gates Marine applications Petroleum storage tanks Offshore drilling rigs Heavy duty structural coating Non-potable water tank and pipe coating Acceptable for use with cathodic
- Wet / Applied Thickness: 0.011 to 0.022 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: CSA Group
Description: covers other cylindrical bodies such as tubes, penstocks, boiler drums, and pressure vessels. ISO 17636-1:2013 does not specify acceptance levels for any of the indications found on the radiographs. If contracting parties apply lower test criteria, it is possible that the quality achieved is
-
Description: covers other cylindrical bodies such as tubes, penstocks, boiler drums, and pressure vessels. ISO 17636-1:2013 does not specify acceptance levels for any of the indications found on the radiographs. If contracting parties apply lower test criteria, it is possible that the quality achieved is
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Supplier: Mechanical Research & Design, Inc.
Description: functional testing, confirming solutions prior to shipping them to site. Our ROV Tools are used in the isolation of Dam Intakes, Hydroelectric Dam Penstocks, Offshore Sea Chest Valve Maintenance, General Underwater Grouting Repairs, Marine Salvage & Repair, and Subsea Clamp and Pipe
-
Description: digital radiographic examination of fusion welded joints in metallic materials. It applies to the joints of plates and pipes. Besides its conventional meaning, "pipe", as used in this International Standard, covers other cylindrical bodies such as tubes, penstocks, boiler drums, and pressure
-
Supplier: CSA Group
Description: digital radiographic examination of fusion welded joints in metallic materials. It applies to the joints of plates and pipes. Besides its conventional meaning, "pipe", as used in this International Standard, covers other cylindrical bodies such as tubes, penstocks, boiler drums, and pressure
-
Supplier: CSA Group
Description: water, potable water, salt water, sea water, penstocks in power plants, processing plants and other water-based applications. ISO 10639:2017 is applicable to GRP UP piping systems, with flexible or rigid joints with or without end thrust load-bearing capability, primarily intended for use in
Find Suppliers by Category Top
Featured Products Top
-
The Local Hand Station is suitable for applications such as large penstocks, where it is difficult to access the actuator due to height, in chamber applications where the actuator is located below the ground and space is limited or for control when the actuator/device may be in a hazardous (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
at HMNB Portsmouth allow for these activities to be safely carried out. Electric actuators operate penstocks that allow movement of the ships from the sea to the transitional locks and dry docks. A series of A-range actuators had reached the end of their operational life after many (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
Conduct Research Top
-
Maximize uptime for valves in wastewater treatment plants
actuator system on a slide gate, sluice gate/penstock, gate or knife gate valve. LINAK offers a highly reliable actuator solution ideal for valve automation in wastewater treatment plants.
-
Wastewater Treatment Plant in Portugal Using Profibus-enabled Actuators
penstocks and butterfly valves for flow control. Rotork was able to provide the latest multi-turn and part-turn intelligent non-intrusive electric actuators with Profibus (R) as a network control system, which successfully met Viseu Sul's requirements.
More Information Top
-
Mitre gates in some recent lock projects in the Netherlands (cutting gates in some new sluice installations in the Niederlanden)
Steel is the first election of the engineer for the production of water gates , locking mechanism gates, different port facilities etc. since a century .
-
Hydrometrie
Outflow openings (circuit contactors s., rectangle, weirs, water gates .
-
Hydraulic engineering
376 8.5.3 water gates .......................................................................
-
Durability of closures of sluices and resisting installations
On the other hand, the water gates are claimed additionally ermüdungsrelevant.
Indicates content that may require registration and/or purchase.