Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pexco
Description: Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to creep, and retains much of its properties even at elevated temperatures.
- Overall Width / O.D.: 0.25 to 2.5 inch
- Overall Length: 72 to 144 inch
- Tensile Strength (Break): 3,600 psi
- Elongation: 300 %
-
Supplier: Accuris
Description: Standard Specification for Perfluoroalkoxy (PFA)-Fluoropolymer Tubing
-
Supplier: Altaflo
Description: ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them
- Outside Diameter / Size: 0.428 to 0.438 inch
- Maximum Inside Diameter / Size: 0.354 inch
- Wall Thickness: 0.04 inch
- Temperature Range: -300 to 500 F
-
-
Supplier: Altaflo
Description: ALTAFLUOR 400® PFA Tubing & Pipe PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. ALTAFLUOR 400® tubing and pipe are made exclusively from the highest molecular weight resins available giving them
- Temperature Range: -300 to 500 F
- Wall Thickness: 0.113 to 0.133 inch
- Diameter: 3/4"
- Schedule: 40
-
Supplier: ASTM International
Description: This specification covers tubing produced from PFA fluoropolymer resins which are cited in another specification. This document specifies tubing dimensional tolerances, tensile properties and related electrical properties as noted in the appropriate tables when tested in accordance with the methods
-
Supplier: Accuris
Description: TUBING, PLASTIC, FLEXIBLE, CONVOLUTED, HELICAL PERFLUOROALKOXY (PFA), STANDARD CONVOLUTION
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR PERFLUOROALKOXY (PFA) RESIN MOLDING AND EXTRUSION MATERIALS
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Altaflo
Description: ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA
- Outside Diameter / Size: 0.995 to 1.005 inch
- Maximum Inside Diameter / Size: 0.875 inch
- Wall Thickness: 0.062 inch
- Pressure Rating: 117 psi
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Accuris
Description: TUBING, PLASTIC, EXTRA FLEXIBLE, CONVOLUTED, HELICAL, PERFLUOROALKOXY (PFA), CLOSE CONVOLUTION
-
Supplier: ASTM International
Description: This specification covers melt processable molding and extrusion materials of PFA-perfluoro(alkoxy alkane) fluorocarbon resin. The materials are copolymers of TFE-fluorocarbon resins containing perfluoroalkoxy side chains. This specification is intended to provide a means for calling out
-
Industrial Pipe - Ultra high purity perfluoroalkoxy (UHP PFA) Pipe -- ALTAFLUOR 480® 480-1050-123-0CSupplier: Altaflo
Description: ALTAFLUOR 480® Tubing & Pipe ALTAFLUOR 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical process that require extreme chemical resistance while maintaining highest purity levels. Although HP PFA
- Temperature Range: -320 to 500 F
- Wall Thickness: 0.113 to 0.133 inch
- Diameter: 3/4"
- Schedule: 40
-
Supplier: Cole-Parmer
Description: Flasks are ideal for ultrapure applications. They can be heated in microwave; maximum temperature is 500degF (260degC). Graduated, chemically inert flasks are transparent for easy viewing of contents.
- Volume: 100 cc
- Type: Erlenmeyer Flask
- Features: Other
-
Supplier: Cole-Parmer
Description: Applications: Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. For the transfer of high-temperature or highly corrosive materials. Also good for high-purity work.|Characteristics: Chemically inert, nontoxic, and virtually nonporous.
- Outside Diameter / Size: 0.3149608 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Wall Thickness: 0.03149608 inch
- Pressure Rating: 220 psi
-
Supplier: Cole-Parmer
Description: Flasks are ideal for ultrapure applications. They can be heated in microwave; maximum temperature is 500degF (260degC). Graduated, chemically inert flasks are transparent for easy viewing of contents.
- Volume: 300 cc
- Type: Erlenmeyer Flask
- Features: Other
-
Supplier: Cole-Parmer
Description: Applications: Demanding lab, chemical, electrical, mechanical, pharmaceutical, and automotive applications. For the transfer of high-temperature or highly corrosive materials. Also good for high-purity work.|Characteristics: Chemically inert, nontoxic, and virtually nonporous.
- Outside Diameter / Size: 0.25196864 inch
- Maximum Inside Diameter / Size: 0.12598432 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 600 psi
-
Supplier: KITZ Corporation of America
Description: PFA (perfluoro-alkoxy vinyl ether copolymer) has greater heat and chemical resistance and mechanical properties than PTFE. It also possesses properties that make it a superior lining material.
- Valve Type: Ball Valves
- Features: Bolt Flange
- Actuation: Pneumatic
- Primary Material: Stainless Steel
-
Supplier: Carlisle Interconnect Technologies
Description: UL 1726 wires have thin-wall extruded PFA (Perfluoroalkoxy) insulation for weight and space savings. This insulation offers excellent long-term mechanical stability in high-temperature environments, and has superior resistance to chemical exposure.
- North American (AWG): 2 to 32 AWG
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 250 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Wiremax
Description: High Voltage Micro-Bend Wire Insulation - perfluoroalkoxy (PFA) in accordance with proprietary specification. Wire part numbers with ETP prefix are (continuous) chemically etched to enhance bonding capabilities. Wire part numbers with ETNP prefix are PFA insulated wires that have not been
- North American (AWG): 24 AWG
- Rated Voltage: 18 kilovolts
- Rated Amperage: 6 amps
- Operating Temperature: -65 to 200 C
-
Supplier: MilesTek Corporation
Description: . Stranded conductors, twisted single shielded pair. M17/176-00002 is a High Temp 200`C cable for use in MIL-STD 1553 DATA BUS applications. Dielectric and fillers made of PTFE (Teflon) and outer jackets are PFA (Perfluoroalkoxy). Specifications Catalog
- Product Category: Bulk Cable
-
Description: PFA-PG, general purpose fluoropolymer film is manufactured by Saint-Gobain Specialty Films from perfluoroalkoxy (PFA) polymer resin. This film offers the highest continuous use temperature 260°C (500°F) of any melt-processable fluoropolymer film, PFA film offers many of the performance
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 2,250 psi
- Tensile Modulus: 70 ksi
-
Supplier: International Polymer Solutions Inc.
Description: Our Quick Dump ("QD") Valves are designed to rapidly drain process tanks. Constructed from high-purity polymers, which are selected to meet your applications needs, our Quick Dump Valves are available in Polypropylene (POL), Polyvinylidene Fluoride (PVDF), Perfluoroalkoxy (PFA) or Polyvinyl
- Pressure Rating: 15 to 60 psi
- Features: Other
- Primary Material: PTFE - Teflon®, PVC, PVDF, Polypropylene (PP)
- Actuation: Pneumatic
-
Supplier: Win Source Electronics
Description: Gold Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Perfluoroalkoxy (PFA), Polytetrafluoroethylene (PTFE) Mating Cycles: 500
- Voltage Rating: 170 volts
- Frequency Range: 6 GHz
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE) Mating Cycles: 500 Mounting Type: Free Hanging (In-Line) , Right Angle Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4010 Mfr: Huber+Suhner,
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Daburn Electronics & Cable
Description: Perfluoroalkoxy Copolymer (PFA) high voltage wire. This wire achieves high voltage protection due to the excellent dielectric properties of PFA and therefore has smaller diameters than other high voltage wires. PFA also has a high stress crack resistance and retains its toughness and
- North American (AWG): 10 to 24 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 3 to 50 kilovolts
-
Supplier: Win Source Electronics
Description: Body Finish: White Bronze Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Perfluoroalkoxy (PFA) , Polytetrafluoroethylene (PTFE) Mating Cycles: 500 Convert From (Adapter End): SMA Plug, Male Pin Convert To (Adapter End): QMA Jack, Female Socket
- Frequency Range: 18 GHz
- Features: Coaxial Connector
-
Supplier: Malema Sensors
Description: The CPFM Series 8800 is a family of advanced flow meters based on the Coriolis principle fabricated exclusively from PFA* (Perfluoroalkoxy) polymeric material. Series 8800 flow meters are comprised of two assemblies: one containing the sensor, the other containing the supporting electronics.
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 59 to 104 F
- Operating Pressure: 80 psi
- Mass Flow Rate: 0.0011025 to 11.025 lbs/min
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Our PFA(perfluoroalkoxy) electrodes can be welded to pfa, ptfe, fep and other fluoroplastic materials.Available in different sizes and shapes, they are designed for precision welding applications requiring excellent chemical resistance and high thermal stability, such as tetrafluoride welding
-
Supplier: Saint-Gobain Tape Solutions
Description: PFA Fluoropolymer Film Fluoropolymer Film CHEMFILM® PFA film is manufactured from perfluoroalkoxy (PFA) polymer resin. PFA film offers the highest continuous use temperature (260 °C, 500 °F) of any melt-processable fluoropolymer film. CHEMFILM® PFA offers many of the performance properties of
- Overall Thickness: 0.0000005 to 0.00001 inch
- Overall Width: 62 inch
- Tensile Strength (Break): 3,045.77362650114 psi
- Tensile Modulus: 69.6176828914546 ksi
-
Supplier: Pexco
Description: Extreme chemical resistance and high temperature exposure for superior physical properties PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. Altaflo® 400 PFA tubing and pipe are made exclusively from
- Outside Diameter / Size: 0.0625 to 2.125 inch
- Maximum Inside Diameter / Size: 0.03 to 2 inch
- Pressure Rating: 612 psi
- Temperature Range: -300 to 500 F
-
Supplier: Pexco
Description: Extreme chemical resistance combined with the highest purity level Altaflo® 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor and pharmaceutical processes that require extreme chemical resistance while maintaining
- Outside Diameter / Size: 0.125 to 1.5 inch
- Maximum Inside Diameter / Size: 0.0625 to 1.314 inch
- Wall Thickness: 0.03 to 0.093 inch
- Temperature Range: -320 to 500 F
-
Supplier: Brooks Instrument
Description: Measuring pressure in high-purity fluids can be accomplished without worry of contamination thanks to seal-free pressure (SFP) transmitters from Brooks Instrument. Unlike competitive transmitters, the SFP design employs a single-piece, injection-molded perfluoroalkoxy (PFA) sensing chamber
- Media: Liquid
- Sensor Technology: Mechanical Deflection
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic
- Valve Type: Plug Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
Understanding how to properly injection mold fluorinated ethylene propylene (FEP) and perfluoroalkoxy polymer (PFA) can be the difference between costly inefficiencies and long (read more)
Browse Plastic Tubing Datasheets for Pexco -
maintaining the cleanliness of advanced fabrication environments, plastics such as Fluorinated Ethylene Propylene (FEP), Polyether Ether Ketone (PEEK), Polytetrafluoroethylene (PTFE), and Perfluoroalkoxy (PFA) play a vital yet often unseen role. These materials combine exceptional chemical resistance, thermal stability, and mechanical strength, enabling the precision and purity required in semiconductor manufacturing. (read more)
Browse Plastic Molding Services Datasheets for Pexco -
Material: 100% virgin-grade PFA (perfluoroalkoxy) resin Operating range: cryogenic conditions to 260°C (500°F) continuous service (read more)
Browse Plastic Tubing Datasheets for Pexco -
Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility (read more)
Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
built for critical semiconductor wet process chemical delivery and other ultra-high-purity applications. The product combines the broad chemical resistance of perfluoroalkoxy alkane (PFA) with ultra-high-purity manufacturing controls. Altaflo® 480 maintains performance across (read more)
Browse Plastic Tubing Datasheets for Pexco -
Cartridges1. Material Properties – PFA (Perfluoroalkoxy) Exceptional Chemical Resistance: PFA offers superior protection against a wide range of harsh chemicals, including acids, solvents, and bases. It is nearly inert and resistant to degradation (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
resistance to most solvents, acids and bases. It withstands temperatures up to 260°C (500°F), offers excellent electrical insulation and remains flexible at cryogenic temperatures. Fluon PFA (perfluoroalkoxy alkane): A melt-processible copolymer of (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
materials provide improved performance in critical cable constructions when they replace neat PEEK, thermoset PI and perfluoroalkoxy alkane (PFA). Why are fluoropolymer compounds more versatile than other materials? You can use these new fluoropolymer compounds in both (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
materials provide improved performance in critical cable constructions when they replace neat PEEK, thermoset PI and perfluoroalkoxy alkane (PFA). Why are fluoropolymer compounds more versatile than other materials? You can use these new fluoropolymer compounds in both (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
sales, fluoropolymer compounds will serve as ideal circuit board materials for high-speed and high-frequency laminates used in printed circuit board (PCB) construction. In particular, Fluon+ perfluoroalkoxy alkane (PFA) EA-2000 adhesives offer a premium option as a PCB coating to ensure the required (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
What Is PFA Plastic?
PFA plastic, also known as perfluoroalkoxy polymer, has various unique features that make it ideal for a number of high purity applications
More Information Top
-
Caution on the storage of waters and aqueous solutions in plastic containers for hydrogen and oxygen stable isotope analysis
… density polyethylene (LDPE and HDPE), polypropylene (PP), polycarbonate (PC), polyethylene terephthalate (PET), and perfluoroalkoxy ‐Teflon (PFA), of …
-
Fluoropolymers
51 Perfluoroalkoxy /perfluoromethyl vinyl ether .............................................................................
-
PFA Tubing from Cole-Parmer
Cole-Parmer PFA ( Perfluoroalkoxy ), 3/8 x 1/2" Tubing, 25 Ft .
-
Encyclopedic Dictionary of Polymers
… Chlorofluorocarbon Resin Chlorofluorohydrocarbon Resin Ethylene-tetra-fluoroethylene Copolymer Ethylene-chloro-tri-fluoroethylene Copolymer Perfluoroalkoxy Resin Fluoroplastics n …
-
Resins
Perfluoroalkoxy resin .
-
Fluoropolymers
Perfluoroalkoxy Copolymer (PFA)........................................................................
-
Perry's Chemical Engineers' Handbook, Eighth Edition > PROCESS PLANT PIPING
… ETFE, ethylene-tetrafluoroethylene; PB, polybutylene; PE, polyethylene; PEEK, poly ether ether ketone; PFA, perfluoroalkoxy copolymer; POP, poly …
Indicates content that may require registration and/or purchase.