Products/Services for Perma Quick Hose Clamps

  • Hose Clamps and Band Clamps-Image
    Hose Clamps and Band Clamps - (363 companies)
    Hose clamps and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb...
  • Quick Couplers-Image
    Quick Couplers - (558 companies)
    ...fittings are connected using tabs on the female half which fold down to lock the receiver in place after it is inserted. These fittings allow for quick, secure connections of hoses to tanks or other hoses. They are used in many heavy-duty hose applications...
  • Hose Fittings-Image
    Hose Fittings - (1196 companies)
    ...hose connections: Clamp ends are fittings which allow hose to be clamped to the connection. Plain ends are fittings which allow hose to be connected by adhesive, solder, or other forms. Flange fittings are ports with flush surfaces perpendicular...
  • Toggle Clamps-Image
    Toggle Clamps - (106 companies)
    Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
  • Industrial Hose-Image
    Industrial Hose - (1757 companies)
    Tip: The maximum working pressure of a hose assembly system is rated based on the pressure rating of the weakest component in the system. For example, if the hose has a pressure rating of 7,500 psi but a quick-coupler fitting has a pressure rating...
  •  
    Hand Clamps - (417 companies)
    Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
  •  
    Hydraulic Hose - (602 companies)
    Hydraulic hose is specifically designed to convey hydraulic fluid to or among hydraulic components, valves, actuators, and tools. It is typically flexible, often reinforced and usually constructed with several layers of reinforcement since hydraulic...
  •  
    Air Hose and Air Duct Hose - (479 companies)
    ...performance. Selection Tip: The maximum working pressure of a hose assembly is rated based on the pressure rating of the weakest component in the system. For example, if the hose has a pressure rating of 7,500 psi but a quick-coupler fitting has...
  •  
    Machining Clamps - (314 companies)
    Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available...
  •  
    Cable Clamps - (360 companies)
    Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Retrofit of waste-to-energy facilities equipped with electrostatic precipitators. Volume I: Report
    An additional compressor was rented It was deemed impractical to install perma -. .... Two types of flexible hose were tried and three different. .... clamp arrangements were used before a successfid connection was made to the lance. .... used spiral wrapped Barracuda hose and bolted clamps to attach the hose to quick -disconnect fittings .
  • Shopping In Other - Big Bruin
    This machine comes MIG-ready and includes a fix-flow mix gas regulator and gas hose . .... Setting up the Millermatic 125 Hobby is quick and easy. .... • 8 foot M-80 MIG Gun • Ground Cable with Clamp • Sample .... The Perma SHIELD non-stick coating protects the blade from heat, gumming and corrosion.
  • Shopping In Other - Big Bruin
    Features Freud's TiCo Hi-Density Carbide, a Perma -Shield Coating keeps this blade free from gumming and .... • Northern Tool Pressure Washer Replacement Hose - 3000 PSI, 25ft.L x 1/4 Inch, Model 30011. .... to 1/2, Cutting Thickness in. 3/8, Duty Cycle 100, Power Cord ft. 8, Clamp Cable Length ft .... This attachment can be quickly installed without tools, so changing belts and attachments is quick and easy.
  • Shopping In Other - Big Bruin
    Non-stick Perma -Shield coating protects the blade from heat and corrosion, reduces friction and pitch buildup. .... It includes XT30 torch, heavy-duty work clamp , X-CASE, MVP plugs (5-15P & 6-50P),... .... and circular cutting capacities, angle cutting ability, four blade speeds, internal coolant system, quick setting vise, hydraulic … valves and acetylene and oxygen regulators, along with 15-ft., 1/4in. twin line hose , #0, #2 and…
  • Shopping In Other - Big Bruin
    …Lubrilink and Lubriwell for continuous lubrication with a quarter-turn oil cap for quick oil re-fills. .... Tool-free chain tensioning and bar tightening knob for proper bar clamping force. .... A permanent Perma -SHIELD coating keeps this blade free from gumming and corrosion, and laser-cut stabilizer .... Hose Size in. 1/2, Variable Speed Yes, Max.
  • NASA Aircraft Management Information System
    …902-538-2 EA $64.00 09 BL N 001110308 2 1 L/P CLAMP STA MLG Stock … 909378 EA $2.62 09 GP N 001041571 12 4 L/P PLUG,SPARK 2K P 5092 90985A108 EA $22.73 09 AD N 001020685 2 1 L/P DISCONNECT, QUICK 90B9202 EA $10.11 … 0 0 L/P ASSEMBLY, HOSE 910233B1708 EA $50.40 … CN $7.73 31 BG N 001332903 6 1 SMS LUBE.SOLID FILM PERMA -SILK 9150012830249 BT…
  • Medical technology
    It makes a laparotomy to perma- . .... this adhesion barrier can become light applied like open surgery in the laparoscopic quickly and efficiently, and .... Hose , over that one of an oxygen bottle and over a Druckminderer. .... this engagement also with a surgical kit, therefore few, sterilized, packed instruments like scalpel, scissor and terminal .