Products/Services for Perrin Ball Valve
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
Check Valves - (1955 companies)The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind... -
Gas Valves - (538 companies)...requirements. Gas valves are available in most of the basic valve technologies such as ball, butterfly, plug, needle, and various check valve designs. They are used in many industrial, commercial and residential applications for on/off, modulating, and control... -
Butterfly Valves - (1275 companies)...little resistance to flow. These valves offer a rotary stem movement of 90 degrees or less, in a compact design. Unlike ball valves, butterfly valves do not have any pockets in which fluids may become trapped when the valve is closed. The valve operation... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Valve Actuators - (918 companies)...motion and operation style are important specifications to consider when selecting valve actuators. Valve Method of Control. Rotary motion valves (rotary valves) such as ball, plug, and butterfly valves rotate a quarter-turn or more from open to close...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Control Valves - (1648 companies)...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
Product News
-
DynaQuip Controls
Automated PVC Ball Valves DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Ball Valve Seats A ball valve seat is an important component of a ball valve. The seat provides a surface for the ball to contact and seal against. The seat also helps guide the ball in the proper position to ensure proper valve operation. Advantages. The ball valve seat helps to distribute seating stress equally and is usually soft sufficient to adapt to the shape of the ball, resulting in a solid seal. Low friction, adequate ductility to produce a dependable seal, good stress rebound, high stiffness... (read more)Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Shenzhen Jewellok Technology Co., Ltd.
Pneumatic Actuated Ball Valves . Type: Ball valve. Pressure Rating: 1000 / 3000 psig. Materials. Body: 316. seat: PTFE. Temperature range: -54? to 148?. Leak rate: 0.1std cc/min@1000psig(69bar)N2. Orifice: 2.4~10.3 mm(according to end connections)... (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip Controls
Pneumatic Automated PVC Ball Valves DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. (read more)Browse Ball Valves Datasheets for DynaQuip Controls -
Bonomi North America, Inc.
High-Pressure Ball Valve & Automated Valve Package Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications. Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick Engineering Co., Inc.
Miniature Mixing and Diverting Ball Valve The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for diverting service, or simultaneously, for mixing applications. Imagine the possibilities this valve offers to you for your next design. The valve is machined with 10-32 UNF internal threaded inlet and outlet ports... (read more)Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Bonomi North America, Inc.
The 250 N brass ball valve For the plumbing and heating sector, Bonomi North America distributes the products of the Italian company Rubinetterie Bresciane: a leading company in the production of ball, butterfly and check valves. A selection of valves to meet every need. The 250 N brass ball valve is FNPT threaded, full port with ISO 5211 pad for actuator. * Pressure rating 600 WOG-150 WSP. * Temperature range -4 F to 366 F. * ANSI B1.20.1 connections. * Blow-out proof stem, chrome plated brass ball and and double O-ring... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Plast-O-Matic Valves, Inc.
CAFE Electrically Actuated Ball Valves Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves. CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE NITRO Model includes programmable OLED screen, complete menus, fully directional keypad... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
-
Flodyne Controls Inc
Advertising Manager Carol Perrin cperrin@flodynecontrols.com. .... Manufacture valves and controls, including ball , poppet, butterfly, check, relief, motor, solenoid, hydraulic, pneumatic and manual actuation for aviation industries.
-
The pathological anatomy of surgically reconstructable or prosthetically correctable congenital valvular malformation of the mitral region
Report of correction by use of a ball valve prosthesis. .... Circulation 33/34, I, 52-56 (1966) Daoud, G., Kaplan, S., Perrin , E. V., Dorst, J. P., Edwards…
-
Pumps, compressor and armatures
The main advantages of the ceramics- ball valves the there is Fujikin International Inc., OsakdJapan, in the very high VerschleiBfestigkeitgegenuber aggressive and corrosive mediums as well as suspensions with high solid component. .... Anspruchen to meet Nidderau developed ball valve fur almost every insert case became Perrin GmbH also of…
-
Staub separator
The main advantages of the ceramics- ball valves the there is Fujikin International Inc., OsakdJapan, in the very high VerschleiBfestigkeitgegenuber aggressive and corrosive mediums as well as suspensions with high solid component. .... Anspruchen to meet Nidderau developed ball valve fur almost every insert case became Perrin GmbH also of…
-
EMLA® Cream coated on the rigid bronchoscope for tracheobronchial foreign body removal in children
sis.11 Positive pressure ventilation may drive the foreign body further peripherally, which would increase the dif- ficulty of removal and possibly lead to ball - valve obstruction of the airway.12 However, a disadvantage of spontaneous ventilation is that the depth of .... Perrin et al.14 found that the patients who main- tained spontaneous respiration were assisted with ventilation…
-
Sand Control in Well Construction and Operation
Fig. 8.3 Landing nipples ( Perrin 1999). .... the upper section and are used to hang completion tools (mandrels, tool assemblies, valves etc.) by not … pack ports) on the tool body and inner sleeve or service tool extension with the ball seat.
-
The Effect of EGR on Diesel Engine Wear
…1997 2 Nagai, I. , Endo, H. , Nakamura, H. and Yano, H. , “Soot and Valve Train Wear in … “Soots from Used Diesel Engine Oils - Their Effects on Wear as Measured in 4- Ball Wear Tests” . .... SAE Paper 880672 , 1988 16 Perrin , K. , Pandosh, J. , Searle, A. , Schaub, H. and Sprague, S. , “Radioactive…
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2009
…Cyril Poupon for the article: Real-time MR diffu- sion tensor and Q- ball imaging using Kalman .... Personalized Pulmonary Trunk Modeling for Intervention Planning and Valve Assessment Estimated from CT Data . . . . . . . . . . . . . . . . . . . . . . . . . .... Shelten G. Yuen, Michael C. Yip, Nikolay V. Vasilyev, Douglas P. Perrin , Pedro J. del Nido, and…
-
Plastics in the apparatus construction
The ball of the simple, universe11 of insertable Sechskant sleeve- ball valve of the Argus GrnbH fur … clutch pressure rnit of high-molecular boiling Flussigkeit gefullt through a built-in valve under 20 bar. .... Perrin GmhH, Niddenau, provides Kugelhiihne fur temperatures sealings spring-loaded by -200 to +320 ° C and…
-
Medical Image Computing and Computer-Assisted Intervention – MICCAI 2008
Automatic Mitral Valve Inflow Measurements from Doppler Echocardiography . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .... Mean q- Ball Strings Obtained by Constrained Procrustes Analysis with Point Sliding . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .... 1034 Irina Kezele, Cyril Poupon, Muriel Perrin , Yann Cointepas, Vincent El Kouby, Fabrice Poupon, and Jean-Fran¸cois…
Indicates content that may require registration and/or purchase.