Products/Services for Petrenko-Kritschenko Piperidone Synthesis
-
Chemical Manufacturing and Synthesis Services - (351 companies)Chemical manufacturing and synthesis services produce organic chemicals and inorganic chemicals on a contract, toll, customized, or research and development basis. How to Select Chemical Manufacturing and Synthesis Services. Image Credit: Custom...Chemicals / Chemical ProductsRun / Batch SizeLocation -
Processing Services - (1824 companies)Chemical and material processing services modify chemicals and materials and offer a wide range of services. -
DNA Synthesizers - (24 companies)Project provided a map of the entire human genome, enabling scientists to decipher specific sequences of nucleotides that are responsible for certain types of protein synthesis in the body. DNA synthesis is the process of copying a strand of DNA... -
Catalyst Supports and Carriers - (35 companies)Catalyst supports and carriers consist of highly porous ceramic, silica, or mineral media with high surface areas. Catalyst media or catalyst are used in chemical synthesis, thermal oxidation, and pollution control applications. Catalyst supports...
-
Formulation, Blending, and Compounding Services - (602 companies)Formulation, blending and compounding services perform custom or contractual processing, development, and/or packaging of bulk materials such as plastics, elastomers, adhesives, chemicals, pharmaceuticals, and lubricants. -
Logic Analyzers - (85 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
-
Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD) - (227 companies)...and an even greater number of flip-flops. Specifications. Selecting EDA and ECAD requires an understanding of IC design principles, floor planning, logic synthesis, behavioral synthesis, and intelligent verification. IC design principles are complex...
-
Materials Processing Services - (322 companies)Materials processing services provide mechanical or thermal processing of metals, thermal ceramics, polymers, glasses, and other materials on a contract basis. They provide services such as product formulation, compounding, synthesis, metal processing...
-
Biotechnology and Pharmaceutical Manufacturing Services - (455 companies)...logistics services are available for sales and business development. Scientists, engineers and other technical personnel who work for biotech and pharmaceutical manufacturing and synthesis services are trained in disciplines such as pharmaceutical...
-
Nanoparticle and Powder Processing Services - (145 companies)...processing to paints, pigments, food and fuel. What are Nanoparticle and Powder Processing Services?. Nanoparticle and powder processing services perform manufacturing services such as,. Chemical processing and synthesis services are methods of somehow...
Product News
-
Marki Microwave LLC
Calculators & Apps for RF analysis & synthesis Calculators and applications for online RF analysis and synthesis Ease your RF and microwave development with RF Tools: Design Tools: LC Filter Design Tool. Microstrip Filter Design Tool. Calculators: Phase Noise to Jitter Calculator. Phase Noise Under Vibrations Calculator. IP3 Intermodulation Calculator. Converters: VSWR to Return Loss Converter. Frequency to Wavelength Converter (read more)Browse RF Filters and Microwave Filters Datasheets for Marki Microwave LLC -
Electro Optical Components, Inc.
Arsine Sensors, Great for Semiconductor Processing The AsH3 Arsine Sensor has: Detection range of 0 - 1ppm. Resolution of 50 ppb. Fast with minimal cross sensitivity. Excellent baseline stability. Outstanding linearity. This and other great electrochemical gas sensors are available from Electro Optical Components. (read more)Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Corech Microwave
Precision Frequency Synthesizers and LO Sources Corech engineers metrology-grade frequency generation for mission-critical RF systems. Our portfolio spans from DC to 40 GHz, including ultra-miniature SMD/HTCC components for board-level integration and Ultra-Low Phase Noise Series ( <=-121 dBc/Hz) for high-stability LO (Local Oscillator) sourcing. Engineered under GJB9001C standards, these synthesizers feature fast 600ns switching and tactical agility for Radar, Satcom, and Quantum Technology. Comprehensive Frequency Synthesis Portfolio... (read more)Browse Frequency Synthesizers Datasheets for Corech Microwave -
Richardson RFPD
75-6000MHz 5G transceiver from Analog Devices FEATURES: - 4 differential transmitters. - 4 differential receivers. - 2 observation receivers with 2 inputs each. - Center frequency: 75 MHz to 6000 MHz. - Fully integrated DPD adaptation engine for power amplifier linearization. - Crest factor reduction engine. - Maximum receiver bandwidth: 200 MHz. - Maximum transmitter large signal bandwidth: 200 MHz. - Maximum transmitter synthesis bandwidth: 450 MHz. - Maximum observation receiver bandwidth: 450 MHz. - Fully integrated independent... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
ELANTAS North America LLC
Custom Made Insulation Materials of ELANTAS. Our global Research & Development organization develops high?performance insulation and protection materials that enable safer, more reliable, and more efficient electrical and electronic systems --today and in the future. With more than a century of experience in electrical insulation, ELANTAS R &D combines deep polymer science, in?house synthesis, and application?driven development to translate materials expertise into customer?focused solutions across electrification, rotating... (read more)Browse Industrial Coatings Datasheets for ELANTAS North America LLC -
SiTime Corporation
MEMS Clock Generators Cascade TM MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks. Always-accurate clock synthesis by eliminating crystal capacitive mismatch... (read more) -
Siglent Technologies NA, Inc.
Waveform Generators - High Fidelity / Low Jitter SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse technology included in some of the models helps to solve the weaknesses inherent in traditional DDS generators when generating arbitrary, square and pulse waveforms. In addition, the X-series provide true... (read more)Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
IEEE - Institute of Electrical and Electronics Engineers, Inc.
Get access to high quality eBooks Collections information theory, computer programming, information technology, and electrical engineering. Morgan & Claypool Synthesis eBooks Library. IEEE has partnered with Morgan & Claypool to bring additional high-quality eBooks content in engineering and computer science to the IEEE Xplore digital library, for select markets.* The collection consists of more than 950 eBooks that synthesize an important research or development topic, authored by an expert contributor to the field. The Synthesis digital... (read more)Browse Technical Books Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
ECON Technologies Co.,Ltd
6-DOF Precision Control Vibration Test System Technology, the innovative "4+2+2 " configuration solves the critical challenge of accurate synthesis and decoupling of dynamic loads in six-dimensional space. Delivers superior precision in motion coordination and energy transmission across all axes. Versatile and Comprehensive Vibration Control. Supports sine, random, shock, seismic wave, and road spectrum simulations. Enables independent or coupled six-DOF loading to meet the most demanding multi-axis vibration scenarios. Provides complete... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
DigiKey
Spartan™ UltraScale+™ FPGAs . Maximize development efficiency with end-to-end IDE spanning synthesis, place-and-route, simulation, and debug. Single IDE for a broad portfolio: 28 nm, 20 nm, 16 nm, and 7 nm. Applications. Factory automation and robotics. Smart cities and smart grids. Medical equipment. Imaging (ultrasound, CT/MRI, and endoscopy). IIoT gateways and Edge appliances. Wireless infrastructure. Access network and connectivity. Storage acceleration. Datacenter interconnect... (read more)Browse Control Valves Datasheets for DigiKey
-
Synthesis attempts with Pyridin‐ and quinoline aldehydes. III. Communication: 2,6 ‐disubstituierte Piperidonderivate
Synthesis attempts with pyridine and quinoline aldehydes The additive of mineral sau reindeer refuses because also other pyridyl-substituting piperidones (s. and) are quite … 2 Ber, P. Petrenko - Kritschenko , M. Letoiiz, F. Mentschikowsky and P. Kasanefzky,. dtsch.
-
Carl Mannich to the memory. The Mannich‐Kondensation
The synthesis goes thereto of a after Petrenko - Kritschenko , and Stanischewski of (38) represented Tetrahydropgron-dicarhonsaure-A. ester on the piperidine ring is thereby grown that in 3,5-position of the gewunschte the daB inan ester with formaldehyde and methylamine hydrochloride … A piperidine ring to tack itself also by substituted piperidone -dicarbonsiiure-esters ljBt under utilization of the …
-
Syntheses with Pyridin‐ and quinoline aldehydes. V. Mitt.: Heterocyclic substituted pyridone dicarboxylic acid ester
The Dehydrierung2,6-diphenylsubstituierterPiperidondicarbonsaureester to pyridones became for the first time durchgefuhrt of Petrenko - Kritschenko and Petrowl) by means of chromium trioxide in heidem glacial acetic acid. The Zersetzlichkeit of piperidones in acidic slogan didn't affect because of the rapid operation in the Ealte.
Indicates content that may require registration and/or purchase.