Products/Services for PEX Tubing Straighteners

  • Straighteners-Image
    Straighteners - (69 companies)
    Straighteners are used to straighten wire or wire products from rolls or coils. They are designed to save set-up time, reduce raw material scrap, decrease downtime, and produce a consistent end product. There are many different types...
  • Tubing-Image
    Tubing - (2415 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...
  • Plastic Tubing-Image
    Plastic Tubing - (607 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Medical Tubing-Image
    Medical Tubing - (179 companies)
    Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications. Medical tubing is tubing that meets medical...
  • Rubber Tubing-Image
    Rubber Tubing - (218 companies)
    Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications. Rubber tubing is flexible and resilient due to its natural or synthetic rubber construction. Materials. What...
  •  
    Shrink Tubing - (489 companies)
    Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions. Shrink tubing conforms to the size and shape of wires...
  •  
    Pliers - (280 companies)
    Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
  •  
    Tube Fittings - (1139 companies)
    Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
  •  
    Metal Tubes - (779 companies)
    Metal tube ( tubing) is made of metallic elements or alloys and is designed for specific industrial applications. Compared to other types of tubing, metal tube is stronger and most robust, making it better suited for structural applications...
  •  
    Hose Clamps and Band Clamps - (363 companies)
    ...dimensions for omega clamps (saddle clamps) installed by means of two bolts with nominal diameters of 5 mm. ASTM F2098 -- Covers stainless steel clamps for securing SDR9 cross-linked polyethylene (PEX) tubing to metal insert and plastic insert...

Product News



Product Announcements
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.
Savage Engineering, Inc.