-
Supplier: Coilcraft, Inc.
Description: Developed for ON Semiconductor NCP1606 PFC controller Referenced as LBOOSTin application note AND8282/D Designed to operate in 100 Watt applications Auxiliary winding provides Zero Current Detection (ZCD) information
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for ON Semiconductor NCP1606 / 7 / 8 PFC controllers. Replaces FA2890-CL boost inductor Designed to operate in 100 Watt applications. Auxiliary winding provides Zero Current Detection (ZCD) information
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Coilcraft, Inc.
Description: Developed for ON Semiconductor NCP1606 PFC controller. Designed to operate in 100 Watt applications. Auxiliary winding provides Zero Current Detection (ZCD) information. Referenced as LBOOSTin application note AND8282/D. Also see JA4224-AL for NCP1607 and NCP1608.
- Operating Temperature: -40 to 85 C
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
-
Supplier: Infineon Technologies AG
Description: standard boost PFC Smaller EMI filter Lower inductor current ripple than single PFC operation Zero inductor current ripple at 50% duty cycle TRENCHSTOP™ 5 WR5 IGBT enables high fsw, which allows to place the inductors on board High efficiency up to 97.8% can be
- Category: Development Board
- Features: Other
-
Supplier: Coilcraft, Inc.
Description: • Designed for ON Semiconductor for their 300 Watt, wide mains, PFC stage, driven by the NCP1654 PFC Controller • Shown as L1 on Application Note AND8324/D • High inductance: 650 μH; high saturating current: 6.3 A
- Inductance Range: 650 microH
- DCR: 0.165 ohms
- SRF: 770 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Hangzhou X-mag Inc.
Description: Amorphous inductors have versatile applications including filtering, energy storage, PFC, and more in various fields like 5G communication, electronic measurement, industrial automation control, and automotive electronics. The key advantages are as follows: • High magnetic permeability
- Operating Temperature: 40 to 125 C
-
Supplier: Infineon Technologies AG
Description: Under-voltage lockout at all channels Cross-conduction prevention Built-in temperature monitoring Motor power rating up to 4400 W at 10 kHz UL certified Benefits Fully featured interleaved PFC IPM High PFC switching up to 60 kHz to reduce inductor size Excellent thermal
- Input Current: 20 amps
- Output Voltage: 650 volts
- Output Power: 4,400 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Nexperia B.V.
Description: and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
- VF: 1.55 to 0.00155 volts
- IF: 21 mA
- VR: 400 volts
- IR: 0.000001 mA
-
Supplier: Nexperia B.V.
Description: and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
- VF: 2.35 to 0.00235 volts
- IF: 8.4 mA
- VR: 650 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
- VF: 1.55 to 0.00155 volts
- IF: 14 mA
- VR: 650 volts
- IR: 0.000005 mA
-
Supplier: Nexperia B.V.
Description: and soft recovery Planar die design Applications AC/DC converter DC/DC converter SMPS / UPS PFC Freewheeling applications
- VF: 1.35 to 0.00135 volts
- IF: 11 mA
- VR: 650 volts
- IR: 0.000005 mA
-
Supplier: Richardson RFPD
Description: Dual Boost Chopper, NPT IGBT Power Module. Application: AC and DC motor control, Switched Mode Power Supplies, Power Factor Correction (PFC), Interleaved PFC. Features: Non Punch Through (NPT) Fast IGBT (Low voltage drop, Low tail current, Switching frequency up to 50 kHz, Soft
- Features: IGBT, Other
-
Supplier: Richardson RFPD
Description: The first module of this new product family is well suited for a DC fast charger PFC converter stage up to 35 kW power, a “sweet spot” for building scalable DC charger units on a modular approach. Main Benefits Current-synthesizing PFC slashes module costs by > 25% with conversion
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Wolfspeed 650V C3MTM SiC MOSFETs to create a smaller, lighter and cost effective system. This reference design is offered as a comprehensive design package which can be used as a starting point for new SiC designs. The design accomplishes: Peak efficiencies of 96.5% Power
- Category: Development Board
-
Supplier: Infineon Technologies AG
Description: Decoupling of thermals from substrate Enabling of higher power density designs Scalable for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers HV-LV DC-DC converters Auxiliary power supplies Applications AC-DC auxiliary power supplies
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.017 ohms
- TJ: -55 to 150 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: substrate Enabling of higher power density designs Scalable for use in PFC and DC-DC stage Granular portfolio available Potential Applications On-board chargers HV-LV DC-DC converters Auxiliary power supplies Applications AC-DC auxiliary power supplies High-voltage DC-DC converter for
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.04 ohms
- TJ: -55 to 150 C
- Features: Automotive, MOSFET, Other
-
Supplier: Wolfspeed
Description: reduce component-count by moving from silicon-based, three-level topologies to simpler two-level topologies made possible by the improved switching performance. This device features low on-resistance combined with a low gate charge, making it ideally suited for three-phase, bridgeless PFC
- Features: MOSFET, Other
-
Supplier: Richardson RFPD
Description: Small 11 x 9 mm2 PCB footprint Dual gate pads for optimal board layout RoHS 3 (6+4) compliant Applications On Board Chargers Traction Drive DC-DC converters AC-DC Converters Industrial Motor Drives Solar Inverters Bridgeless Totem Pole PFC
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
rise, and noise-free operation in compact, high-density designs. The W38 series offers precise performance and robust design: (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
More Information Top
-
Comparison of realization techniques for PFC inductor operating in discontinuous conduction mode
These issues are addressed in the paper, giving the comparison of different techniques to achieve the optimum PFC inductor design .
-
Comparison of different techniques to realise PFC boost inductor
PFC INDUCTOR DESIGN .
-
Optimize Power Factor Correction Inductors
○ PFC Inductors Design Considerations .
-
PFC inductor selection made easy by “PL product”
In the future, I would like to apply the concept of the PL Product to PFC inductors designed for other PFC topologies such as discontinuous conduction mode (DCM), critical mode conduction (CrM), and interleaved configuration.
-
Key Considerations for PFC Conductors
○ PFC Inductors Design Considerations .
-
Key Considerations for Energy Efficient Design
○ PFC Inductors Design Considerations .
-
Key Considerations for Current Tranformers
○ PFC Inductors Design Considerations .
-
Key Considerations for Medical Device Design
○ PFC Inductors Design Considerations .
-
Which High-Frequency Power Switchmode Transformer is Right For Your Application
○ PFC Inductors Design Considerations .
-
A GaN transistor based 90W AC/DC adapter with a buck-PFC stage and an isolated Quasi-switched-capacitor DC/DC stage
This allows a compact PFC inductor design and enables the usage of a low- cost ultrafast PFC diode [9].
Indicates content that may require registration and/or purchase.