-
Supplier: RS Components, Ltd.
Description: SHORT MASCHINE TAP HSS PG11
- Features: Other
-
Supplier: R/N Reiff & Nestor Company
Description: 5/8-11 Interrupted Thread Fractional Taps
- Nominal SAE Size: 5/8"
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 5/8-11 Thread Forming Taps Machine Screw Sizes
- Nominal SAE Size: 5/8"
- Chamfer Type: Bottoming Tap
-
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative.
- Features: Other
- Chamfer Type: Taper Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. See Technical information for full details. Image is representative.
- Features: Other
- Chamfer Type: Plug Tap
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. See Technical information for full details. Image is representative.
- Chamfer Type: Bottoming Tap
- Features: Other
-
Supplier: Wiseman Threading Tools Ltd.
Description: High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative.
- Features: Other
-
Supplier: R/N Reiff & Nestor Company
Description: 5/8-11 Interrupted Thread Spiral Point Fractional Taps
- Nominal SAE Size: 5/8"
- Chamfer Type: Plug Tap
-
Supplier: R/N Reiff & Nestor Company
Description: 2-11 1/2 Taper Pipe Taps High Hook Interrupted Thread
- Nominal SAE Size: # 2
- Type: Interrupted Thread Tap
- Thread Form: NPT
-
Supplier: Universal Cutting Tools, Inc.
Description: Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only
- Type: General Purpose / Hand Tap
- Features: Other
- Chamfer Type: Plug Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - European Brand - Sold in package quantities only
- Type: General Purpose / Hand Tap
- Features: Other
- Chamfer Type: Plug Tap
-
Supplier: Universal Cutting Tools, Inc.
Description: Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only
- Chamfer Type: Bottoming Tap
- Type: General Purpose / Hand Tap
- Features: Other
-
Supplier: Universal Cutting Tools, Inc.
Description: Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - European Brand - Sold in package quantities only
- Type: General Purpose / Hand Tap
- Features: Other
- Chamfer Type: Taper Tap
-
Supplier: E-Z LOK
Description: E-Z LOK™ Tap - HSS - STI - Bottoming - 5/8-11 Screw thread insert taps (STI taps) operate in the same manner as “standard” taps, but produce an oversized thread specifically for E-Z Coil™ threaded inserts. During insert installation, the threads cut
- Nominal SAE Size: 5/8"
- Chamfer Type: Bottoming Tap
- Thread Form: STI
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.172 inch
- Inch: # 4
- Material: Brass, Plastic
- Base Materials: Metal, Wood
-
Supplier: Newark, An Avnet Company
Description: DRILL/TAP COMBINATION, M6X1.0; Thread Length:11mm; Product Range:-; Length:44mm; Overall Length:44mm; Shank Size:Hex 1/4"; Standard:metric thread DIN ISO 13; Tap Type:Combined Machine Tap HSS; Thread Pitch:1mm; Thread Size:M6; ThreadRoHS Compliant: NA
-
Supplier: Yardley Inserts
Description: No Description Provided
- Insert Length: 0.234 inch
- Material: Brass, Plastic
- Metric: M3
- Base Materials: Metal, Wood
-
Supplier: Minerallac Company
Description: POWER TYPE TYPE 11/16 INCH THREAD LENGTH HEX SHANK TYPE 32 TPI SHANK STYLE UNC THREAD TYPE #6 TAP SIZE HAND WRENCHING APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE PACKAGING QUANTITY 6
- Thread Length: 0.6875 inch
- Nominal SAE Size: # 6
- Type: Spiral Point Tap
- Thread Form: UNC
-
Supplier: Lapp Tannehill
Description: Availability SERIES : SKINTOP® SKINDICHT SM THREAD TYPE : PG THREAD SIZE : 11 COLOR : Metallic LOCKNUT MATERIAL : Nickel-plated brass NUT THICKNESS (IN) : 0.118 NUT THICKNESS (MM) : 6 WRENCHING FLATS (IN) : 0.827 STANDARDS/APPROVALS : CE Approved TEMPERATURE RANGE : -4°F to +212°F
- Mounting Size: 0.4330711 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
-
Supplier: Dynalco
Description: TACHOMETER: RPM pulser "-1" tapped for 5/8x18 thread "-2" tapped for 3/4x20 thread The PG-100 generates 60 pulses per revolution from an integral magnetic pickup (not included). It mounts directly on 0.50 to 1.25 inch (1.27 to 3.18 cm) diameter shafts using a removable taper lock
- Other Types: Portable / Hand Held
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Diameter / Width: 0.75 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Diameter / Width: 0.75 inches
- Height: 0.25 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: Reid Supply
Description: Control Knobs with Markings are ideal on applications that require fine, precise position adjustments. These knobs are designed with an ergonomically shaped knurled rim and indicator mark for accurate setting and adjustment.Control Knobs with Arrows are ideal on applications that require fine,
- Diameter / Width: 3 inches
- Height: 0.63 inches
- Features: Choice of Colors and/or Finishes, Grips, Indicator / Pointer, Knurled, Other
- Knob Type: Clamping / Torque Knob
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general and dimensional data for the various types of slotted and recessed head tapping screws and metallic drive screws. Also included are appendixes which provide specifications and instructions for protrusion gaging of flat countersunk head screws, across
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit for Metal - Economy - 5/8-11x1D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (5x) 21410, (1x) M1018, (1x)
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: ASME
Description: This Standard covers the complete general and dimensional data for the various types of slotted and recessed head tapping screws and metallic drive screws. Also included are appendixes which provide specifications and instructions for protrusion gaging of flat countersunk head screws, across
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit for Metal - Economy - M11-1.5 x 2D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (10x) 42220, (1x) M1014, (1x)
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: E-Z LOK
Description: E-Z Coil™ Thread Repair Kit - Economy - M11-1.5 x 1D Everything needed to repair or reinforce tapped holes in metal in a convenient, easy-to-order kit. Features Economy kits include threaded inserts, STI tap, and installation tool. Kit Contains: (10x) 42210, (1x) M1014, (1x) 42270
- Features: Other
- Kits: Thread Repair Kits
-
Supplier: Te-Co, Inc.
Description: diameters are concentric within .0002 T.I.R. English: Thread Class: 3A Left-hand thread, helicoil, or other non-standard gages quoted upon request Metric: Thread Class: 6G ISO metric fine pitch thread, left-hand thread, helicoil, or other non-standard gages quoted
- Measurement Scale / Units: English
- Features: Other, Other Gage
-
Supplier: Tri-Tronics Company, Inc.
Description: 1/2" diameter, 1.1" stub length, 3/8-16 thread alloy steel shaft stub that can be threaded into a drilled and tapped hole at the end of a conveyor roller. The shaft stub provides a small diameter shaft for mounting a hollow shaft encoder. Compatible with: Hollow Shaft Encoders: HS20, HS20-P,
- Shaft Diameter: 12.699993142003704 mm
- Maximum Length: 27.93998491240815 mm
- Shaft Material: Alloy Steel
- Additional Operations: Tapped Holes (Axial)
-
Supplier: Oil-Rite Corp.
Description: used with a mounting nut for a drilled hole (this window sight does not include a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 9/64". It withstands up to
- Thread or Flange Size: 0.5 inch
- Circular Diameter, Oblong Length: 0.3125 inch
- Pressure Rating: 125 psi
- Body / Housing: Aluminum
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25
- Size: 5/8"
- Finish: Black Oxide
- Material: Hardened Steel
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips recessed countersunk self-tapping screws ROHS
- Standard Drives: Philips / Frearson
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Oil-Rite Corp.
Description: used with a mounting nut for a drilled hole (this window sight does not include a mounting nut). The provided Velumoid 505 fiber gasket fits between the window sight and tank, preventing leakage past the threads. The unit can be used with a maximum wall thickness of 11/64". It withstands up
- Thread or Flange Size: 0.625 inch
- Circular Diameter, Oblong Length: 0.4375 inch
- Pressure Rating: 125 psi
- Body / Housing: Aluminum
-
Supplier: Te-Co, Inc.
Description: Product Information Black Oxide Finish Case Hardened 1018 Material The last thread is incomplete on T-Slot Nuts to prevent the stud from turning through the bottom of the nut Many sizes conform to TCMAI standards Special sizes quoted upon request Standard package quantity: 41401- 41419: 25
- Size: 5/8"
- Finish: Black Oxide
- Material: Hardened Steel
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Two M20 × 1.5 tapped entries Recommended cable diameter 7–13 mm (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
Screw-clamp terminals Cable entry One M20 × 1.5 tapped entry (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Conduit Pipes and Cable Glands
• Pg11 : Nominal Major Diameter = 18.6mm; Threads -Per-Inch = 18. .... Previous in Forum: On Load Tap Charger (OLTC) vs. Automatic Voltage Regulator (AVR) .
-
Lapp USA - 52003530 - Cable Management - Liquid Tight Strain Relief - Allied Electronics
…NPT, PG or Metric cable glands must be fastened to a housing, and tapped holes cannot be .... For PG threaded products. .... Connector, Strain Relief, Liquid Tight,Metallic, PG11 Metric Threads .
-
Bergey’s Manual® of Systematic Bacteriology
Leptonema a thin filament or thread, describing a bacterium that resembles a thin filament or thread . .... Isolated from contaminated cul- ture medium, tap water, and uterus of a sow. .... Type strain: PG11 , ATCC 19852, NCTC 10122, NBRC 14862.
-
Handbook of Swarm Intelligence
//Do operations to thread i (i = 1, ..., N) in parallel if F(i) is better than PF … control variables include the real power generations, the generator bus voltages, the transformer tap settings, and the .... PG11 .
-
Encyclopedia of Primary Prevention and Health Promotion
The final parallel between positive risk-taking and other bodies of research taps into the unpredictable nature .... The couple or romantic bond is one of the stron- gest threads in the social fabric supporting .... Retrieved November 4, 2010, from www.usmayors. org/usmayornewspaper/documents/05_03_10/ pg11 _ HUD.asp .
-
Swarm, Evolutionary, and Memetic Computing
Transformer tap ratio 96 −T. .... Pg11 . .... All these algorithms work in a single computing system where the algorithm spans threads by taking advantage…
-
Proceedings of Fifth International Conference on Soft Computing for Problem Solving
…keyword matching from abstract, introduction, result, and summary after program exe- cution using thread and synchronization 6. .... Due to this strategy, even if, the information has been tapped ; it can not be decoded easily. .... In Table 2, PG1, PG2, PG5, PG8, PG11 , PG13 are represented as the power gen- erated by…
-
Shock, Impact and Explosion
HT Tap . .... usually consist of an expansion sleeve and a conical expansion plug, whereby the sleeve is internally threaded . .... PG11 .
-
Unifying Electrical Engineering and Electronics Engineering
PG11 adjusts circuit active; VG11 adjusts circuit reactive. .... online selection device can measure reactive power of power system and adjust the tap of ASC to .... Create a team of threads on device .
-
Corporate Shared services
HAHN , D. (1989): Strategic enterprise direction, in: SEIDEL, E./WAGNER, D. (Hrsg.) Wiesbaden 1989, organization, S. 55 .... To an uniform approach and to ensure information procurement became, therefor a questionnaire was developed, that as code of discussion practice was used. .... Moving into Central and Eastern Europe, in: ORACLE research report online: http://www.economistconferences.com/PeerGroup/Gr oupMeetin g/Research/PG11-RES-6543.pdf , stand: 01.02.2003, fetch: 08.05.2004.
Indicates content that may require registration and/or purchase.