-
Supplier: Newark, An Avnet Company
Description: PG13.5 CABLE GLAND BLACK ROHS COMPLIANT: YES
-
Supplier: Heilind Electronics, Inc.
Description: CABLE GLAND,PG13.5,BLACK
- Features: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: WPG-PG13.5,CABLE GLAND,PA,BL
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: Cable Glands
- Features: Cable & Wire
-
Supplier: BOXCO Inc.
Description: Cable glands made of Nylon can resist high-impact. Color is available to select in gray, dark-gray, black.
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Features: Cable & Wire, Other
-
Supplier: L-com, Inc.
Description: retardant cable gland can also be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line. The cord Diameter Range is between 0.236" and 0.472". Buy now! Features Can be used as a cable grommet for L-Com's NBP1410004 NEMA Enclosure Product Line
- Features: Cable & Wire
-
Supplier: Essentra Components
Description: Cable Glands provide entry for a cable into and enclosure. With variations in thread size, colour and mounting thread lengths the range supports an array of Cable Gland to suit your application needs
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: SAB North America
Description: Strain relief gland offering maximum protection against conductor fatigue caused by flexing cables. Spiral top Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 1 #
- Number of Elements: 1 #
- Features: Cable & Wire
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND, PG13.5, METAL, 13MM; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Metal; Gland Colour:Red; Cable Diameter Min:9mm; Cable Diameter Max:13mm; IP / NEMA Rating:IP68; Thread Size - Imperial:PG13.5
-
Supplier: SAB North America
Description: Liquid tight seal fast & easy installation wide clamping range multi-purpose applications easy handling. Dome style Polyamide (PA6) strain relief with CR bushing. Available in black and gray.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 6 #
- Number of Elements: 6 #
- Features: Cable & Wire
-
Supplier: Newark, An Avnet Company
Description: CABLE GLAND PG 13,5
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: General-purpose cable gland with PG threads. IP67 class waterproofing capabilities, yet affordable. Lineup of PG7~PG29 thread size, compatible with φ3mm~φ25mm cable exterior diameter. Rubber bush uses NBR rubber with high oil resistance. Equipped with O-ring on the seating
- Number of Wires: 1 #
- Opening Diameter: 0.1181103 to 0.9842525 inch
- Temperature Range: -4 to 176 F
- Number of Elements: 1 #
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, external cable diameter 6 mm ... 12 mm, shielding: no, connecting thread: Pg13.5, color: silver-gray RAL 7001
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, external cable diameter 6 mm ... 12 mm, shielding: no, connecting thread: Pg13.5, color: lightgrey RAL 7035
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: PA, external cable diameter 6 mm ... 12 mm, shielding: no, connecting thread: Pg13.5, color: jet black RAL 9005
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Temperature Range: 68 to 212 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: PHOENIX CONTACT USA
Description: Cable gland, cable gland material: Nickel-plated brass, external cable diameter 6 mm ... 12 mm, shielding: no, connecting thread: Pg13.5, color: silver, with O-ring
- Opening Diameter: 0.393701 to 0.4724412 inch
- Temperature Range: 104 to 212 F
- Material: Brass
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting
- Features: Cable & Wire
-
Supplier: SAB North America
Description: Impact resistant suitable for industrial applications water tight corrosion resistant. The latest technology suitable for the highest demands watertight offering excellent strain relief. Nickel plated brass strain relief with CR bushing.
- Mounting Size: 0.236 to 0.472 inch
- Number of Wires: 1 #
- Number of Elements: 1 #
- Material: Brass
-
Supplier: BOXCO Inc.
Description: Material : Lylon plastic Hermetic seal : Nitrile rubber Ambient temperature : quiescent state -40C to 100C, short time to 120C, dynamic -20C to 80C, short time to 100C Supply color : Grey, Black
- Opening Diameter: 0.2755907 to 0.49212625 inch
- Features: Cable & Wire, Other
-
Supplier: Davies Molding, LLC
Description: Features and Benefits ► Nylon cable gland provides excellent impact resistance and durability with full insulation. ► Protects enclosures against elements like water, dust and debris. ► Prevents cabling, wiring or tubing passing through from abrasion. ► Cable Gland
- Opening Diameter: 0.59842552 inch
- Temperature Range: -22 to 248 F
- Features: Cable & Wire
- Material: Nylon / Polyamide
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland = Ventilation Cable Gland Black Color PG16 Ventilation Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: PG9 Air Vent Cable Gland = PG9 Ventilation Cable Gland=PG9 Fitting Conduit Airflow:25l/h(dp=7kpa) IP68 This part combines a vent into a cable gland. With this design it will save cost to add extra hole for vent. Application: Outdoor LED lighting Automotive
- Features: Cable & Wire
- Material: Polyester (PET / PBT)
-
Supplier: Mencom Corporation
Description: Cable Glands: NPT, PG & Metric
- Mounting Size: 0.825 inch
- Opening Diameter: 0.825 inch
- Features: Cable & Wire, Other
-
Supplier: L-com, Inc.
Description: The ASR-PG16 field attachable connector enables installers to use pre-cut and assembled CAT5 ethernet cables. Since a RJ45 connector will pass through the ARS-PG16, cables are not required to be terminated in the field. This can greatly reduce install time. When fully tightened, the
- Features: Cable & Wire
-
Supplier: Shenzhen Milvent Technology Co., Limited
Description: Air Vent Cable Gland M10,M12,M16,M20,M25,M32,PG7,PG9,PG13.5,PG21...
- Features: Cable & Wire
-
Supplier: Galco Industrial Electronics
Description: 16 PG THREAD CORD CONNECTOR
- Features: Cable & Wire
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available
- Opening Diameter: 0.556 inch
- Pressure Rating: 70 psi
- Temperature Range: -4 to 176 F
- Features: Cable & Wire
-
Supplier: Remke Industries
Description: corrosive and industrial environments. 90 degree Snap Elbow non-metallic cable gland with NPT threads EN 50262-compliant EMC cable glands equipped with 6 internal ‘fingers’ that clamp onto the cable shielding to provide 360° electromagnetic interference. Available
- Opening Diameter: 0.555 inch
- Pressure Rating: 70 psi
- Temperature Range: -4 to 176 F
- Features: Cable & Wire
-
Supplier: Mencom Corporation
Description: Mencom Cable Glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68-5 Bar (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.236 to 0.472 inch
- Opening Diameter: 0.236 to 0.472 inch
- Features: Cable & Wire, Other
-
Supplier: Mencom Corporation
Description: Right angle, black, PG13.5 thread, cable range .236-.472
- Opening Diameter: 0.236 to 0.472 inch
- Features: Cable & Wire
-
Supplier: Ensto USA
Description: Cable gland, plastic : Pg13.5, Cø 6-12 mm, thread lenght 9 mm, incl. strain relief, polyamide
- Opening Diameter: 0.2362206 to 0.4724412 inch
- Features: Cable & Wire, Other
-
Supplier: Mencom Corporation
Description: Mencom cable glands are easy to use and provide a good strain relief and water tight seal for round cables. The cable glands are rated up to IP 68 (comparable to NEMA 6P). The glands have a wide clamping range.
- Mounting Size: 0.236 to 0.472 inch
- Opening Diameter: 0.236 to 0.472 inch
- Material: Brass
- Features: Cable & Wire
-
Supplier: L-com, Inc.
Description: These liquid tight cable glands are perfect for use with NEMA enclosures where liquids and moisture are present at the cable egress point. Available in four sizes, PG-7, PG-11, PG-13.5 and PG-16. Features Flame retardant, self extinguishing - UL Recognized Liquid-tight
- Features: Cable Assembly
- Application: LAN / Ethernet
- Standards / Certifications: UL Recognized Component Mark (US and Canadian)
-
Supplier: Phoenix Mecano Inc.
Description: This plastic cable gland is molded in polyamide. BFK cable glands feature integrated strain relief blades that guarantee the cable is held firmly in the cable gland. BFK is also equipped with anti-bend protection to reduce the risks of cable
- Mounting Size: 20.4 inch
- Number of Wires: 1 #
- Opening Diameter: 0.2755907 to 0.4724412 inch
- Number of Elements: 1 #
Find Suppliers by Category Top
Featured Products Top
-
Altech cable glands and cord grips protect cable entry points in industrial and electrical enclosures. A wide range of materials, thread types, and configurations are available to suit different installation requirements. Standard and (read more)
Browse Cable Glands Datasheets for Altech Corp. -
and even protect against flames. Alpha Wire cable glands are available in NPT, metric, and PG thread sizes. Each cable gland is packaged with a locknut and gasket to protect from the elements while minimizing strain on the cable itself. Visit Heilind’s website for more (read more)
Browse Protective Sleeving Datasheets for Heilind Electronics, Inc. -
cable glands with integrated strain relief. Cable diameters from 3.4 mm to 5.9 mm are accommodated. The two long sides provide ample space for USB connectors. These UV-stable ASA+PC (UL 94 V-0) enclosures are available in six sizes from 60 x 42 x 22 mm to 156 x 54 x 22 mm. The standard colours (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
H29 version. The closely related XCKMR54D1 without the H29 suffix uses Pg13.5 cable entries and should not be ordered as a direct replacement without checking the existing glands and cable installation. Unused cable entries must be (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
to AWG 14 conductors. Its Pg 13 cable entry accommodates cables with an outside diameter from 9 to 13 mm. Industrial Reliability The zinc-alloy enclosure provides IP66 protection when the device is installed correctly with a suitable cable gland and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
cable gland. The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current and increased noise immunity). To view the product (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
hold. It also acts as a battery compartment. An M16 cable gland can be fitted in place of the battery compartment, allowing for cable connection to the host machine. The extended range now consists of 12 standard sizes with external dimensions from 4.64" x 4.72" x 3.14" to 6.61" x 9.44" x 5 (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
range of power industry applications. Our customers consistently count on Conax to provide standard cable gland solutions, as well as innovative, customized fittings and feedthroughs that are specially designed to meet their needs. The Conax difference: soft sealant (read more)
Browse Datasheets for Conax Technologies -
– safeguarding the electronics with IP 66 (IP 67 optional) ingress protection. ROLEC based technoDISC’s shape on a wristwatch, with a round recessed area on the lid for a membrane keypad or front plate. Two of the sides are flat to accommodate cable glands and interfaces. All the lid and mounting (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
sealing process. This sheath is then placed through a sealing gland. This process allows the fiber optic cable to be sealed without the use of epoxies and with minimal out-gassing. The (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Cable Glands Manufacturers, Cable Glands Product Catalogs Directory
PVC Plastic PG13.5 Cable Gland .
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap03.pdf
230 V AC, 50/60 Hz; cable gland PG13.5 .
-
Altech Corp. - 3800130 - Cable Management - Conduit - Allied Electronics
Cable Management >> GLAND , CONDUIT, SEM STRAIGHT, POLYAMIDE66, PG13.5 , FITS FOR 14 NW, BLACK .
-
Altech Corp. - 7303130 - Cable Management - Conduit - Allied Electronics
Cable Management >> GLAND , CONDUIT, SEM/W-ANGLED 90 DEG, POLYAMIDE 66, PG13.5 , FITS 14 NW, BLACK .
-
Altech Corp. - 5308 509 - Cable Management - Liquid Tight Strain Relief - Allied Electronics
Gland , Straight; 5 to 12 mm; PG; PG13.5 ; 9 mm; 20.4 mm; Polyamide 6; Neoprene Cable Management > Liquid Tight Strain Relief Accessories .
-
Amphenol Spectra Strip - 135-2801-026 - Cable - Multiconductor - Allied Electronics
Cable Management > Liquid Tight Strain Relief Gland , Straight; 5 to 12 mm; PG; PG13.5 ; 9 mm; 20.4 mm; Polyamide 6; Neoprene .
-
Lapp USA - U302415 - Cable - Multiconductor - Allied Electronics
Gland , Straight; 5 to 12 mm; PG; PG13.5 ; 9 mm; 20.4 mm; Polyamide 6; Neoprene Cable Management > Liquid Tight Strain Relief Accessories .
-
Belden - 8445 060500 - Cable - Multiconductor - Allied Electronics
Cable Management > Liquid Tight Strain Relief Gland , Straight; 5 to 12 mm; PG; PG13.5 ; 9 mm; 20.4 mm; Polyamide 6; Neoprene .
-
Belden - 8466 060100 - Cable - Multiconductor - Allied Electronics
Cable Management > Liquid Tight Strain Relief Gland , Straight; 5 to 12 mm; PG; PG13.5 ; 9 mm; 20.4 mm; Polyamide 6; Neoprene .
-
Altech Corp. - 1200143 - Cable Management - Conduit - Allied Electronics
GLAND , CONDUIT, SEM STRAIGHT, POLYAMIDE66, PG13.5 , FITS FOR 14 NW, BLACK Cable Management > Liquid Tight Strain Relief Accessories .
Indicates content that may require registration and/or purchase.