-
Supplier: Accuris
Description: Recommended Practice for Packaged Combustion Gas Turbines
-
Supplier: Dresser-Rand
Description: KG2 GAS TURBINES The latest generation in gas turbines for power generation. SIEMENS INDUSTRIAL 501-K GAS TURBINE The Siemens Industrial 501-K has accumulated over 110 million hours of operation with more than 500 customers in 53 countries. SIEMENS SGT-100
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Premier Gas Series turbine flowmeters provide extremely accurate gas measurement and at a cost less than typical mass or ultrasonic flowmeters. Combine these benefits and high reliability and you’ve got something to think about. OUTSTANDING FEATURES Exceptionally wide
- Pipe Diameter: 0.25 to 12 inch
- Gas Volumetric Flow Rate: 1.66666666666667 to 1,068,000 SCFM
- Operating Temperature: -450 to 350 F
- Media Temperature: -450 to 350 F
-
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of Construction: 316
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Process Media Type: Gas
- Features: In-line, Other
-
Supplier: Siemens Energy Sector
Description: Wherever operating environments are particularly tough, the heavy duty gas turbine SGT-600 is the turbine of choice. The compact turbine is rated in the 25 MW class, with 34.2 % open-cycle efficiency. Designed as a compact, twin-shaft unit, the SGT-600 is suitable for
-
Supplier: Siemens Energy Sector
Description: The Siemens twin-shaft industrial gas turbine SGT-400 is a blend of 25 years of experience and the latest combustion technologies. Compact gas generator Two-stage power turbine incorporating the latest aerodynamic and combustion technologies Turbine: Simple-cycle
-
Supplier: Siemens Energy Sector
Description: drive of pumps, usually a speed reducing gearbox is used, while most compressor drive applications can be met without the need for a speed-changing gear between the power turbine and gas compressor. The twin-shaft SGT-200 gas turbine is designed for applications where
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of +/-1%
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: SAE International
Description: This recommended practice considers many facets of testing which have a bearing on obtaining accurate, repeatable engine performance data. These are: \u25e6 TEST CELL CONFIGURATIONS \u25e6 TEST CELL INSTRUMENTATION \u25e6 ENGINE PERFORMANCE CORRECTION FACTORS \u25e6 TEST CELL EFFECTS \u25e6
-
Supplier: SAE International
Description: used in aviation gas turbine engine fuel systems.
-
Supplier: ASTM International
Description: This specification covers mineral lubricating oils used in steam and gas turbine lubricating systems where the performance requirements demand a highly refined mineral base oil compounded with rust and oxidation inhibitors plus selected additives as needed to control foam, wear,
-
Description: Keep pace with the latest rules for safe engine operation and minimize fire hazards with the 2010 Spanish edition of NFPA 37. NFPA 37: Standard for the Installation and Use of Stationary Combustion Engines and Gas Turbines governs the installation and use of stationary engines and
-
Supplier: Flow Technology, Inc.
Description: Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring flow rates as low as
- Gas Volumetric Flow Rate: 0.0015 to 0.3 SCFM
- Operating Temperature: -450 to 1,200 F
- Operating Pressure: 5,800 psi
- Media Temperature: -450 to 1,200 F
-
Supplier: Atlas Copco Industrial Technique AB
Description: Standard air motors slow down when the load increases, ruining your process consistency. The TZB Turbine Air Motor is different. It’s built to hold the line. -Unshakeable Stability: A built-in speed governor ensures constant RPM, even when the load spikes. Your process stays perfect. -Stop
- Required Torque: 272.8613569321534 Ft-lbs
- Air Consumption: 21.1888000328932 SCFM
- Weight: 11.6865 lbs
- Material: Aluminum
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of Construction: 316
- Media Temperature Range: -450 to 750 F
- Liquid Volumetric Flow Rate: 0.03 to 1,500 GPM
- Operating Pressure: 30,000 psi
- Operating Temperature: -450 to 750 F
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 38 inch
- Bore Size: 2.5 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Mixer Direct
Description: this type of action, namely gas dispersion. Radial flow turbines have a high horsepower draw relative to axial flow turbines and other axial flow impellers.
- Number Of Blades / Vanes: 4
- Outside Diameter: 40 inch
- Bore Size: 2.5 inch
- Features: Adjustable Pitch, Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Folding Blades, Multistage, Other
-
Supplier: Siemens Energy Sector
Description: The SST-200 is a single-casing steam turbine in a packaged base frame-mounted design. Developed to achieve high efficiency for generator drives combined with high reliability for mechanical drives, the SST-200 is characterized by easy handling. Both back pressure and condensing
-
Supplier: Gaumer Process
Description: Electric Fuel Gas Startup Superheaters are used during initial startup of a Gas Turbine. During Startup the heater will raise the temperature of the fuel gas to the minimum required superheat level as defined by the turbine manufacturer. Startup Heaters, sometimes
- Features: Electric, Other
- Applications: Gases / Vapors
-
Supplier: ASTM International
Description: 1.1 This test method is a standard procedure for the determination of total aromatic, monoaromatic and diaromatic content in aviation turbine fuels using gas chromatography and vacuum ultraviolet detection (GC-VUV). 1.2 Concentrations of compound classes and certain individual
-
Supplier: Honeywell Analytics, Inc.
Description: UL certified, explosion-proof flammable gas detectors with high temperature version certified to 150°C. The Model 705 high temperature sensor has been specifically designed for the detection of combustible gases in high temperature hazardous area locations. Typical applications include
- Operating Temperature: -13 to 302 F
- Operating Humidity: 10 to 99 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure for rating the tendencies of gas turbine fuels to deposit decomposition products within the fuel system. 1.2 The differential pressure values in mm Hg are defined only in terms of this test method. 1.3 The deposition values stated in SI units
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for evaluating the oxidation of inhibited lubricants in the presence of air, copper, and iron metals. 1.2 This test method was developed and is used to evaluate the high temperature oxidation stability and deposit forming tendency of oils for steam and
-
Supplier: Spectrex, Inc.
Description: The Duct SafEye Open Path Detectors were specially designed and are widely used to monitor ingress of hazardous flammable gas concentrations into air intakes of turbine engines and HVAC air ducts. Duct applications require that the small path across an air inlet responds with a very
-
Supplier: Caterpillar Oil & Gas
Description: applications for G3304B engines include gas lift, gas gathering, and wellhead gas compression. Cat G3304B gas engine. Ratings: 71 bkW (95 bhp) @ 1800 rpm are NSPS site compliant capable with Caterpillar or customer-provided air-fuel ratio control and aftertreatment.
- Horse Power: 95 HP
- Displacement: 6.9972707175628 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: SAE International
Description: worthy of attention. In this paper, an Organic Rankine Cycle power unit was tested on a heavy duty diesel engine with an axial single stage turbine as the prime mover. Key differences appear between theoretical predictions and measured performances, and this invites toward an experimental
-
Supplier: Dynisco
Description: turbine pressure around the world. It provides information on various gas turbine system pressures for both gas and fuel flow control and/or turbine firing temperature control.
- Working Pressure Range: 0 to 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: 170 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: OMEGA Engineering, Inc.
Description: The FLR1000 Series uses a Pelton-type turbine wheel to determine the flow rate of the gas. The rotation rate of the turbine wheel is linear over a wide dynamic range. The electro-optical system consists of a diode emitting energy in the infrared spectrum. Light energy is
- Gas Volumetric Flow Rate: 0.000706214689265537 to 7.06214689265537 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 40 to 500 psi
- Media Temperature: 122 F
-
Supplier: High Performance Alloys, Inc.
Description: Oxidation resistant to 1800° F Galling resistant Resistant to marine environments, acids and body fluids Applications Gas turbine engine combustion chambers and afterburners High temperature ball bearings and bearing races Springs Heart valves
- Tensile Strength (UTS, Break): 14,500 to 145,000 psi
- Yield Strength (YS): 9,000 to 68,700 psi
- Elongation: 45.7 to 113.7 %
- Specifications: AMS, ASTM / ASME, UNS
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TURBINE FLOWMETER, LWQ SERIES, 4-40 M3/H RANGE, 24 VDC SUPPLY, 1.6 MPA, 4-20 MA OUTPUT, IP65, DN25. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: High Performance Alloys, Inc.
Description: Oxidation resistant to 1800° F Galling resistant Resistant to marine environments, acids and body fluids Applications Gas turbine engine combustion chambers and afterburners High temperature ball bearings and bearing races Springs Heart valves
- Function: Abrasion / Sliding Wear
- Industry / Application: Chemical Process
- Liner Materials: Metal
- Features: Thermal / Heat Resistant
-
Supplier: American BOA, Inc.
Description: American BOA exhaust expansion joints are used in a variety of applications including but not limited to: land-based, stationary reciprocating engines used for power generation; propulsion engines aboard small boats and large ships; and gas turbine generators and pumps on offshore oil
- Maximum Pressure: 25 psi
- Maximum Temperature: 900 F
- Mounting Size: 5 inch
- Length: 8.25 inch
-
Supplier: Nidec Power
Description: Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Construction, Industrial, Mining, Power
- Features: Other
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our
- Overall Thickness: 0.17716545 to 0.9842525 inch
- Fabric Weight: 300 to 4,600 gsm
- Type: Carded / Needlepunched Nonwoven, Nonwoven Product
- Applications: Fire Proofing / Thermal Protection, HVAC, Industrial OEM
Find Suppliers by Category Top
Featured Products Top
-
1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop work. In 1997, the three companies were merged into C-Flex Bearing Co., Inc. with the focus on our one product line, the frictionless bearing or pivot. (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
ineffective gas exchange in the lungs. The widespread use of mechanical ventilation has significantly enhanced the survival rates of patients undergoing surgeries, experiencing lung issues due to accidents, or suffering from acute and chronic pulmonary ailments. A critical aspect of the effective (read more)
Browse DC Motors Datasheets for Portescap -
also has good resistance to chloride stress-corrosion cracking and has good resistance to carburization, excellent resistance to reducing or carburizing atmospheres. Alloy X is one of the most widely used nickel base superalloys for gas turbine engine components. AMS 5754 has no yield or (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
performing NASM specified pressure testing. EQUIPMENT APPLICATIONS Oil and Gas Pipelines; Tanks Hydraulic Pumps, HVAC Systems Wind Turbines Solar Panels Nuclear Power Generators (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
small business located in upstate New York. We have been incorporated since 1993. Under the current administration, we have been in business since 1988 however under different names. We began manufacturing turbine components for the gas turbine industry. In 1992, we generalized into basic machine shop (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
Oil & gas: downhole drilling/MWD Industrial turbines: fuel systems/nozzles Valves: body/bonnet, back seat sealing Aerospace/space: turbopump, fuel systems, nozzles/injectors, cryogenics Automotive: turbochargers, exhaust (read more)
Browse Metal Ring Seals Datasheets for Technetics Group -
, resisting harsh chemical/humid environments, and keeping material costs affordable. This unique combination of properties makes it the undisputed go-to material for everything from a disposable face mask to large-scale industrial gas turbines. (read more)
Browse Filter Media Datasheets for Harbory Filtration -
majority of wide-body airliners employ gas turbine based engines, combusting a kerosene based type of product, such as Jet-A or JP8 for military applications. However, for piston engine applications, AVGAS is a variant that is still widely used. It is similar to a gasoline blend. One example being (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Eventually the combined radial and shear stiffness is implemented in a PGT25 gas turbine model.
-
Improved Oil & Gas Plant Operations Through Advanced Remote Services Driven By Operating Data
This case study discusses three offshore platforms (Alfa, Beta and Gamma) in West Africa in which GE Oil & Gas provided turbo-compressors ( PGT25 gas turbines driving BCL compressors) and turbo-generators.
-
GE Oil & Gas Technology Selected For Trans-Tunisian Pipeline Expansion
… eight new turbocompressor trains will be supplied and installed: one train (BCL404/A centrifugal compressor driven by an MS5002C gas turbine) in the Cap Bon compression station; one train (PCL603-2 centrifugal compressor driven by a PGT25 gas turbine ) in the Feriana compression …
-
GE Turbocompressor Trains Selected For Gas Field Project In Indonesia
Each of the GE turbocompressor trains will include a PGT25 gas turbine with an LM2500 dry low emissions (DLE) gas generator, gear box and 2BCL608 centrifugal compressor.
-
Developing Medium-Size Gas Reserves With Floating Liquefaction Plants
Air Products (APCI) Pre-cooled nitrogen expander cycle Liquefaction compressors drivers Aeroderivative Gas Turbines ( PGT25 +G4, PGT25+, RB211, LM6000) Hull storage capacities .
-
Reduction of Emissions to Air Through Energy Optimisation on Offshore Installations
The double-inlet Waste Heat Recovery Unit for Steam Generation (WHRU-SG) (fig. 2) is installed on the two new PGT25 + gas turbines .
-
Energy Optimization on Offshore Installations with Emphasis on Offshore Combined Cycle Plants
The double-inlet Waste Heat Recovery Unit for Steam Generation (WHRU-SG) (fig. 2) is installed on the two new PGT25 + gas turbines .
-
GE Oil & Gas Awarded $160M Petrobras Contracts For P-58 And P-62 Floating Production Units In Brazil
Under the award, GE Oil & Gas will supply eight 31.1 MW PGT25 + gas turbine generator sets and 12 motocompressor trains (either LP or HP) for the two vessels of up to 200 bar discharge pressure for natural gas export/gas lift.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3832/2/CMC2008Proceedings.pdf
GE Leaflet “ PGT25 + Aeroderivative gas turbine ” or http://www.geoilandgas.com .
-
GE Oil & Gas Awarded Contracts To Supply Papua New Guinea LNG
GE will provide PGT25 +G4 gas turbines and centrifugal compressors for two LNG trains at the Hides gas conditioning plant.
Indicates content that may require registration and/or purchase.