Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Qorvo
Description: 28 - 32 GHz 5-Bit Phase Shifter
- Frequency Range: 28,000 to 32,000 MHz
- Insertion Loss: 6 dB
- Control Voltage (for Analog Phase Shifters): 0 to 5 volts
- Phase Shifter Type: Digital
-
Supplier: APITech
Description: Coaxial Trough Line Phase Shifters (DC to 1 GHz)
-
Supplier: Fairview Microwave Inc.
Description: degrees. This SMA 0 degree 8 bit programmable phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 18 GHz. Fairview Microwave 8 bit programmable phase shifter with SMA connectors has a maximum input power of 0.1 Watts. RF 8 bit
- Frequency Range: 6,000 to 18,000 MHz
- Insertion Loss: 12 dB
- Input Power: 20 dBm
- Phase Shift Range: 360
-
-
Supplier: Qorvo
Description: Qorvo's CMD297P34 is an analog phase shifter housed in a leadless 3x4 mm plastic surface mount package which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 530
- Frequency Range: 5,000 to 18,000 MHz
- Insertion Loss: 3.2 dB
- Control Voltage (for Analog Phase Shifters): 0 to 10 volts
- Phase Shifter Type: Analog
-
Supplier: Fairview Microwave Inc.
Description: analog phase shifter is rated for a minimum frequency of 6 GHz and a maximum frequency of 15 GHz. Fairview Microwave analog phase shifter with SMA connectors has a maximum input power of 0 Watts. RF analog phase shifter design for part number
- Frequency Range: 6,000 to 15,000 MHz
- Features: Other
- Connectors: SMA
-
Supplier: Qorvo
Description: provides a 5-bit digital phase shift function with a nominal 7dB insertion loss and 5° RMS phase shift error over a bandwidth of 32 to 37 GHz. The TGP2102 requires a minimum of off-chip components and operates with a -5 V control voltage. Each device is RF tested on-wafer to
- Frequency Range: 32,000 to 37,000 MHz
- Insertion Loss: 7 dB
- Control Voltage (for Analog Phase Shifters): -5 to 0 volts
- Phase Shifter Type: Digital
-
Supplier: Vaunix Technology Corporation
Description: The LPS-123 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered
- Frequency Range: 8,000 to 12,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Qorvo
Description: Qorvo's CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12
- Frequency Range: 5,000 to 18,000 MHz
- Insertion Loss: 3 dB
- Control Voltage (for Analog Phase Shifters): 0 to 10 volts
- Phase Shifter Type: Analog
-
Supplier: Custom MMIC
Description: The CMD297 is an analog phase shifter die which operates from 5 to 18 GHz. The phase shifter utilizes a single positive control voltage of 0V to +10V to control relative phase shift over a 550 degree range at 7 GHz and a 240 degree range at 12
- Frequency Range: 5,000 to 18,000 MHz
- Insertion Loss: 3 dB
- Phase Shift Range: 360
- Phase Shifter Type: Digital
-
Supplier: Vaunix Technology Corporation
Description: The LPS-802 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by
- Frequency Range: 4,000 to 8,000 MHz
- Insertion Loss: 6 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by
- Frequency Range: 1,000 to 2,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: Vaunix Technology Corporation
Description: The LPS-402 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Using our automated test stand, each phase shifter is calibrated across the frequency range providing optimal accuracy. The unit is powered
- Frequency Range: 2,000 to 4,000 MHz
- Insertion Loss: 5 dB
- Phase Shift Range: 360
- Phase Shifter Type: Analog
-
Supplier: APITech
Description: Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are
- Operating Frequency Range: 18 to 110 GHz
- Features: 0° - 180°
- Component Type: Phase Shifters
-
Supplier: Fairview Microwave Inc.
Description: variable phase shifter is rated for a minimum frequency of DC and a maximum frequency of 18 GHz. Fairview Microwave variable phase shifter with SMA connectors has a maximum input power of 100 Watts. RF variable phase shifter design for part number
- Frequency Range: 18,000 MHz
- Insertion Loss: 1 dB
- Input Power: 50 dBm
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: with variable phase of 0 degrees is rated for a minimum frequency of 18 GHz and a maximum frequency of 26 GHz. Fairview Microwave variable phase trimmer with SMA connectors is constructed with a maximum input power of 100 Watts. RF variable phase trimmer design for
- Frequency Range: 18,000 to 26,000 MHz
- Insertion Loss: 1.5 dB
- Input Power: 50 dBm
- Features: Other
-
Supplier: APITech
Description: Standard type N connectors; SMA connectors available High power (2500W peak, 350W average) and wide phase shift range MIL grade materials and processing Silver rhodium plating for superior insertion loss, durability and wear Shaft Lock, Turns Counters and other control options are available
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical
- Operating Frequency Range: 26.5 to 110 GHz
- Features: 0° - 360°
- Component Type: Phase Shifters
-
Supplier: APITech
Description: Standard SMA connectors Precision alignment of conductors for minimizing variation over total phase travel MIL grade materials and processing Shaft Lock, Turns Counters and other control options are available
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s standard Direct Reading Phase Shifter and provides a 0 to 360º
- Operating Frequency Range: 10 to 110 GHz
- Features: 0° - 360°
- Profile: Circular
- Component Type: Phase Shifters
-
Supplier: Richardson RFPD
Description: This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.1 dB
- Phase Shift Range: 180
- Package Type: Connectorized
-
Supplier: kTB Solutions
Description: kTB Solutions supplies low insertion loss and high power manual phase shifters from DC to 18GHz. The phase adjustment is up to 900°/GHz. And the average power handling is up to 100 watts. Features: Broadband High Sensitivity Applications: Telecom Instrumentation
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.8 dB
- Input VSWR: 1.5 :1
- Features: Other
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 6,000 to 7,000 MHz
- Insertion Loss: 0.25 dB
- Input VSWR: 1.2 :1
- Phase Shift Range: 180, 270, 360, 90
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 26,000 to 30,000 MHz
- Insertion Loss: 0.3 dB
- Input VSWR: 1.25 :1
- Phase Shift Range: 180, 270, 360, 90
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 17,600 to 20,000 MHz
- Insertion Loss: 0.3 dB
- Input VSWR: 1.25 :1
- Phase Shift Range: 180, 270, 360, 90
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 8,100 to 9,300 MHz
- Insertion Loss: 0.25 dB
- Input VSWR: 1.2 :1
- Phase Shift Range: 180, 270, 360, 90
-
Supplier: Custom MMIC
Description: positive logic of 0 or +3 V and features an insertion loss of 8 dB and a phase error of ± 5 degrees. The CMD176P4 phase shifter is a 50 ohm matched design which eliminates the need for external DC blocks and RF port matching. Features 360° phase shift, LSB = 22.5° Low
- Frequency Range: 13,000 to 17,000 MHz
- Insertion Loss: 8 dB
- Number of Bits (for Digital Phase Shifters): 4
- Phase Shift Range: 360
-
Supplier: Custom MMIC
Description: The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD174P4 operates from 3 to 6 GHz and provides 0 to 360 degrees of monotonic phase coverage, with a LSB of 11.25 degrees. The phase shifter
- Frequency Range: 3,000 to 6,000 MHz
- Insertion Loss: 7.6 dB
- Number of Bits (for Digital Phase Shifters): 5
- Phase Shift Range: 360
-
Supplier: Menlo Microsystems, Inc.
Description: Miniaturized. High-speed. High RF performance. Currently, beam steering antennas either deliver strong RF performance and power handling using large, expensive motor-driven mechanical phase shifters. Or they use small, inefficient solid-state phase shifters that cannot
- Insertion Loss: 0.5 dB
- Input Power: 44 dBm
-
Supplier: Custom MMIC
Description: General Description The XM-A4Y5-0604D is a Phase Shifter featuring the Custom MMIC part number CMD174P4 provided as a drop-in on an 0604 format. The CMD174P4 is a GaAs MMIC 5-bit phase shifter housed in a leadless 4×4 mm plastic surface mount (SMT) package. The CMD174P4
- Development Tool: Break Out Board
- Features: Other
- Supported System: RF
-
Supplier: Microchip Technology, Inc.
Description: (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK). This includes the physical layer which is used for ZigBee PRO and IP. Simultaneous operation at sub-1GHz and 2.4GHz enables new capabilities and cost structure in smart
- Operating Frequency: 389.5 to 2,483.5 MHz
- Supply Voltage: 1.8 to 3.6 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Acme Chip Technology Co., Limited
Description: PHASE SHIFTER 1GHZ-2GHZ
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Phase Shifter, Trimmer Radar 0Hz ~ 2GHz 60° Phase Shift
-
Supplier: Transcat, Inc.
Description: spectrum analysis capability and the 7.45us 100% POI! 9 kHz to 3.2 GHz Ultra-Real technology Frequency: up to 6.5 GHz Displayed average noise level (DANL): <-165 dBm (typical) Phase noise: <-108 dBc/Hz (typical) Level measurement uncertainty: <0.8 dB Min. RBW 1 Hz EMC filter and
- Frequency Range: 3,200,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
and test equipment announces a New 4X4 BUTLER Matrix with broadband frequency coverage from 2.4 to 7.25 GHz. A Butler matrix is a beamforming network used to feed a phased array of antenna elements. Its purpose is to control the direction of a beam, or beams, of radio transmission. KRYTAR’s (read more)
Browse RF Phase Shifters Datasheets for KRYTAR, Inc. -
measurement, antenna beamforming, and electromagnetic compatibility (EMC) testing environments. This ultra-wideband coupler can also be manufactured to meet rigid military specifications. KRYTAR’s new hybrid coupler, Model ULTRA4100400, delivers exceptional versatility from 10.0 to 40.0 GHz (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
ULTRA4100400K, delivers exceptional versatility from 10.0 to 40.0 GHz (X- thru KA-Bands) with excellent phase and amplitude matching. Typical specifications include 3 dB Coupling; Amplitude Imbalance: ±0.9 dB; Phase Imbalance is ±8 degrees; Isolation is >15 dB; Maximum VSWR: 1.65; and Insertion (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
-Noise Amplifiers and Low-Loss T/R Switching • Ultra-low Transmit and Receive-Mode Power Consumption • 6-bit full-360o Phase Shifting and 0.5dB-step 16dB-range Variable Gain in Each Path • Fully calibrated for Gain/Phase Matching Across ICs • Extensive On (read more)
Browse RF Modules Datasheets for Richardson RFPD -
signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Model 407125-1535, delivers exceptional versatility from 7.125 to 15.35 GHz with excellent phase and amplitude matching. Specifications include 3 dB Coupling (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, radar, space and thermal vacuum applications. The product line covers the DC to 110 GHz frequency range and includes directional couplers, directional detectors, 3 dB hybrids, MLDD power dividers, detectors, terminations, coaxial adapters, bias tees, Butler matrices, Butlers with phase shift and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
, such as the LN-251 navigation system, that supports real-time kinematic data that can be phase-shifted data, can include high-speed accuracy of airborne inertial data through the GPS transmission and include anti-spoofing electronics. A key to future battlefield is in serving the (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
8-Bit Digital Phase Shifter Series Provides Enhanced Performance to 37 GHz
. A pivotal device enabling these systems is the digital phase shifter, used to ensure the precise control and beam forming of the antenna array.
-
Krytar 3 dB 90 Degree Hybrids. Covers 0.5 - 40 GHz (.pdf)
90 degree hybrids are used in circuits requiring a balanced division of power into two transmission lines with 90 degree separation of phase. Applications include signal splitters, combiners, balanced mixers, imagerejection mixers, phase shifters, diplexers, switches and antenna feed networks.
More Information Top
-
Integrated 60GHz RF Beamforming in CMOS
Figure 5.6: A schematic of 60 GHz phase shifter , in which seven π sections are cascaded to realize a phase control range of 157.5º .
-
RF MEMS: Theory Design and Technology
It was also implemented by Raytheon in their 35- GHz phase shifter designs (see Chapter 9).
-
Ferroelectrics in Microwave Devices, Circuits and Systems
The figures of merit of 30 GHz phase shifters made of these films is ~45°/dB with a phase shift of ~400° under 500 V (~13 V/µm) DC bias.
-
60-GHz 5-bit Phase Shifter With Integrated VGA Phase-Error Compensation
Measured group delay of the proposed 5-bit 60- GHz phase shifter .
-
Ferroelectric Phase Shifters at 20 and 30 GHz
The 20- GHz phase shifter has a dimension of 0.95 .
-
Design, packaging and reliability aspects of RF MEMS circuits fabricated using a GaAs MMIC foundry process technology
A. 24 GHz phase shifter .
-
A new 40 GHz analog phase shifter using phase-locked loops
10 GHz Phase Shifter .
-
Design of 6–18 GHz Wideband Phase Shifters Using Radial Stubs
ANALYSIS AND DESIGN OF 6–18 GHZ PHASE SHIFTER .
-
K-band HBT and HEMT monolithic active phase shifters using vector sum method
(a) Measured phases for eight states of a 18- GHz phase shifter .
-
GaAs Mmic Elements In Phased-Array Antennas
Using this approach Honeywell has successfully fabricated 4 submodules, a low noise receiver, a 30- GHz phase shifter , a gain control amplifier, and a mixer/IF amplifier.
Indicates content that may require registration and/or purchase.