-
Supplier: Accuris
Description: Standard Specification for Phenolic Raw Materials for the Use in Bearing Cages
-
Supplier: ASTM International
Description: 1.1 This specification covers basic characteristics required for porous laminated phenolic materials intended for use as instrument and thin-section ball-bearing retainers (cages) and the methods of determining these characteristics. 1.2 Forms-Sheets, rolled tubes, molded tubes,
-
Supplier: Radwell International
Description: BALL BEARING, ANGULAR CONTACT, PHENOLIC CAGE, INNER DIAMETER 40 MM, OUTER DIA. : 60 MM. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Angular Contact Ball Bearing
-
-
Supplier: Norplex-Micarta
Description: specifically for the manufacture of bearing cages (ball bearing retainer rings).
- Features: Other
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: NTN Bearing Corporation
Description: variety of configurations of seals, shields, lubricants, internal clearances, and cage designs, there’s no reason to go anywhere else for your ball bearing needs. Deep Groove Deep groove, or single row radial, ball bearings are the most widely used bearings. They utilize
- Outside Diameter: 0.393701 to 12.598432 inch
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Features: Conrad / Deep Groove, Metric
-
Supplier: NSK Americas
Description: engineered polymer and phenolic Optional seals available within the standard ISO envelope High rotational speed Minimum friction and heat generation Controlled rigidity NSK Range of Super Precision Bearings Include: sealed angular contact ball bearings, angular contact thrust
- Primary Bearing Category: Angular Contact Ball Bearing, Radial Ball Bearing
- Application: Automotive
- Features: Conrad / Deep Groove, None (Open Bearing), One Directional Thrust, Other, Prelubricated, Single Seal
- Material / Plating: Plastic, Stainless Steel
-
Supplier: NationSkander California Corporation
Description: 7910CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7910CYU/GLP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Phenolic
-
Supplier: NationSkander California Corporation
Description: BNH010TU Nachi High Speed Angular Spindle, Bearing is Super precision Angular with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 quality and made in Japan. Item: BNH010TU Nachi Ball Bearing Type: Nachi Angular Spindle Ball Bearing
-
Supplier: NationSkander California Corporation
Description: 7905CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 25mm, outer diameter is 42mm and width is 9mm. Item: 7905CYU/GLP4 Nachi Ball Bearing Type:
-
Supplier: NationSkander California Corporation
Description: 7904CYU/GLP4 Nachi super precision Angular Ball Bearing with 15 degrees contact angle and Phenolic cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 20mm, outer diameter is 37mm and width is 9mm. Item: 7904CYU/GLP4 Nachi Ball Bearing Type:
-
Ball Bearings - 7200 Series Medium Duty Super Precision Angular Contact Ball Bearings -- 7220CTDULP4Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can
- Bore Size: 3.937 inch
- Outside Diameter: 7.087 inch
- Overall Width: 1.339 inch
- Rated Speed (Oil): 8,500 rpm
-
Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can
- Bore Size: 2.559 inch
- Outside Diameter: 3.937 inch
- Overall Width: 0.709 inch
- Rated Speed (Oil): 15,000 rpm
-
Supplier: Emerson Bearing Co.
Description: Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can
- Bore Size: 2.165 inch
- Outside Diameter: 4.724 inch
- Overall Width: 1.142 inch
- Rated Speed (Oil): 14,200 rpm
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04 to 0.375 inch
- Outside Diameter: 0.125 to 0.875 inch
- Overall Width: 0.0469 to 0.3125 inch
- Dynamic Radial Load: 5 to 569 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04 to 0.5 inch
- Outside Diameter: 0.125 to 1.125 inch
- Overall Width: 0.0469 to 0.25 inch
- Dynamic Radial Load: 9 to 684 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.04 to 0.3125 inch
- Outside Diameter: 0.125 to 0.5 inch
- Overall Width: 0.0469 to 0.1562 inch
- Dynamic Radial Load: 9 to 93 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: are also available. Our high speed angular contact bearings operate comfortably at speeds above 500,000 rpm. Many alternatives exist for improving high speed performance and operating life, including premium bearing steels, ceramic balls, proprietary lubricants, and machined
- Bore Size: 0.0469 to 0.5 inch
- Outside Diameter: 0.1562 to 0.875 inch
- Overall Width: 0.0625 to 0.2188 inch
- Dynamic Radial Load: 22 to 778 lbs
-
Supplier: Instech Laboratories, Inc.
Description: This heavy-duty swivel holder bolts to the top of the cage and allows all of Instech's industry-standard single and dual channel swivels to be used with dogs, monkeys, and other large animals. Phenolic and glass ball bearings transfer the forces from the animal to the
Find Suppliers by Category Top
More Information Top
-
IUTAM Symposium on Elastohydrodynamics and Micro-elastohydrodynamics
The test bearings are angular contact ball bearings with phenolic cages un- der an axial load of 160 N.
-
An Approach to Evaluate the Abrasive Land Wear of High-Speed Bearings
Cage contamination: 0.5 cm3 of petroleum jelly–Al2O3 mixture (5,000 ppm, 40 lm size) Imbalance: 2.61 (total) gram weights attached on opposing sides of the cage Slave bearing : 52,100 with a phenolic cage Maximum Hertzian stress: *1.72 GPa …
-
Failure analysis of the ball bearings of dental air turbine handpieces
duced.17 It is said that this bearing is pre-packed with a special grease, and has a more absorbent bearing cage material, a modified phenolic ,18,19 that can hold this grease and gradually release it onto the bearing over time …
-
Medium accuracy pointing system for attached payloads
The cage material of the bearings is phenolic which, being porous, acts as a reservoir for the lubricant.
-
Chemical Degradation of a Multiply Alkylated Cyclopentane (MAC) Oil During Wear: Implications for Spacecraft Attitude Control System Bearings
The thrust bearings contain steel rib- bon instead of the cotton- phenolic composite or polyimide used in ACS bearing cages .
Indicates content that may require registration and/or purchase.