-
Supplier: Accuris
Description: Aerospace - Honeycomb cores of polyamide paper, phenolic resin coated - Technical specification
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: SAE International
Description: This specification covers honeycomb core made of glass fabric impregnated with phenolic resin and supplied in the form of blocks, slices, and ordered shapes.
-
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made from glass fabric impregnated with phenolic resin and oriented so the fabric weave is on the 45 deg bias with the ribbon direction and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: SAE International
Description: This specification covers expanded honeycomb core made from glass fabric impregnated with phenolic resin and oriented so the fabric weave is on the 45-degree bias with the ribbon direction and supplied in the form of blocks, slices, and ordered shapes.
-
Supplier: Plascore Incorporated
Description: PK2 Kevlar® N636 para-aramid fiber honeycomb is an extremely lightweight, high strength, non-metallic honeycomb manufactured with para-aramid fiber paper (DuPont Kevlar® N636 or equivalent) impregnated with a heat resistant phenolic resin. This core material exhibits
- Cell Size: 0.125 to 0.1875 inch
- Compressive Strength: 145 to 1,000 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Georgia-Pacific Corporation
Description: requirements, phenolic resin systems have advantages over polyesters, epoxies, and vinyl esters. Cured phenolic resins from GP Chemicals are formulated to be inherently fire-resistant, demonstrate low smoke generation and high-temperature resistance. Phenolic FRP
- Filler: Aramid Fiber
- Type: Casting Resin, Thermoset
- Features: Composite Material
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Plascore Incorporated
Description: PN1 commercial grade aramid fiber honeycomb is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • High strength-to-weight ratio • Corrosion resistant • Excellent dielectric properties • Thermally insulating • High
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 86 to 935 psi
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
- Applications: Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
-
Supplier: Plascore Incorporated
Description: PN2 aerospace grade aramid fiber honeycomb exhibits outstanding flammability properties. It is manufactured from DuPont Nomex® paper (or equivalent) and coated with a heat resistant phenolic resin. Features: • Fire resistant (self extinguishing) • High strength-to-weight ratio •
- Cell Size: 0.125 to 0.25 inch
- Compressive Strength: 54 to 2,145 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Industrial OEM, Marine, Structural Composites
- Core Material: Aramid Fiber (e.g., Nomex, Kevlar Fiber)
-
Supplier: Georgia-Pacific Corporation
Description: and marine paint. Phenolic resins are also used as curing agents or hardeners for epoxy resins in applications such as molding materials, laminates, coatings and adhesives. The phenolic novolac resins used are non-heat reactive materials by themselves, but have
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Georgia-Pacific Corporation
Description: resins are styrene-free and are thermally cured without the need for external catalysts. GP laminating resins are suitable for use in honeycomb, prepregs and laminates. Our resins for honeycomb are used to reinforce Nomex®, carbon fabric and paper honeycomb
- Chemical Family: All Aldehydes, Formaldehyde
- Trigger: Base
-
Supplier: Georgia-Pacific Chemicals LLC
Description: A waterborne resin developed for use in the manufacture of FRP, specifically for honeycomb and prepreg that meets the requirements of Military Specification MIL-R-9299C. The product is formulated to provide low smoke generation, flame resistance and strength as well as fire resistance.
- Viscosity: 100 to 200 cP
- Industry: Industrial
- Form / Shape: Liquid
- Chemical System: Phenolics (Melamine, Furan)
-
Supplier: Norplex-Micarta
Description: NP504B is composed of a woven glass fabric combined with a high-temperature phenolic resin system. In the fully cured form, NP504B has good flexural, compressive and impact strength at elevated temperatures. The phenolic resin system also gives the product excellent creep
- Filler: Fiber Glass
- Type: Molding Resin, Thermoset
- Chemical System: Phenolics (Melamine, Furan)
Find Suppliers by Category Top
More Information Top
-
Design of Sandwich Structures
The method is illustrated using the widely used combination of cross-ply GFRP laminate skins with a Nomex/ phenolic resin honeycomb core.
-
MILSTAR reflector antennas with electronic tracking feeds
The reflector is made from graphite skins laid over a glass phenolic resin honeycomb core.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42285/232156056-MIT.pdf?sequence=2
Figure 2.2.1:Two-dimensional cellular material: (a) aluminum honeycomb, (b) paper- phenolic resin honeycomb , (c) ceramic honeycomb with square cells, (d) ceramic honeycomb with triangular cells [35].
-
Journal of Aircraft > Transonic aeroelastic models of highly swept hypersonic lifting surfaces
The fin and rudder cores were made from Nomex HRH- 10 aramid fiber/ phenolic resin honeycomb with a I-in. cell diameter and a 1.8-lb/ft3 density.
-
Composite Structure Utilization - Commercial Airplanes
Nomex Core: This core is aromatic polyamide paper/ phenolic resin honeycomb core or aramid core.
-
MILSTAR reflector antennas with electronic tracking feeds
The reflector is made from graphite skins laid over a glass phenolic resin honeycomb core.
-
Biotechnology, Chemical and Materials Engineering
The results of the study showed that, sandwich construction with phenolic resin treated honeycomb core had higher bonding strength than those bonded with isocianate resin.
-
Mechanical Properties of a Sandwich Construction Material with Paper Honeycomb Core
The results of the study showed that, sandwich construction with phenolic resin treated honeycomb core had higher bonding strength than those bonded with isocianate resin.
-
Polymer Composites, Volume 1, Macro - and Microcomposites
Fiberglass with epoxy or phenolic resin utilizing honeycomb sandwich construction gives the designer freedom to create esthetically pleasing structures while meeting flammability and impact resistance requirements [20].
-
Aluminum Honeycomb Sandwich Construction
The cotton fabric impregnated with phenolic resin type honeycomb core has been used in many structural applications because it was developed prior to the aluminum .
Indicates content that may require registration and/or purchase.