Products/Services for Phoenix Flat Idler Pulley
-
Idler Pulleys - (75 companies)...a drive belt to guide it or take up slack. A metric idler pulley is a pulley system that helps in connecting to distant points through an idler pulley. Idler pulleys are produced in a variety of styles such as, V-belt, plain, flat, and cable style... -
Flat Belt Pulleys - (103 companies)...expensive than belts used in a serpentine belt pulley. One safety factor is that in overtorque situations, the belt can slip, preventing damage to equipment other than the belt itself. Flat belts require flat pulleys and flat pulley idlers. They do... -
Flat Belts - (242 companies)...belts are designed for light-duty power transmission and high-performance conveying. They are best-suited for applications with smaller pulleys and large central distances. Flat belts can connect inside and outside pulleys and can come in both endless... -
V-Belt Pulleys - (217 companies)Image credit: Advanced Bearing. Idler pulleys are used solely as belt tensioners in many v-belt drives, but play an important part in maintaining the tension required to drive the transmission. Idlers can interact with either the wedged or flat side... -
Drum Pulleys - (33 companies)...to prevent downtime in critical applications. Types. In addition to category, drum pulleys may be divided into four basic types: motorized. idler. spiral. wing. Motorized drum pulleys, as their name suggests, are powered products. By contrast, idler... -
Drive Rollers and Idler Rollers - (434 companies)...transfer shocks. Troughing idlers guide the transportation of objects on a conveyor. Idler rollers running beneath a conveyor belt form a trough that keeps loose material from falling off the belt. Idler pulleys guide the rotation of belts...
-
Round Belt Pulleys - (58 companies)...be easily disengaged; can serve as a clutch. Very little wear on pulleys. Disadvantages do exist. Drive belts easily stretch and slip, so idler pulleys or a new belt must be implemented. Also, pulley drives are the weakest form of power transmission...
-
V-ribbed Pulleys - (33 companies)...that adjust axially to vary pitch diameter. Idler pulleys are used as belt tensioners and contain bearings that allow free rotation. Companion pulleys have ribbed webs for high strength-to-weight ratios. Multiple-size pulleys use step-down or cone...
-
Flat Panel Displays - (785 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Flat Cables - (370 companies)Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. European Series V-Belt Pulleys American Series Sheaves Timing Belt Pulleys. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves. MXL/XL/L/H/XH Series Timing Pulleys... (read more) -
DigiKey
Phoenix Contact CHARX Power Modules Phoenix Contact 's CHARX AC/DC and DC/DC power modules are the first in a growing family of high-power systems that can be mounted directly in a standard 19 " cabinet. The 3-phase input module has a range of 350 VAC to 530 VAC, allowing installation in most locations globally. The DC/DC module has an input range of 300 VDC to 825 VDC, allowing use in a wide range of DC voltage settings. Both power modules have an output range from 150 VDC to 1,000 VDC. The DC/DC module has continuous maximum... (read more)Browse Power Supplies Datasheets for DigiKey -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC, 2000 RPM Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. Key highlights: Tooth surface hardness of 65HRC extends service life 3 -5 times longer than standard sprockets, with core toughness maintained at 35 -40HRC. Pre-lubricated and sealed ball bearings eliminate routine maintenance, while dynamic balancing ensures smooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC Hardness, 2000 RPM High-Performance Idler Sprockets: Engineered for Demanding Applications. In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver exceptional performance under the most challenging conditions. Through advanced heat treatment processes and precision manufacturing, these components maintain optimal chain engagement while withstanding the demands of continuous high-speed operation. Technical Specifications: Surface Hardness: 65HRC on tooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts and Pulleys Available Online of the largest timing belt sleeving consumers in the United States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI 's online e-Store... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Portescap
Factors Affecting Flat BLDC Motor Performance Factors Affecting the Thermal Performance of Flat Brushless DC Motor. Brushless DC (BLDC) flat motors are widely used across various applications, including robotics, drones, tattoo machines, and medical devices, due to their compact form factor and reliable performance. However, the thermal performance of these motors is a critical factor that determines their overall efficiency, output, and longevity. Effective thermal management is essential to prevent overheating, ensure consistent... (read more)Browse DC Motors Datasheets for Portescap -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc.
Timing Pulley Flanges As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that larger sizes may be available but not cataloged. We can also offer made to order custom turned flanges in aluminum, steel or stainless steel. (read more)