Products/Services for Phosphorus Bronze Wire Ropes

  • Wire Rope and Mechanical Cable-Image
    Wire Rope and Mechanical Cable - (396 companies)
    Normung (DIN). Features Cable-laid rope consists of several constituent wire ropes that are laid helically or wound over a core into a single cable. Compacted wire rope and mechanical cable is compressed using a swaging, rolling, or other flattening...
    Core Type
    Wire Material
    Cable Assembly / Attached Fittings
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  •  
    Wire Brushes - (128 companies)
    ...drills or angle grinders as well. Materials. In general, high-carbon steel is used to prepare the bristles of wire brushes. Other materials used to create bristles for wire brushes include aluminum, brass, bronze, or brass plating on steel bristles...
  • Wire to Wire Connectors-Image
    Wire to Wire Connectors - (133 companies)
    Wire-to-wire connectors are used to connect two wire-terminated connectors. They are used as electrical connectors, electronic connectors, and computer connectors. General specifications for a wire-to-wire connector include mating combination...
  • Metal Wire-Image
    Metal Wire - (544 companies)
    How to Select Metal Wire. Metal wires are flexible, typically cylindrical rods of metal. They are designed for carrying electricity and for bearing physical stresses and loads. How Is Metal Wire Made?. Producing metal wire involves a number...
  •  
    Litz Wire - (37 companies)
    Litz wires are constructed of individually insulated magnet wires that are either twisted or braided into a uniform pattern to minimize power loss. Litz wire is constructed of individually insulated magnetic wires that are either twisted or braided...
  •  
    Wire Terminals - (428 companies)
    Wire terminals are passive conductors used to facilitate a connection that is not soldered. They are two-piece assemblies that consist of a receptor (female) and blade (male) which help to provide repeated connection and disconnection...
  •  
    Hookup Wires - (317 companies)
    Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances. Hookup wires are used in low current, low...
  •  
    Wire Manufacturing Services - (122 companies)
    ...and shaped wire. Patenting consists of passing wire through tubes in a furnace at approximately 970 C. This high-temperature treatment produces uniform austenite of rather large grain size. Wire ropes for hauling loads are often made from carbon steel wires...
  •  
    Wire Mills and Wire Flattening Machines - (51 companies)
    Wire mills and wire flattening machines produce square or rectangular flat wire as well as shaped wire with contoured cross-sections and complex profiles. They flatten or produce profiles and shapes on the wire itself by drawing it through rolls...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • The sea in the history of the geology
    The Kabelgcsellschaften dfiingten very mul3ten that become quickly, certainly and without muscle durchgefiihrt sounding machines and the wire ropes to improve standig waving routine works. On position the first used iron, sp ~ iter approached galvanized Stahhrossen yon of coarse Flexibilit ~ it the grates a little ,,Phosphor-Bronze were approximately " added it to that.
  • Electrical Control Application Trends for the Manufacturing of Radial Tires
    … a central layer of 0.005 mylar with a layer of 0.001 rope pa- per on … The brush is made up of tufts of steel wires , rust-proof and end-hardened to resist … The contact roller is of phosphorus - bronze , hardened to the correct degree for contacting the brushes with low contact resistance.
  • http://www-pub.iaea.org/MTCD/publications/PDF/JRS1r2_web.pdf
    ropes wires … oxides NT2 neptunium oxides NT2 nickel oxides NT2 niobium oxides NT2 nitrogen oxides NT3 nitric oxide NT3 nitrogen dioxide NT3 nitrous oxide NT2 osmium oxides NT2 palladium oxides NT2 phosphorus oxides NT2 platinum oxides … … oxides NT3 sodium tungsten bronze NT2 strontium oxides .
  • Alloying: Understanding the Basics
    Addition of tin and phosphorus to copper produces good resistance to flowing seawater and to most nonoxidizing … Phosphor bronzes are much less sus- ceptible to SCC than brasses and are similar to copper in … Wrought tin bronzes are known as phosphor bronzes and find use in high strength wire applications, such as wire rope .
  • ZASMHBA0003816
    Addition of tin and phosphorus to copper produces good resistance to flowing seawater and to most nonoxidizing … Phosphor bronzes are much less susceptible to SCC than brasses and are similar to copper in resistance … Wrought tin bronzes are known as phosphor bronzes and find use in highstrength wire applications, such as wire rope .
  • ZAUTB2001P457
    Addition of tin and phosphorus to copper produces good resistance to flowing seawater and to most nonoxidizing … Phosphor bronzes are much less susceptible to SCC than brasses and are similar to copper in resistance … Wrought tin bronzes are known as phosphor bronzes and find use in high strength wire applications, such as wire rope .