Products/Services for Photain Control Panels

  • Control Panels-Image
    Control Panels - (731 companies)
    Control panels are flat areas used to connect and display control instruments and monitoring equipment. They are often custom designed for specific applications. Design Control panels consist of an enclosure populated...
  • Fire Alarm Control Panels-Image
    Fire Alarm Control Panels - (243 companies)
    Fire alarm control panels (FACPs) transmit signals between fire detection devices and alarms, suppression systems, and monitoring centers. This device reduces the potential for fatalities and property loss from structure fires. Fire alarm control...
  •  
    Control Panel Services - (320 companies)
    Control panel services design and build custom control panels for industrial, manufacturing, and process control applications. These control panels are designed for specific applications and are available in many different configurations. Types...
  •  
    Security Systems - (475 companies)
    ...cameras, starlight cameras, color slow-speed shutter cameras, and wired cameras. Productsalso include embedded, standalone, and PC-based digital video recorders (DVR); perimeter control systems; megapixel closed circuit digital photography (CCDP...
  • Panel Computers-Image
    Panel Computers - (218 companies)
    Specifications. Specifications for panel PCs include process type, memory and storage, drive options, and interface options. The speed of the central processing unit (CPU) and the number of processors controlled by the computer are also important...
  •  
    Flat Panel Displays - (784 companies)
    Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
  •  
    Composite Panels - (163 companies)
    Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
  •  
    Graphic Overlay and Front Panel Services - (108 companies)
    Graphic Overlay and Panel Overlay Services involve the design and or manufacture of printed or marked panels for instruments and other equipment requiring identification, instructions and other graphics for control devices. Graphic overlay and panel...
  •  
    Solar Panels - (186 companies)
    Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
  •  
    Digital Panel Meters - (691 companies)
    Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout. Digital panel meters are digital displays intended to be mounted in a panel, such as a control panel. They typically read some type...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire