Products/Services for Photain Smoke Detectors
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial or residential applications. There are four basic types of smoke detectors: Stand-alone devices Detection systems or components...MarketDetector StyleTechnology -
Heat Detectors - (105 companies)Related Information. CR4 Community --How to Identify the Heat Detector and Smoke Detector?. Engineering360 --Smoke Detectors Information. Engineering360 --Fire Alarm Control Panels Information... -
Control Panels - (731 companies)...and operating environment and are therefore custom designed. Common applications include audio control and mixing, power control, motor control, and access control. Fire alarm control panels, which connect and control detectors, alarms, and suppression systems... -
Fume and Smoke Collectors - (67 companies)Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor. Fume and smoke collectors reduce...
-
Security Systems - (475 companies)...cameras; CCTV camera lenses and CCTV camera lighting; and video motion detectors. Surveillance products for signal transmission, telemetry and monitoring include CCTV transmission systems, video servers, CCTV monitors, telemetry receivers, telemetry...
-
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Flame Detectors - (183 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Liquid Leak Detectors - (258 companies)Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Liquid leak detectors sense when a liquid is leaking from a pipe, tank, or other receptacle. Leaks are often conceptualized as being small, round defects...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
-
Radiation Detectors - (204 companies)Radiation detectors are used for medical diagnoses, radioactive dating measurements, and measurements of background radiation, activity levels and radiation doses. Radiation detectors are devices used to detect, track, and identify ionized radiation...
Product News
-
All Packaging Machinery Corporation
USDA Rotary Sealer w/ Trimmer – No Smoke/Odor HBS-1/8TX. HORIZONTAL MOTORIZED SEALER FOR INSTALLATION ON EXISTING CONVEYOR. USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more!. Mounted horizontally with crank adjustable height control stand,... (read more)Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Dexter Research Center, Inc.
High Temperature Infrared Detector Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300 C with silicon windows and 225 with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non-contact temperature measurement applications such as work piece monitoring... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
InfraTec GmbH
PYRONEER Detectors with Lithium Tantalate The Rugged Ones - PYRONEER Detectors with Lithium Tantalate. LSV-Detectors combine reliability and long-term stability. Detectors for use in analytical devices and in spectroscopy have been part of InfraTec's portfolio for over 20 years. From the very beginning, these are based on high-quality, single-crystal lithium tantalate (LiTaO3). Introducing DLaTGS as a pyroelectric material last year, InfraTec developed the new PYRONEER series, which also includes spectrometer detectors based on LiTaO3... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis Dexter Research - Gas Analysis Thermopile Detector. Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. View additional information... Leader in Infrared... (read more) -
InfraTec GmbH
What are the advantages of a Pyroelectric Detector What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter?. Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the measurement act... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio -
Dexter Research Center, Inc.
Gas Analysis...Thermopile Detector Dexter Research Center, Inc. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ C. This detector has a very short thermal shock response to ambient temperature change. Features: A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm x 1.2mm . Time constant of 25ms with Nitrogen... (read more) -
MSA Safety
See Flame Detectors in Action Explore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility, equipment, and test plan. Standard Fuel Type Selection. Test Lamp Response Test. Baseline Detection Test. Nuisance Alarm Rejection Tests. Field of View Detection Response... (read more)Browse Flame Detectors Datasheets for MSA Safety -
MSA Safety
Gas Detector with Exceptional Durability with legacy General Monitors detectors. Learn More. Request Info... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions
-
Annunciator for Hazard Prevention & Temperature Control
A smoke detector detects the fire and sends to microcontroller through signal conditiones. .... [7] Manual of “Fire Alarm System”, by Photain Control System pp. 13-27 .
Indicates content that may require registration and/or purchase.