Products/Services for Photodegradable Plastic

  • Polymers and Plastic Resins-Image
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can...
    Material Type / Grade
    Chemical / Polymer System Type
    Filler Material
  • Bags and Sacks-Image
    Bags and Sacks - (826 companies)
    Products include: Biodegradable bags. Industrial plastic bags and vinyl bags. Paper and plastic shopping bags. Reusable bags and sacks. Static shielding bags. Typically, industrial plastic bags and sacks are made of polymers such as polyvinyl...
  • Plastic Tubing-Image
    Plastic Tubing - (608 companies)
    Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
  • Plastic Valves-Image
    Plastic Valves - (341 companies)
    Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling. Find Plastic Valves by Specification or See Our Directory of Suppliers. Materials. Acetal polymers offer...
  •  
    Plastic Pipe - (213 companies)
    Plastic Pipe is used in similar applications as traditional metal and ceramic pipe but offers significant savings in weight and installation. Standards now exist for plastic pipe to be used in hazardous environments and in fire protection systems...
  •  
    Plastic Bearings - (122 companies)
    Plastic bearings are used in wet and corrosive environments, clean environments, areas that are difficult to lubricate, and applications that require non-magnetic bearings. Video credit: igus (R) inc. / CC BY-SA 4.0. Materials. They are made from...
  •  
    Plastic Sheet and Plastic Film - (858 companies)
    Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions. How to Select Plastic Sheet and Plastic Film. Plastic...
  •  
    Plastic Pumps - (185 companies)
    Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps. Disadvantages of plastic pumps include: limited pressure...
  •  
    Plastic and Rubber Balls - (64 companies)
    How to Select Plastic and Rubber Balls. Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic...
  •  
    Plastic Mold Equipment Design and Fabrication - (79 companies)
    Plastic mold equipment design and plastic mold equipment fabrication services specialize in the design and fabrication of machinery used to create plastic molds, barrels or cylinders, liners, hot runner systems and component, and feeders...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire