Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6588 Editor(s): Kyriacos Kalli Date Published: 4 May 2007
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 6990 Editor(s): Kyriacos Kalli ; Waclaw Urbanczyk Date Published: 28 May 2008
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 7714 Editor(s): Kyriacos Kalli ; Waclaw Urbanczyk Date Published: 28 April 2010
-
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 7357 Editor(s): Kyriacos Kalli Date Published: 6 May 2009
-
Supplier: Newport MKS
Description: The 561-PCH Photonic Crystal Fiber Mount Kit is designed to attach short lengths of Photonic Crystal Fiber to a 561 Series stage. It includes 561-PCH-M Photonic Crystal Fiber Mount, 561-PCH-V V-groove Block and FPH-S-.175 Fiber
-
Supplier: Newport MKS
Description: The 561-PCH-M Photonic Crystal Fiber Mount is part of the 561-PCH Mounting Kit.
-
Supplier: Newport MKS
Description: The FPH-S-.175 Fiber Chuck is used to hold short 80-200 micron diameter optical fibers using a unique, stressless spring-leaf assembly. It is part of the 561-PCH Mounting Kit.
-
Supplier: Newport MKS
Description: The 561-PCH-V Photonic Crystal Fiber V-Block is part of the 561-PCH Mounting Kit.
-
Technical Courses and Programs - Photonic Crystals: A Crash Course, from Bandgaps to Fibers -- SC608Supplier: SPIE - Education
Description: crystal; exploitation of exotic dispersions for negative-refraction, super-prisms, and super-lensing; the combination of photonic band gaps and conventional index guiding to form easily fabricated hybrid systems (photonic-crystal slabs); the origin and control of losses
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: World class durability and reliability
- Fiber Core Size: 4.2 µm
- Wavelength: 980 nm
- Maximum Attenuation: 2.1 dB/km
- Operating Temperature: -60 to 85 C
-
Supplier: CASTECH, Inc.
Description: Product description:Hollow-core photonic crystal fibers can guide light through air rather than through glass, so they have advantages over traditional optical fibers and may eventually take the place of traditional optical fibers. Hollow core photonic
- Wavelength: 1,030 nm
- Fiber Type: Photonic Crystal
-
Supplier: CASTECH, Inc.
Description: Product description:The ultra-fast laser transmission system developed by CASTECH is a high-power laser transmission system based on hollow core anti-resonance photonic crystal fiber. Picosecond or femtosecond pulses laser with high energy can be confined to the tiny hollow core
- Laser Output Power: 500.00000000000006 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Optics / Beam Delivery
- Features: Other
-
Supplier: CeramOptec Industries, Inc.
Description: CeramOptec is unique in its ability to manufacture fiber optic CO2 laser delivery systems and MIR optical fiber commercially. CeramOptec's flexible fiber optic delivery systems for CO2 lasers offer an advantage over articulated arms-the typical delivery system for CO2
- Cable Diameter: 1.5 mm
- Wavelength: 4,000 to 16,000 nm
- Numerical Aperture: 0.35
- Maximum Attenuation: 3 dB/km
-
Supplier: HG Optronics, Inc.
Description: LiNbO3 is widely used as electro-optic modulators and Q-switches for Nd:YAG, Nd:YLF and Ti:Sapphire lasers as well as modulators for fiber optics. Descriptions: Lithium niobate (LiNbO3, LN) is a multi-purpose material in photonics and optoelectronics fields. It features excellent
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 2.203 to 2.286 n
- Transparency Range: 420 to 5,200 nm
- Surface Flatness: λ/10
-
Supplier: SPIE - Education
Description: amplifiers and lasers (including bulk and fiber-based devices) are treated, and briefly also Brillouin fiber lasers. The course gives an overview of nonlinear crystal materials and addresses the details of phase matching, showing how a certain phase-matching configuration may be
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and
- Viscosity: 3,000 to 4,000 cP
- Use Temperature: 662 F
- Coeff. of Thermal Expansion (CTE): 20 to 91.66666666666667 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.45
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and
- Viscosity: 9,000 to 15,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.21
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and
- Viscosity: 11,000 to 17,000 cP
- Use Temperature: 617 F
- Coeff. of Thermal Expansion (CTE): 23.88888888888889 to 128.33333333333334 µin/in-F
- Dielectric Constant (Relative Permittivity): 3.21
-
Supplier: Epoxy Technology
Description: harvesting sunlight, while providing watertight protection. EPO-TEK® serves industries such as lifestyle, military, medical, scientific and alternative energy every day and the applications of our optical adhesives can be found everywhere. They are commonly used in: Fiber Optics and
- Viscosity: 3,500 to 5,000 cP
- Use Temperature: 572 F
- Coeff. of Thermal Expansion (CTE): 28.333333333333332 to 102.77777777777777 µin/in-F
- Dielectric Constant (Relative Permittivity): 2.62
-
Supplier: SPIE - Education
Description: solid state lasers in cw, pulsed, Q-switched and modelocked operation. Solid state media emphasized include Nd and Yb-doped crystals but mid-IR materials such as Tm, Ho and Er-doped fluorides and oxides will be addressed as well. The course will cover the fundamental scaling laws for power,
- Type: Course
- Technology / Subject Expertise: Lasers, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Shanghai Optics
Description: the photonics industry as a premier source of high precision optical systems and top quality optical components, but we do more than simply manufacture optics. Our experienced team of optical and mechanical engineers is available to work with our clients worldwide to design, test, reverse
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Coatings, Design, High Volume Production, Testing
- Material: Glass, Metal
Find Suppliers by Category Top
Featured Products Top
-
Advanced photonics applications require precision optical components manufactured with flexible customization capabilities and consistent performance. Standard optical modulators may not meet specific requirements for wavelength, modulation speed, fiber configuration, or system (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Supporting Rapid Recovery with Stronger Sutures
Zeus offers customized, flexible, adaptable, and stronger sutures and monofilament products, which are designed to obtain better closure, minimize the immune response, and promote optimal tissue attachment for swift patient healing.
(read more)
Browse Fibers and Filaments Datasheets for Zeus -
Available as a braided sleeve or expandable over-braid, Zeus drawn fiber provides the performance and versatility to fit almost any application. Learn More (read more)
Browse Fibers and Filaments Datasheets for Zeus -
PEEK reinforced optical fiber enables performance in harsh environments with our 100% PEEK secondary coating, which maintains strain transfer and (read more)
Browse Fibers and Filaments Datasheets for Zeus -
As laser measurement, optical sensing, and photonic research systems continue advancing toward higher precision and faster signal processing, optical frequency control has become essential for accurate measurement and signal manipulation. Acousto-optic frequency shifters (AOFS) are designed to (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Advanced laser and photonics systems require precise control of laser intensity, frequency, wavelength, and beam position. Selecting the right acousto-optic device is critical to achieving the required optical performance, response speed, and system reliability. CASTECH provides a (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Tempco Series CRB Ceramic E-mitters®
(read more)
Browse Ceramic Fiber Heaters Datasheets for Tempco Electric Heater Corporation -
What is the difference between multimode and single mode fiber? Multimode fiber typically has a core diameter of 50 to 300 microns which is larger than single mode fiber. Single mode fiber usually has a core diameter around 8.5 microns (read more)
Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
The OBR 6225 is a portable and rugged reflectometer for the testing and diagnostics of fiber optic assemblies, components and short networks. The OBR 6225 provides measurement and diagnostic capabilities that the industry-standard Optical Time-Domain Reflectometer (OTDR) does not because of its (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations -
New Product: Ultra-Sensitive Tilt Measurements for Fiber Optic Sensing Systems Luna has launched the os8100 optical tilt sensors, delivering rugged and multipoint tilt measurements to expand the capabilities of structural health monitoring systems based on fiber optic sensors. (read more)
Browse Fiber Optic Test Equipment Datasheets for Luna Innovations
Conduct Research Top
-
Phase Conjugate Laser Optics - Preface
. All these recent. technological breakthroughs have contributed to the fast evolution. of the field of photonics and a growing interest in solid-state lasers for many different. industrial and scientific applications. For example, in manufacturing, material processing,. or the medical areas, lasers
More Information Top
-
OSA | Ultrafast nonlinear optics in gas-filled hollow-core photonic crystal fibers [Invited]
Ultrafast nonlinear optics in gas-filled hollow-core photonic crystal fibers [Invited] .
-
OSA | Low-loss propagation and continuously tunable birefringence in high-index photonic crystal fibers filled with nematic liquid crystals
Low-loss propagation and continuously tunable birefringence in high-index photonic crystal fibers filled with nematic liquid crystals .
-
OSA | Nonlinear polarization dynamics in a weakly birefringent all-normal dispersion photonic crystal fiber: toward a practical coherent fiber supercontinuum l...
Nonlinear polarization dynamics in a weakly birefringent all-normal dispersion photonic crystal fiber : toward a practical coherent fiber supercontinuum laser .
-
OSA | Stabilized soliton self-frequency shift and 0.1- PHz sideband generation in a photonic-crystal fiber with an air-hole-modified core
○ Optimization of supercontinuum generation in photonic crystal fibers for pulse compression (OL .
-
2009 Index Journal of Lightwave Technology Vol. 27
Bending Effects on Highly Birefringent Photonic Crystal Fibers With Low Chromatic Disper- sion and Low Confinement Losses; JLT March1, 2009 559-567 Agarwal, A., see Hu, J., JLT Dec.1, 2009 5240-5245 Agata, A., see Cho, K. Y., JLT May15, 2009 …
-
OSA | Nonlinear waveguide optics and photonic crystal fibers
Nonlinear waveguide optics and photonic crystal fibers .
-
OSA | Electrically tunable Yb-doped fiber laser based on a liquid crystal photonic bandgap fiber device
○ Single-polarization ultra-large-mode-area Yb-doped photonic crystal fiber (OE .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/10626/subbaramanh06495.pdf?sequence=2
Highly Dispersive Photonic Crystal Fibers for Optical True Time Delay .
-
OSA | All-optically controllable dye-doped liquid crystal infiltrated photonic crystal fiber
All-optically controllable dye-doped liquid crystal infiltrated photonic crystal fiber .
-
2012 Index IEEE Photonics Journal Vol. 4
… Y., see Hu, D. J. J., JPHOT Oct. 2012 1248-1255 Cui, Y., Shum, P. P., Hu, D. J. J., Wang, G., Humbert, G., and Dinh, X.-Q., Tem- perature Sensor by Using Selectively Filled Photonic Crystal Fiber Sagnac Interferometer; JPHOT Oct …
Indicates content that may require registration and/or purchase.