-
Supplier: RS Components, Ltd.
Description: HOBUT F3PAM12V/1 Analogue Voltmeter
- Operating Temperature: 40 C
- Standards and Certifications: RoHS Compliant
-
Supplier: Accuris
Description: AMMETERS, VOLTMETERS, AND LOADMETERS; DIRECT CURRENT
-
Supplier: Newark, An Avnet Company
Description: DC VOLTMETER, 1 1/2", HORIZON LINE; Meter Function:DC Voltage; Meter Range:0V to 40V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:251 Series
-
-
Supplier: Accuris
Description: VOLTMETER, EXPANDED SCALE SWITCHBOARD TYPE (NAVAL SHIPBOARD USE)
-
Supplier: Waytek, Inc.
Description: OptiFuse A25-1 LED Digital DC Voltmeter Category: Digital Gauges Manufacturer: OptiFuse IPX4 Monitors DC voltage Can be mounted with or without faceplate 11058 29 mm mounting hole diameter Surge protection up to 400W/35VDC Reverse polarity protection Ground tab: 1/4" quick disconnect male
- DC Voltage Range: 6 to 33 volts
- Operating Temperature: 0 to 60 C
- Features: Digital
-
Supplier: Tradeport Electronics Group
Description: The VT-182 ultrahigh-sensitivity electronic voltmeter is capable of measuring noise voltages and S/N. Measuring range between 10 µV and 300 V f.s Frequency response is between 10 Hz and 500 kHz. 5 audio compensation filters (JIS-A, DIN-NOISE, DIN-AUDIO, CCIR, CCIR/ARM). Can be used as a noise
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV15-110V-CU from Selec Features true RMS measurement for 1 Phase 2 Wire electrical voltage systems. Display Specifications: Single row, 7 segment LED Display 3 Digits, Height 0.56" (14.2mm) Display Range 0 - 516 VAC Supply voltage: 110 VAC ± 20% (60Hz) Power Consumption
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Newark, An Avnet Company
Description: VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-20V to +20V; Digit Height:9.4mm; Panel Cutout Height:21.29mm; Panel Cutout Width:33.93mm; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V RoHS Compliant: Yes
-
Supplier: Tradeport Electronics Group
Description: The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10MΩ at 45 pF. It can be used as 2 sets of electronic
-
Supplier: Tradeport Electronics Group
Description: The VT-186 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300µV to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10MΩ at 45pF. Can be used as two high-sensitivity electronic voltmeter units
-
Supplier: Tradeport Electronics Group
Description: The VT-183 is a high-sensitivity, broad-band electronic voltmeter featuring automated range switching. The up/down autoranging system allows switching of the measuring range to the easiest-to-read range in an instant. The measuring range is between 1 µV and 300 V f.s., the frequency response
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph indication, Panel mount, Weight 165g, AC Input Voltage Range 50-480VAC Continuous Max.
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Global Digital Instruments LLC
Description: LED Volt Meters utilize a 10 segment, ultra-bright LED display to give the operator instant information about the equipment's electrical system. LED's can flash to provide high and low voltage alarms. Features Available in 12, 24, 36, and 48 volt or custom DC ranges 10 segment LED Bar Graph display
- DC Voltage Range: 12 volts
- Operating Temperature: -40 to 71.11111111111111 C
- Measurement Type: DC
- Features: Digital, Other
-
Supplier: Newark, An Avnet Company
Description: DIGITAL DC VOLTMETER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-199.9V to +199.9V; Digit Height:14.2mm; Panel Cutout Height:22.2mm; Panel Cutout Width:92mm; Supply Voltage Min:4.75V; Product Range:- RoHS Compliant: No
-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV15-DC-200V-110V-CU from Selec Features true RMS measurement for electrical DC voltage systems. Display Specifications Single row, 7 segment LED Display 3 Digits Height 0.56" (14.2mm) Display Range 0 - 200 VDC Supply voltage: 110V AC ± 20% , (60Hz) Power Consumption 5VA
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Newark, An Avnet Company
Description: W OPTION "A" AMPMETER,OPTION "F" VOLTMETER,OPTION "H" HANDLES & OPTION "M" TERMINAL COVER
-
Supplier: Waytek, Inc.
Description: OptiFuse A25-6 LED Digital Voltmeter Category: Digital Gauges Manufacturer: OptiFuse Monitors DC amp range Measuring current range: 0-25A Can be mounted with or without faceplate 11058 29 mm, 1 1/8th in. mounting hole diameter Reverse polarity protection Ground tab: .250" quick disconnect
- DC Voltage Range: 6 to 33 volts
- Operating Temperature: -20 to 50 C
- Features: Digital
-
Supplier: Accuris
Description: METERS, ELECTRICAL INDICATING, PANEL TYPE, RUGGEDIZED: VOLTMETER, DC (SQUARE FLANGE, 1 1/2 INCH) STYLE 13
-
Supplier: Accuris
Description: Switch, Rotary, Ammeter - Voltmeter Selector, 115/220 Volts, for 1, 2, or 4 Generator System
-
Supplier: Allied Electronics, Inc.
Description: Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating
-
Supplier: Allied Electronics, Inc.
Description: Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating
-
Supplier: Allied Electronics, Inc.
Description: Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating
-
Supplier: Allied Electronics, Inc.
Description: Features: Clear Acrylic Window for Wide Angle Visibility Rugged Black Plastic Case Black Spade Pointer for Easy Distant Reading Optional Behind-Panel Mounting Bezel Kit Specifications: Accuracy: ±2% F.S. (Iron-Vane), ±3% F.S. (Rectified Tracking: ±3% Response Time: 1.5 Seconds Maximum Operating
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of laminated cores made from flat-rolled magnetic materials. 1.2 This test method covers test equipment and procedures for the determination of impedance permeability and exciting power, from voltage and current
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of several ac magnetic properties of either laminated ring or toroidal tape wound cores made from flat rolled product. 1.2 This test method covers test equipment and procedures for determination of specific core loss, specific exciting power, and peak
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for various magnetic properties of amorphous materials at power frequencies (25 to 400 Hz) using a toroidal test transformer. The term toroidal test transformer is used to describe the test device reserving the term specimen to refer to the material used in the
-
Supplier: ASTM International
Description: 1.1 This test method covers tests for the magnetic properties of basic flat-rolled magnetic materials at power frequencies (25 to 400 Hz) using a 25-cm Epstein test frame and the 25-cm double-lap-jointed core. It covers the determination of core loss, rms exciting power, rms and peak exciting
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter LCD - White Characters Display Panel Mount
- Voltage Range: 24 to 240 volts
- Operating Temperature: 14 to 122 F
-
Supplier: TE Connectivity
Description: Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 50.8 MM [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7 Product Width (INCH) : 2.7 Electrical Characteristics
- Display Type: Analog
- Phase: Single Phase
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 1 KG [1.76 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 112 MM [4.409 INCH ] Product Height : 70 MM [2.755 INCH ] Product Width : 150 MM [5.905 INCH ] Electrical Characteristics
- AC Voltage Range: 120 volts
- Display Type: Analog
- Phase: Three Phase
-
Supplier: Radwell International
Description: VOLTMETER 24V 16-36V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ValueTronics International, Inc.
Description: Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional features: Standard Capacitor is a fixed mica capacitor. It is a high stability unit for use in
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAM SWITCH, VOLTMETER, 3POSITION, 16AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Substantial amperage ranges include the R3R-400 at 60-500 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter are standard on the K1285-16 R3R-400. Arc gouge with the R3R-400 using up to 5/16 in.
- Duty Cycle: 60 %
- Output Current Range: 60 to 500 amps
- Output Voltage Range: 36 volts
- Output Power Capability: DC Output
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Substantial amperage ranges include the R3R-500 at 72-625 amps. Easy to operate - Calibrated current control knob makes procedure setting simple and easy. Polarity switch, voltmeter and ammeter are standard on the K1286-16 R3R-500. Arc gouge with the R3R-500 using up to 3/8 in.
- Duty Cycle: 60 %
- Output Current Range: 75 to 625 amps
- Output Voltage Range: 40 volts
- Output Power Capability: DC Output
Find Suppliers by Category Top
Featured Products Top
-
/Arbitrary Waveform Generator Spectrum Analyzer Digital Voltmeter High-Precision Frequency Counter Protocol Analyzer Jitter/Eye Analyzer Power Analyzer (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Software Tools for Teaching Microcontroller Programming in Agricultural Engineering Education
The PICBasic Pro program written for PIC16F84 microcontroller and the hexadecimal code of the program for the … Proteus also provides several virtual instruments such as oscilloscope, logic analyzer, signal generator, voltmeter and ammeter for …
-
Testers or Instruments Electronic Circuits, beginning with L's
LB-48: Linear Brief 48 Simple Voltmeter Monitors TTL Supplies - National Semiconductor Application Note (app note … LCD Frequency Counter PIC16F84 - ....
-
Frequency Counters
… or transceiver, 10 Hz (even 1 Hz!) resolution, and also a six channel digital voltmeter built in? PIC Frequency Counter - Programmable frequency meter with PIC16F84 and UPB1505 prescaler (circuit added 8/06 .
-
Testers or Instruments Electronic Circuits, beginning with P's
PIC Frequency Counter - Programmable frequency meter with PIC16F84 and UPB1505 prescaler (circuit added 8/06 Powerline Voltmeter - Heres a rather special voltmeter that will let you measure the AC grid voltage …
-
A temperature compensated power measurement system based on a Hall effect sensor
… ampmeters (HP34401) and the BH-200 output voltage is measured using a digital voltmeter also GPIB compatible. … the signal delivered by the W f converter (associated to the temperature measurement), PIC16F84 timer features are …
-
The Quintessential PIC® Microcontroller
ISR % These two lines added cf PIC16F84 MAIN Determining which has failed is easily accomplished by using a voltmeter or logic probe.
-
Applied Mechatronics
… RL represents the input impedance of a con- nected device, such as a voltmeter to measure the … The PIC16F84 microcontroller provides one output pin, with an open-collector configuration, used for a transmission bus.
-
The Essential PIC18® Microcontroller
Determining which has failed is easily accomplished by using a voltmeter or logic probe. … PIC16C71, 88, 210, 303 PIC16C84, 210, 303 EEPROM Data module, 539 PIC16F627A, 210 PIC16F84 , 88 EEPROM Data …
-
Analysis of the code masking efficiency of chaotic clocks in microcontroller applications
We demonstrate the use of chaotic clocks for basic microcontrollers like PIC16F84 and determine the efficiency of … For a correct measurement, the sampling frequency of the measuring device (electronic voltmeter or oscilloscope) should be …
-
Manufacturing and Engineering Developments
MCU module of Multisim can realize simulation on microcontroller 8051, 8052 and PIC16F84 /A. Back to driving the vehicle and connected to the test line and the voltmeter in the computer …
Indicates content that may require registration and/or purchase.