-
Description: Picosecond pulsed diode laser features with integrated electronics,It features integrated electronics, repetition rate 100kHz to 80MHz, synchronized signal output. Fast ON/ OFF/ multiplexing capability. Suitable for fluorescence excitation, time resolve spectrum, highly
- Wavelength Range: 405 nm
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
- Laser Type: Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific
- Wavelength Range: 532 to 1,032 nm
- Laser Power: 40 to 200 milliwatts
- Laser Wavelength: Green, Infrared
- Laser Output: Pulsed, Q-Switched
-
Supplier: Electro Optical Components, Inc.
Description: The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific
- Wavelength Range: 1,535 nm
- Pulse Energy: 0.1 to 0.3 mJ
- Operating Temperature Range: -40 to 50 C
- Beam Divergence: 6 millirad
-
-
Supplier: Electro Optical Components, Inc.
Description: The 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make them an ideal source for industrial and scientific
- Wavelength Range: 1,064 nm
- Laser Power: 80 to 200 milliwatts
- Pulse Energy: 0.01 to 0.16 mJ
- Operating Voltage: 100 to 240 volts
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Rectangular Waveform 500ps Risetime, 45 V Pulse Adjustable Amplitude using step attenuators 1-100 ns Duration "Turbo" option with 50 V and 250 ps risetime Positive or Negative polarity output Applications Testing the switching time of semiconductors Driving high current laser
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 50 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features ±35 V Amplitude 1 MHz Max. Repetition Rate 500 ps Impulse Duration (FWHM) Low Jitter, 1.5 ps RMS Applications Spectrum Amplitude Calibrators for EMI measurements Laser Diode Drivers EMP simulators Impulse Response Testing The Picosecond Advantage: Dual +35 V and -35 V
- Pulse Duration: 0.0004999999999802 µs
- Amplitude: 35 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Newport MKS
Description: of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser alignment. It is a low-cost solution for ultra-fast measurements up to a 12.5 GHz bandwidth. These detectors are suitable for applications where
- Receiver Rise Time: 0.03 ns
- Bandwidth: 0 to 12,500 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: use, you can extend the lifetime of the batteries. 818-BB Series Biased Photodiode Detectors are cost effective diagnostic tools suitable for a variety of high speed applications such as viewing of Q-switched, mode-locked, or rapidly modulated laser signals and picosecond laser
- Receiver Rise Time: 0.025 ns
- Bandwidth: 0 to 15,000 MHz
- Features: Other
- Receiver Type: PIN
-
Supplier: Newport MKS
Description: connector output for ease of assembly. High Linear Output for Up to 40 mW The front-illuminated mesa-structured PIN design allows a high input power level of up to 40 mW for F-PD-23 and 20 mW for F-PD-30. Typical diodes can handle only up to a few mW of optical power before saturation. Up to
- Bandwidth: 28,000 to 30,000 MHz
- Operating Temperature: 14 to 140 F
- Features: Other
- Receiver Type: PIN
Find Suppliers by Category Top
Featured Products Top
-
Over 5.5W output power obtained with a 23W incident pumping diode laser and 10% output coupler Output power as high as 12.5W with 94fs pulses reported at 28W pumping power Why Yb:CALGO Compared with other Yb-doped laser crystals, Yb (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
HL63680HD is a high-performance red laser diode from Ushio, designed for advanced applications requiring high optical output power and reliability. This diode operates at a wavelength of 638 nm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
: — Typical emission wavelength: 520 nm — Efficient radiation source for cw and pulsed operation — Single mode semiconductor laser — High modulation bandwidth — TO56 package with photo diode World Star Tech carries a large inventory (read more)
Browse Lasers Datasheets for World Star Tech -
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download Overview of WLD-100-685 Laser Diode WLD-100-685 laser (read more)
Browse Lasers Datasheets for World Star Tech -
755 nm Enables wavelength-tunable laser systems for flexible applications Suitable for long pulse, Q-switched, and (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
diode-pumping efficiency for stable and low-loss operation Broad emission bandwidth supporting picosecond to femtosecond pulses (read more)
Browse Optical Crystals Datasheets for CASTECH, Inc. -
266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
lasers are used primarily for highly reflective metals as well as hard to mark plastics and rubber. In some cases conventional fiber lasers may be limited in providing a better contrast. MOPA lasers with a variable pulse duration from 4 and 200 ns gives you a wider range of laser marking parameters (read more)
Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc.
More Information Top
-
USE OF A PULSED LASER DIODE TO MEASURE PICOSECOND FLUORESCENCE LIFETIMES
O u r results show that a picosecond pulsed laser diode can bc used successfully as the excitation source for the deter- mi nation of fluorescence decay kinetics by single photon tim- ing.
-
GaN-Based Laser Diodes
Furthermore, the concepts developed for the analysis of continuous-wave laser diodes are generalized and applied to picosecond pulse laser diodes with a segmented p-contact design.
-
Picosecond pulse generation at 596 nm via sum-frequency mixing with a gain-switched, fiber-amplified laser diode
M. Kress, T. Meier, R. Steiner, F. Dolp, R. Erdmann, U. Ortmann, and A. Ruck, “Time-resolved microspectrofluorometry and fluorescence lifetime imaging of photosensitizers using picosecond pulsed diode lasers in laser scanning microscopes,” J. Biomed.
-
Long-wavelength monolithic mode-locked diode lasers
Monolithic picosecond pulse diode lasers have been proposed using a wide range of schemes such as gain-switching, Q-switching, self-pulsation and mode-locking [10].
-
http://dr.library.brocku.ca/bitstream/handle/10464/3968/Brock_Veerman_John_2011.pdf?sequence=1
picosecond pulsed diode laser was used to measure the kinetics ofchlorophyll fluorescence .
-
Principles of Fluorescence Spectroscopy
Pulsed picosecond laser diode emitting at 370 nm.
-
Laser Head
The PDL 800-D is a stand-alone driver for the picosecond pulsed laser diode heads from 375 to 1550 nm (LDH-Series, LDH-P-FA-530) as well as for the sub-nanosecond pulsed LEDs from 255 to 600 nm (PLS …
-
LifeSpec II – High-performance Fluorescence Spectrometer
For operation, the system requires at least one pulsed LED, picosecond pulsed diode laser , Ti:Sapphire laser, or supercontinuum laser.
-
“On-wafer” surface implanted high power, picosecond pulse InGaAs/InP (λ-1.53-1.55 μm) laser diodes
Fig. 5 showsthe measured spectrumof a picosecond pulsed laser diode .
-
Single‐Molecule Studies on the Label Number Distribution of Fluorescent Markers
For experiments with the DNA hybridization samples with dyes in the red wavelength region, we used a l=635 nm pulsed picosecond laser diode (LDH- P-635, PicoQuant, Berlin, Germany) equipped with a cleanup filter HQ 635/10, dichroic mirror Dual Line Strahlenteiler …
Indicates content that may require registration and/or purchase.