-
Supplier: Kistler Group
Description: Measurement module (DAQ) for piezoelectric sensors (charge amplifier). Suitable for KiDAQ Data Acquisition system types Portable, Rack and DIN Rail. 4 analog input channels Galvanic isolation 500 VDC A/D conversion: 100 kSps sampling rate per channel, 24 Bit resolution Measuring
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Features: Charge Input, Data Acquisition Instrument / System, Other
-
Supplier: Columbia Research Labs, Inc.
Description: The Columbia Series 5820 Charge Amplifiers are designed for use with virtually all piezoelectric transducers to form various airborne vibration and shock data acquisition systems. These devices feature a very small package size and extremely low power consumption. The Series
- Analog Input Channels: 1 #
- Maximum Output: 2.5 volts
- Bandwidth: 10 kHz
- Output Impedance: 100 ohms
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features Engineered with Kistler Galvanic isolation: 500 VDC channel to channel, channel to power supply, and channel to bus 4 channels charge amplifier: For piezoelectric sensors
- Analog Input Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 48,000 kbps
-
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Model 5840 Differential Charge Amplifier has been specifically designed to operate with differential output piezoelectric vibration sensors typically used in aircraft engine condition monitoring systems. It features small package size and extremely low power
- Analog Input Channels: 1 #
- Accuracy: 1 % FS
- Maximum Output: 5.4 volts
- Bandwidth: 2 kHz
-
Supplier: Kistler Group
Description: The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use.
- Analog Input Channels: 1 #
- Output Impedance: 10 ohms
- Operating Temperature: 32 to 140 F
- Vibration Rating: 10 g
-
Supplier: Kistler Group
Description: The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors). Handy thanks to battery operation Immediate display and evaluation
- Input Voltage: 9 volts
- Voltage Range: -2 to 2 volts
- Frequency Range: 0 to 10 kHz
- Number of Channels: 1
-
Supplier: RESON
Description: The CCA 1000 is a compact low-noise conditioning charge amplifier designed for use with piezoelectric hydrophones and other piezoelectric detectors. The CCA 1000 enables the uses of long cables between hydrophone and amplifier without affecting the hydrophone
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Gain Range: 0 to 32 #
- Maximum Output: 2 volts
-
Supplier: Kistler Group
Description: Charge Amplifier Type 5080A... is the successor to charge amplifier Types 5017B... and Types 5019B... . Thanks to the modular design up to eight amplifier modules can be inserted. Charge modules Type 5067A0 with BNC connector are standard, as an option it is
- Input Voltage: 25 volts
- Voltage Range: 30 volts
- Frequency Range: 0 to 180 kHz
- Number of Channels: 3 to 4
-
Supplier: Electro Optical Components, Inc.
Description: Features High Gain of 10 V/pC Wide Operating Range from 250 Hz to 15 MHz Low Input Noise of 40 x 10-21 C/√Hz and 700 pV/√Hz Optimized for Sinusoidal Signals from AC Coupled Charge Sources Applications Pyro- and Piezoelectric Detectors Tuning Fork Quartz Crystals Length Extension
- Maximum Output: 10 volts
- Bandwidth: 15,000 kHz
- Input Impedance: 1,000 Mohms
- Output Impedance: 50 ohms
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Charge amplifier for piezoelectric sensors designed for vibration measurements in industrial environments. 2634 type with 15 Hz High Pass Filter.
- Inputs: Charge Input
- Features: Other, Other Input
-
Supplier: Wilcoxon Sensing Technologies
Description: High temperature accelerometer and charge amplifier system, sensor operation to +260°C, 100 mV/g sensitivity, ±10% tolerance, top exit with R1-1-J3-12 cable included
- Acceleration: 50 g
- Frequency Range: 0.2 to 14,000 Hz
- Operating Temperature: -58 to 248 F
- Sensor Outputs: Acceleration
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be
- Analog Input Channels: 1 #
- Maximum Output: 15 volts
- Operating Temperature: -40 to 185 F
- Vibration Rating: 20 g
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe charge mode accelerometer, high temperature 260C, and charge amplifier system
- Acceleration: 50 g
- Frequency Range: 1 to 15,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
-
Supplier: Wilcoxon Sensing Technologies
Description: Intrinsically Safe accelerometer, high temperature 260C, high frequency 20 mV/g, charge amplifier system, side exit integral cable
- Acceleration: 100 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -58 to 500 F
- Sensor Outputs: Acceleration
-
Supplier: Columbia Research Labs, Inc.
Description: Columbia Series 5810 Inline Charge Converters are designed to convert the charge signal from a high impedance piezoelectric sensor into a voltage signal with low impedance, eliminating the need for costly charge amplifiers in many applications. The device can be
- Number of Channels: 1
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Coaxial-cable for connection of a piezoelectric transducer to a charge amplifier Length 2 m, connector 10 - 32 UNF and BNC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: The Dytran 4800A is a high-performance charge amplifier designed to condition signals from piezoelectric (PE) sensors. Engineered for precision and flexibility, it features dual input ranges, I²C-controlled gain adjustment, and a rugged stainless steel housing. This
-
Supplier: Hottinger Brüel & Kjær A/S
Description: compatibility with a wide range of charge amplifiers and straightforward integration make it a versatile choice for aerospace, automotive, and industrial testing.
- Frequency Range: 5,000 Hz
- Operating Temperature: -148 to 500 F
- Features: Other, Piezoelectric
- Measurement Axes: Single Axis
-
Description: impedance and charge measurements, this standard is also applicable to piezoelectric transducers with built-in amplifiers.Sound pressure transducers sense and measure the pressure oscillations within an elastic fluid medium experiencing stress-strain waves. When installed near
-
Supplier: CEC Vibration Products
Description: Features: Small size Pre-Filtering Applications: Engine Test Cells Calibration Laboritory Description: The 1-310 series charge amplifiers are used with piezo-electric accelerometers that do not have internal electronics. They have a gain of one and are compatible with most
-
Supplier: RESON
Description: The VP1000 is a 1MHz bandwidth single ended voltage preamplifier, designed for use with piezoelectric hydrophone and a variety of transducers. VP1000 offers excellent low-noise performance, gain selection in 6 levels and options of 12 Hi-Pass filters. The high input impedance of 100Mohm allow
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- High Pass Cutoff Frequency: 0.0001 to 50 kHz
- Gain Range: 0 to 32 #
-
Supplier: RESON
Description: The VP2000 is a 1MHz bandwidth voltage preamplifier designed for uses in conjunction with piezoelectric hydrophones. VP2000 offers excellent low-noise performance over the entire frequency range; gain selections in 6 levels from 0 to 50dB. A range of 12 high-pass and 12 low-pass filters are
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Low Pass Cutoff Frequency: 1 to 1,000 kHz
- High Pass Cutoff Frequency: 0.001 to 250 kHz
-
Supplier: SAE International
Description: accelerometers. Although this interface was specified with an internally amplified piezoelectric accelerometer in mind for Airframe and Drive Train accelerometers, this does not preclude the use of piezoelectric accelerometer with remote charge amplifier or any other
-
Supplier: Honeywell Test & Measurement
Description: natural frequency is required. The MAQ14 is a self generating piezoelectric transducer which has no internal electronics and requires no external power for operation. These units are usually connected to a local charge amplifier that is mounted as near as possible in a lower
- Operating Temperature: -70.6 to 480.2 F
-
Supplier: PCB Piezotronics, Inc.
Description: CUSTOM CABLE, 6917M113/120 Designed to mate with differential type piezoelectric accelerometers which utilize a two pin receptacle with 7/16-27 UNS-2A threads and differential charge amplifiers that use twin BNC receptacles. This cable assembly is designed for continuous use in
- Connector Type: BNC
-
Supplier: MTI Instruments Inc.
Description: troubleshooting, testing and calibration. handheld battery-powered voltage range: 0 to 9.99999 Volts pk voltage accuracy of 0.05% ± 0.1mV highly accurate DC output can be used to calibrate electronic amplifiers’ gain settings such as strain gauge amplifiers portability and features are
- Frequency Range: 10 to 100 Hz
- Number of Input Channels: 1 #
- Operating Temperature: 32 to 122 F
- Features: Acceleration, Battery Powered, Other, Self Test / Diagnostics / Self Calibrating, Single Axis
-
Supplier: SAE International
Description: Precise and accurate internal-combustion engine pressure measurements are typically built upon extremely low level piezoelectric sensor signals acquired in the laboratory. In turn, these minute signals must be accurately conditioned using electronic charge amplifiers and then
Find Suppliers by Category Top
Conduct Research Top
-
Selection of Amplifiers & Hardline Cables for High-Temp. Piezoelectric Sensors
environments up to 1,400 degrees F requires the combined use of a high-temperature charge mode piezoelectric sensor, a remotely located charge amplifier, and rugged interconnecting cables. This technical article covers the key characteristics that should be taken into consideration in the selection
More Information Top
-
Handbook of Force Transducers
In his summary table of transducer characteristics for measurement of force, weight and torque, Mansfield has included only the following types in 1973: resistive, magnetoelastic and piezoelectric ( charge amplifier , quartz oscillator and special piezo-transistor) [2.38].
-
Vibration Engineering and Technology of Machinery
A piezoelectric charge amplifier is used to amplify the piezoelectric sensor patch signal.
-
A four-reflection laser interferometer for vibration measurements
Basile G., Marl D., Mazzoleni F., "Bilateral comparison of a piezoelectric charge amplifier " (IT, De), Euromet Project A585 , 2002 .
-
On the closed form mechanistic modeling of milling: Specific cutting energy, torque, and power
'l Piezoelectric Charge Amplifier .
-
Active vibration control of a smart plate using a piezoelectric sensor–actuator pair at
elevated temperatures
The sensor signal from the PZT-5H piezoceramic sensor patch is fed into a four channel sensor signal conditioning system (Spranktronics) where the sensor signal is amplified using a piezoelectric charge amplifier after conditioning.
-
Modal control of a plate using a fuzzy logic controller
A piezoelectric charge amplifier is used to amplify the piezoelectric sensor patch signal.
-
Fuzzy logic based modal space control of a cantilevered beam instrumented with
piezoelectric patches
A piezoelectric charge amplifier is used to amplify the sensor crystal signal.
-
MEMS versus MOMS from a systems point of view
(b) Piezoelectric charge amplifier circuit. . require drive voltages of the order of tens to a hundred volts.
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
r Require relatively expensive charge amplifiers ( piezoelectric accelerometers .
-
VI INTERNATIONAL CONGRESS ON EXPERIMENTAL MECHANICS TECHNICAL PROGRAM
Charge Amplifiers Piezoelectric -Type Sensors c.
Indicates content that may require registration and/or purchase.