Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbia Research Labs, Inc.
Description: The Model 876 Piezoelectric Accelerometer is intended for those vibration measurement or monitoring applications requiring operation at extremely cold temperatures. The accelerometer is suitable for event and vibration monitoring of valves and pumps employed in cryogenic service. The
- Acceleration: 1,000 g
- Frequency Range: 2 to 6,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 2,000 g
-
Supplier: SAE International
Description: Piezoelectric materials are smart materials that can undergo mechanical deformation when electrically or thermally activated. An electric voltage is generated on the surfaces when a piezoelectric material is subjected to a mechanical stress. This is referred to as the 'direct effect'
-
Supplier: Techcon
Description: The TS9000 Series Jet Tech is a Piezoelectric driven, non contact dispense valve capable of handling fluid viscosities to 2 million Cps. Jet Tech offers a fast jetting action producing hundreds of accurate deposits less than one second. Every component of the valve was designed
- Shot Size: 0.000002000211225939454 cc
- Media Viscosity: 7,000 to 2,000,000 cps
- Application: Adhesive / Silicone
- Material Feed: Batch (Syringe)
-
-
Supplier: Spirax-Sarco
Description: The SP500 is a fully featured communicating smart valve positioner for demanding applications that has been designed for easy commissioning with its user-friendly interface and straightforward set-up procedure.Reliability and accuracy are paramount with all instrumentation and the SP500 takes
- Valve Stem Stroke Length: 0.5 to 4 inch
- Air Supply Pressure: 100 psi
- Operating Temperature: 14 to 176 F
- Air Supply Pressure Range: 100 psi
-
Supplier: Nordson EFD
Description: system with your HMI (human machine interface), PLC (programmable logic controller), or personal computer. They produce a high-precision 24 V dispensing signal with signal lengths of 0.2 ms and less. The efficiency and reproducibility of piezoelectric micro-metering valves,
- Interface: Knobs / Switches / Meter
- Form Factor: Panel / Chassis Mount
-
Supplier: Zurn Industries LLC
Description: GPF and 1.6 GPF new construction applications Retrofit up to 3.5 GPF valves on existing fixtures 1-hour lock-out feature prevents excessive flushing and flooding 96-hour trap seal courtesy flush Piezoelectric push button operation Solenoid-operated piston kit True mechanical override
- Media: Water
-
Supplier: SAE International
Description: presents an overview of the current modeling and simulation methods of conventional valve trains at component and system level. First, the modeling of the valve train kinematics, including cam shape design and optimization, is summarized. Mathematical modeling of the valve
-
Supplier: PI (Physik Instrumente) L.P.
Description: Displacement to 200 µm Sub-nm Resolution Low Cost Flat Design For Small Forces Displacement to 200 µm Closed Loop Bimoph Benders (to 2 mm Travel) Disk Translators belong to the group of bimorph piezoelectric actuators (see "Tutorial: Piezoelectrics in Positioning" section for
- Maximum Displacement: 50 to 200 µm
- Blocked Force: 5.000000000000001 to 20.000000000000004 N
- Maximum Operating Voltage: -1,000 to -750 volts
- Stiffness: 0.2 to 0.15 N/µm
-
Supplier: PI (Physik Instrumente) L.P.
Description: outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
- Maximum Displacement: 240 µm
- Blocked Force: 16 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 1 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: UHV-compatible to 10-9 hPa, no outgassing, high bakeout temperature. Reliable even under extreme conditions Fields of Application Research and industry, vacuum. For medical technology, laser technology, sensor systems, automation tasks, pneumatic valves
- Maximum Displacement: 80 to 1,000 µm
- Blocked Force: 0.5 to 2 N
- Maximum Operating Voltage: 60 volts
- Resonance Frequency: 0.16 to 2 kHz
-
Supplier: PI (Physik Instrumente) L.P.
Description: micropumps, valve control, dosing systems
- Maximum Displacement: 100 to 550 µm
- Blocked Force: 10.000000000000002 to 40.00000000000001 N
- Stiffness: 0.06 to 0.3 N/µm
- Resonance Frequency: 0.08 to 0.16 kHz
-
Supplier: Piezosystem Jena, Inc.
Description: stack type actuators without mechanical pre-load motion up to 82 µm sub-nm resolution high stiffness up to 210 N/µm blocking force up to 850 N msec response time stainless steel housing flexible epoxy insulation applications: micropositioning mirror adjustment scanning microscopy valve
- Maximum Displacement: 9 to 82 µm
- Blocked Force: 200 to 850 N
- Maximum Operating Voltage: 130 volts
- Capacitance: 180 to 7,199.999999999999 nF
-
Supplier: Newport MKS
Description: mechanical relays are included for process control use, for example interlocking isolation valves and vacuum pumps. The SPDT relay includes both normally open and closed contacts and can be set to energize above or below a set point trip value. Many applications require continuous
- Type: Gauge
- Features: Other
- Sensor Technology: Piezoelectric
-
Supplier: Newport MKS
Description: mechanical relays are included for process control use, for example interlocking isolation valves and vacuum pumps. The SPDT relay includes both normally open and closed contacts and can be set to energize above or below a set point trip value. Many applications require continuous
- Features: Digital, Other
- Pressure Measurement: Gauge
- Sensor Technology: Piezoelectric
-
Supplier: Kistler Group
Description: piezoelectric sensing element, and the built-in impedance converter. The sensing element, made of piezoelectric ceramic, is mounted on a thin steel diaphragm. Its construction determines the sensitivity and frequency response of the sensor. The coupling surface of the diaphragm welded
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Sensor / Transducer, Single Axis, Stud or Bolt-on
-
Supplier: Zurn Industries LLC
Description: Zurn 2.4 GPF battery-powered concealed Piezo activated flushometer for penal fixtures To view all options, see the Specification Sheet - ZP6800 Features And Benefits 1-hour lock-out feature prevents excessive flushing and flooding 96-hour trap seal courtesy flush Piezoelectric push button
- Actuation: Automatic
- Application: Toilet
-
Supplier: IMI Life Science
Description: reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to mL, handles any tip size Closed loop pressure control (tunable PID) enables liquid
- Pipette Volume: 1,000.0000000000001 µl
- Configuration: Pipettor
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Condition Monitoring Stethoscope for use in machinery maintenance and repair The PCE-S 41 Condition Monitoring Stethoscope is battery powered and easy to use. This Condition Monitoring Stethoscope can be used for detecting noise in machine components, such as gears, valves, vents and pumps.
- Instrument Technology: Acoustic Emission
- Instrument Type: Condition Monitor / Fault Detector
- Features: Mechanical Faults / Machine Condition
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Bronkhorst USA
Description: replaced or changed by the user without any adjustment. The standard valve is normally closed and is available up to Kv-values of 6.0. Normally opened valves can also be supplied. "Multibus" Digital Pressure Meters/Controllers Bronkhorst High-Tech developed their digital instruments
- Working Pressure Range: 0.02900754 to 217.55655 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Alarm Indicator, Other, Transducer
-
Supplier: SAE International
Description: Besides full valve needle lift, both types of injectors are also analyzed in ballistic operating mode for minimum injection quantities. Compared to piezo injectors solenoid injectors show a much larger tolerance band at low fuel quantities. A new sensorless closed-loop control system results
-
Supplier: Lee Co. (The)
Description: The Smart Pump Module (SPM) combines our piezoelectric disc pumps with drive electronics and pressure sensing in a tightly integrated package, providing a miniature pump and pressure regulator solution all-in-one. Often eliminating the need for a proportional valve, it can reduce
- Features: Other
-
Supplier: Ultrasonic Power Corporation
Description: 5,895,997) 750 Watts average output power, 1500 Watts peak output power Automatic short open protection Includes RFI (radio frequency interference) filter 9 “Vibra-bar®” transducers, 18 piezoelectric (PZT) stacks mounted to tank bottom 3/4” stainless steel drain valve- located on the
- Wash Tank Capacity: 25 gallons
- Internal Length: 24 inch
- Internal Width: 24 inch
- Internal Depth / Height: 12 inch
-
Supplier: Arcoptix S.A
Description: The liquid crystal variable phase retarder (or phase shifter) is a transmissive element with an electrically tunable optical phase retardance. Optical retardation is often obtained with piezoelectric mirrors. However this option is not ideal if robust and compact design is necessary. This
- Wavelength Range: 350 to 1,700 nm
- Clear Aperture: 10.000000000000002 mm
- Operating Temperature: 15 to 35 C
- Diameter: 25 mm
-
Supplier: TSI Incorporated
Description: voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning
-
Supplier: TSI Incorporated
Description: voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning
- Process: Chemical Vapor Deposition (CVD), Physical Vapor Deposition (PVD)
- Features: Other
-
Supplier: TSI Incorporated
Description: voltage to operate the piezoelectric control valve in the ‘PE’ series Turbo-Vaporizers. The 2940 features a fast response time making it a good choice for short duration vapor pulses frequently used in ALD or short pulse CVD. The 2940 features zoned ‘PID’ settings and a self-learning
-
Supplier: Johnson Controls, Inc.
Description: Pneumatic-to-DDC piezoelectric air valve — eliminates the need for mechanical calibration; provides longer, more dependable, and maintenance-free operation Wireless RF communications — provides real-time status for proper room thermostat operation; centrally automates the building
- Temperature Set Point Range: 32 to 99 F
- Thermostat Type: Digital
- Features: Multiple Zones, WiFi
Find Suppliers by Category Top
Featured Products Top
-
frictionless and tubeless design enhances reliability and reduces maintenance. Self-contained pipetting module – No external pressure source required Fully solid-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to m (read more)
Browse Syringes and Needles Datasheets for IMI Life Science -
-state FAS CHIPSOL solenoid valves and piezoelectric air pump – Broad dynamic dispense range; µL to mL, handles any tip size Closed loop pressure control (tunable PID) enables liquid level, tip, clog and bubble detection Multiple pipettors can be mounted with tips on (read more)
Browse Pipettes and Tips Datasheets for IMI Life Science
Conduct Research Top
-
High Speed Piezoelectric Jet Valves Offer New Modular Dispensing Solutions
High Speed Piezoelectric Jet Valves Offer New Modular Dispensing Solutions
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/8332/50499992-MIT.pdf?sequence=2
On the die-level, each Layer 2 silicon die is matched with a pre-measured (tpiezo) grouping of one or three piezoelectric elements (depending on whether a single or multiple piezoelectric valve is being fabricated) and with a pre-measured (tglass) Layer …
-
Theoretical analysis and experimental verification on valve-less piezoelectric pump with hemisphere-segment bluff-body
Analysis of the pump volume flow rate and tube property of the piezoelectric valve -less pump with Y-shape tubes[J].
-
Encyclopedia of Microfluidics and Nanofluidics
Unimorph Piezoelectric Valves .
-
Assessment of telemetry and fluidic control system used in the Medstream programmable infusion system: an in vivo and in vitro study
These results demonstrate the reliability of the telemetry link and piezoelectric valve system of the MedStream Programmable Infusion Pump.
-
Pneumatic Drives
mW and non-sparking characteristic, piezoelectric valves are ideal for us- age in explosive environments where no spark can ever be tolerated.
-
Pre-Operational Test Results of the TFTR Neutral Beam D-T Gas Delivery System
Piezoelectric valves were characterized for hydrogen and deuterium gas and the data used to predict operation with tritium.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46659/427547893-MIT.pdf?sequence=2
4-1 The superposition of signal versus time traces for piezoelectric valve and microwave duration shows the relative positions of At, and Atp,. In this diagram, the blue trace is a representation of the piezoelectric logic pulse.
-
Application of amplified piezoelectric actuators to the construction of gas valves
The low power consumption of the piezoelectric valve in space applications is an additional advantage.
-
Energy Efficient Thermal Management for Natural Gas Engine Aftertreatment via Active Flow Control
As shown in Figure 8, the FIS has four major components: a pressure regulator and pressure gage, an amplifier, a piezoelectric valve , and a rotameter.
-
Application of a New Integrated Technique for Servo Adjustable Water Detection and Water Shutoff in Sudan Oilfield
… the conventional technique, a new integrated technique for servo adjustable water detection and water shutoff has been researched by Daqing Oilfield Limited Company, which is mainly made up of drillable packers to divide layers,intelligent controlled piezoelectric valves , inserted seal sections and …
Indicates content that may require registration and/or purchase.